- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10179XE Conec | 48 |
| - | 12 Weeks | - | - | - | Polyamide | Polyamide (PA), Nylon | - | - | Round | Bulk | 2009 | 165X | yes | Active | Not Applicable | - | - | - | 50 | - | - | Black | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 14 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | 50mm | 70mm | 21mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 970-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | - | - | - | 37 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Round | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.7mm | 53.6mm | - | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 1727040180 Molex | 573 |
| Datasheet | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | - | FKC, FCT | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | 50 | - | - | Black | - | - | - | - | Shielded | - | - | Nickel | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 61030012016 HARTING | 19 | - | Datasheet | 4 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1731110077 Molex | 48 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round | - | - | FMK, FCT | - | Active | 1 (Unlimited) | - | - | - | 15 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel | - | - | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DA19678-6 Cinch Connectivity Solutions | 136 | - | - | 12 Weeks | - | Metal | 15 | - | Metal, Steel | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | NO | NO | NO | Straight | Unshielded | 12.29mm | - | Chromate, Zinc | CONNECTOR ACCESSORY | - | - | - | - | - | JUNCTION SHELL | - | - | - | 38.89mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 863093C37MLF Amphenol ICC (FCI) | 4950 |
| - | 13 Weeks | - | Metal | - | - | - | - | SCREW | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | Black | NO | NO | NO | Straight | - | 46.5mm | 37 | Thermoplastic | CONNECTOR ACCESSORY | - | - | - | 13.5 mm | - | HOOD | - | - | - | 60.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1731110071 Molex | 117 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round | - | - | FMK, FCT | - | Active | 1 (Unlimited) | - | - | - | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X11869XE Conec | 1001 |
| Datasheet | 12 Weeks | - | - | - | PC | Polycarbonate, Glass Filled | - | - | Round | Bulk | 2008 | 165X | yes | Active | Not Applicable | - | - | - | 9 | - | - | Gray | - | - | - | Straight | Unshielded | 35mm | - | Tin | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 8 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 31.2mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 972-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | - | - | - | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Round | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 54.5mm | 53.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() DA-C4-J10 JAE Electronics | 18 |
| Datasheet | 14 Weeks | - | Aluminum | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1731110031 Molex | 48 |
| - | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2012 | FKC, FCT | - | Active | 1 (Unlimited) | - | - | - | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 70° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 40-9709HS Cinch Connectivity Solutions AIM-Cambridge | 50 |
| - | 11 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2011 | HS | - | Active | 1 (Unlimited) | - | - | - | 9 | - | - | Chrome | - | - | - | - | Shielded | - | - | Metal | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 971-050-030R121 NorComp Inc. | 59 |
| Datasheet | 14 Weeks | - | - | - | Zinc | Zinc Die Cast | - | - | Round | Bulk | 2012 | 971, ARMOR | - | Active | - | - | - | - | 50 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel | - | Round | - | Two Piece Backshell | 17 mm | 45° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 8655MHRA5001LF Amphenol ICC (FCI) | 29700 |
| - | 8 Weeks | Cable | Metal | - | Zinc | Zinc Die Cast | Metal | - | Round | Bulk | 2008 | - | - | Active | 1 (Unlimited) | 50 | IDT | - | 50 | 120°C | -40°C | Silver | - | - | - | Right Angle | Shielded | 17.4mm | 50 | Nickel | - | - | 1 | Two Piece Backshell | 17 mm | 45° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 67.2mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SDH-25GF Cinch Connectivity Solutions | In Stock | - | - | 8 Weeks | - | - | - | - | Phenylene Oxide, Modified | - | - | Round | - | 2002 | SDH | - | Active | 1 (Unlimited) | - | - | - | 25 | - | - | Gray | - | - | - | Straight | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Strain Relief | - | - | 59.69mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1727040179 Molex | 556 |
| Datasheet | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | - | FKC, FCT | - | Active | 1 (Unlimited) | - | - | - | 50 | - | - | Black | - | - | - | - | Shielded | - | - | Nickel | - | - | - | Two Piece Backshell | - | 70° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731100019 Molex | 75 |
| - | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2012 | FWA, FCT | - | Active | 1 (Unlimited) | - | - | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X13019X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | - | - | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 982-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | - | - | - | 37 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Round | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 46mm | 69.6mm | 16mm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |