- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 273 |
| Datasheet | 6 Weeks | - | - | - | Polyester, Glass Filled | - | - | - | Flat | - | 2008 | 3357 | Active | Not Applicable | - | 9 | - | - | Gray | - | - | - | - | Shielded | - | - | - | Flat | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 64 |
| Datasheet | - | Metal | - | - | Metal, Zinc Alloy | Aluminium | 453.59237g | - | Round | - | 1999 | 103 | Obsolete | 1 (Unlimited) | - | 50 | - | - | Silver | - | - | - | - | Shielded | 40.9mm | Nickel | - | - | Two Piece Backshell | - | 60° | - | Assembly Hardware, Cable Clamp | Latch Lock | 48.7mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DD-C4-J13-S1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Aluminum | - | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Metal | - | Zinc | Metal, Zinc Alloy | Aluminium | 453.59237g | - | Round | - | 2005 | 103 | Obsolete | 1 (Unlimited) | - | 68 | - | - | Silver | - | - | - | Straight | Shielded | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() L17158706 Amphenol ICC (Commercial Products) | 99000 |
| Datasheet | 11 Weeks | - | - | - | - | Polymer | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 120°C | -40°C | - | - | - | - | Straight | - | 40.9mm | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 40-9715HMG Cinch Connectivity Solutions AIM-Cambridge | 177 |
| - | 11 Weeks | - | - | - | Metal | - | - | - | Round | - | 2012 | HM | Active | 1 (Unlimited) | - | 15 | - | - | Grey | - | - | - | Straight | Shielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 40-9737H Cinch Connectivity Solutions AIM-Cambridge | 49 | - | - | 11 Weeks | - | - | - | Plastic | - | - | - | Round | - | 2011 | H | Active | 1 (Unlimited) | - | 37 | - | - | Gray | - | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | RoHS Compliant | - | - | ||
![]() DB24659 Cinch Connectivity Solutions | 2870 | - | - | 12 Weeks | - | - | - | Metal, Steel | - | - | Steel | - | - | 2005 | - | Active | 1 (Unlimited) | Straight | 25 | - | - | Yellow | NO | NO | NO | - | Unshielded | 14.68mm | Chromate, Zinc | CONNECTOR ACCESSORY | Flat | - | - | - | JUNCTION SHELL | - | - | 52.78mm | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() A-FT 09 Assmann WSW Components | 1133 |
| - | 23 Weeks | - | - | - | Thermoplastic | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1731110019 Molex | 132 | - | - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2012 | FKH, FCT | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X02629X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | - | - | Round | Bulk | 2006 | 165X | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10139XE Conec | 4555870 |
| Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | - | - | - | Round | Bulk | 2009 | 165X | Active | Not Applicable | - | 9 | - | - | Black | - | - | - | Straight | Unshielded | 27.75mm | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | 34mm | 14.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X13379X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyester | - | - | - | - | - | - | 2012 | 165X | Active | Not Applicable | - | 15 | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 11 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1731110017 Molex | 80 |
| - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2012 | FPHGR, FCT | Active | 1 (Unlimited) | - | 37 | - | - | Gray | - | - | - | - | Shielded | - | Nickel | - | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X511299X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | - | Round | - | 2008 | 165X | Active | 1 (Unlimited) | - | 25 | - | - | Gray | - | - | - | - | Shielded | - | - | - | - | Two Piece Backshell | - | 45°, 180° | - | Strain Relief | Slide Lock | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16-001830E Conec | In Stock | - | Datasheet | 12 Weeks | - | 25 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2015 | Snaplock | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | - | Round | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Snap Lock | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC24660-33 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | STEEL | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | JUNCTION SHELL | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1731110096 Molex | 507 |
| Datasheet | 11 Weeks | - | - | - | Zinc Die Cast | - | - | - | Round | - | - | FMD, FCT | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 65°, Dual | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 300X11369X Conec | In Stock | - | - | 12 Weeks | - | - | - | Plastic | - | - | - | Round | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 600X58025X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |