- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 2 | Cable Types | Mounting Styles | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Mating Information | Empty Shell | Body/Shell Style | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA-C4-J10-S1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Aluminum | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DB110963-3 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | POLYPROPYLENE | - | - | - | SCREW | - | - | - | 2001 | - | - | Obsolete | Not Applicable | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | BACKSHELL | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8630CH15M3LF Amphenol ICC (FCI) | 39200 |
| - | 13 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Grey | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 15 | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X14879X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | PBT | - | - | - | - | - | - | - | - | 2011 | 165X | - | Active | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X14899X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Round | - | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 37 | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10419XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | - | - | - | - | Round | - | Bulk | 2006 | 165X | yes | Active | - | - | 37 | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 38.1mm | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | One Piece Backshell | 17.6 mm | 180° | - | Strain Relief | Mating Screws | - | 69.4mm | 12.7mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1731110014 Molex | 232 |
| - | 13 Weeks | - | - | - | Polyester, Glass Filled | - | - | - | - | Round | - | - | 2012 | FPHGR, FCT | - | Active | 1 (Unlimited) | - | 15 | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8655MH3702BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Metal | - | - | Zinc Die Cast | - | - | - | - | Round | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 37 | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws M3 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M85049/48-2-5F Amphenol PCD | 28 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 970-050-030R121 NorComp Inc. | 46 | - | Datasheet | 14 Weeks | - | - | - | Zinc Die Cast | - | - | - | - | Round | - | - | 2012 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 50 | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 863093CBCLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09670250453310 HARTING | 116 |
| - | 3 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030010014 HARTING | 51 |
| - | 11 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 100 | - | Datasheet | 13 Weeks | - | - | - | Aluminum | - | 453.59237g | - | - | Round | - | - | 2009 | 103 | - | Active | Not Applicable | - | 36 | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 60° | - | Assembly Hardware | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 863010 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Metal | - | - | Steel | - | - | - | - | Round | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | 9 | Yellow | - | - | - | - | - | - | - | - | Straight | Shielded | 26.4mm | - | - | - | - | - | - | Yellow Chromate over Cadmium | - | - | One Piece Backshell | - | 180° | - | Cable Clamp | Flange | - | 30.55mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 971-037-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Zinc | Metal, Zinc | - | - | - | - | Round | - | - | 2002 | 971 | - | Obsolete | Not Applicable | - | 37 | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | - | Round | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.8mm | 41.8mm | - | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 09670150343 HARTING | 265 |
| - | 4 Weeks | Metal | - | - | - | - | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 15 | Silver | - | - | - | - | - | - | - | - | Straight | - | 41.5mm | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.8 mm | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 39.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090443 HARTING | 30 |
| - | 3 Weeks | Metal | - | - | Plastic, Metallized | Thermoplastic | - | Plastic, Thermoplastic | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 9 | Silver | - | NO | NO | NO | - | - | - | - | Straight | Shielded | 30.7mm | not_compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 7.493 mm | 180° | HOOD | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 31.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0751151018 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Zinc Alloy | - | - | - | - | Round | STRAIGHT | Bulk | - | PCI Express®, TDP™ | - | Active | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | 18 | Black | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | Vertical | Shielded | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | NO | PLUG | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MDM-BT-21TE-SJS-CAD ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | - | Aluminum | - | - | - | - | Round | - | - | 2009 | MDM | - | Active | - | - | 21 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Yellow Chromate over Cadmium | - | Round | One Piece Backshell | - | 180° | - | - | Bandstrap, Mating Screws, Spring Clips | - | - | - | - | - | - | - | - |