- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Reach Compliance Code | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1731110112 Molex | 882 |
| - | 13 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | - | FKC, FCT | - | Active | 1 (Unlimited) | - | - | 9 | Black | - | - | - | - | - | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 977-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | 2002 | 977 | - | Obsolete | Not Applicable | - | - | 25 | Gray | - | - | - | - | - | Unshielded | - | - | - | - | Round | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 55mm | 44.5mm | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() 1731110095 Molex | 997 | - | Datasheet | 11 Weeks | - | - | Zinc Die Cast | - | - | - | - | Round | - | - | - | - | FMD, FCT | - | Active | 1 (Unlimited) | - | - | 9 | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 65°, Dual | - | Assembly Hardware, Cable Clamp | Mating Screws | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1727040195 Molex | 48 |
| - | 13 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | - | FWA, FCT | - | Active | 1 (Unlimited) | - | - | 25 | Black | - | - | - | - | - | Shielded | - | - | Nickel | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 8655MH1512LF Amphenol ICC (FCI) | 50 |
| - | 11 Weeks | Metal | - | - | - | Zinc | #M3 | SCREW | - | 125°C | -55°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | Straight | - | unknown | 15 | Nickel | CONNECTOR ACCESSORY | - | - | 11.7 mm | - | HOOD | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() DE-C1-J6R JAE Electronics | 48 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() DA15-HD-PN-TS Adam Tech | 1133 |
| - | 9 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | - | DHD | - | Active | 1 (Unlimited) | - | - | 15 | Silver | - | - | - | - | - | Shielded | - | - | Chrome | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 958-009-010R011 NorComp Inc. | 30 | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Flat | - | - | - | 2013 | 958 | yes | Active | Not Applicable | - | - | 9 | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1731110203 Molex | 39 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 979-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | - | - | - | - | Round | - | - | - | 2002 | 979 | - | Obsolete | Not Applicable | - | - | 9 | - | - | - | - | - | - | Shielded | - | - | Chrome | - | Round | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.7mm | 31.3mm | 48.6mm | - | Non-RoHS Compliant | UL94 HB | Contains Lead | - | ||
![]() DC121073-157 ITT Cannon, LLC | In Stock | - | - | - | 0157 | - | Thermoplastic | - | - | - | - | Round | - | - | - | 2008 | - | - | Active | - | - | - | 37 | Silver | - | - | - | - | - | Unshielded | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 180° | - | Cable Clamp | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 165X15029X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | - | Plastic | - | - | - | - | - | - | - | 2009 | 165X | - | Active | - | - | - | - | Black | - | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11359XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | - | - | - | - | Round | - | - | - | 2010 | 165X | - | Active | 1 (Unlimited) | - | - | 9 | - | - | - | - | - | - | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16549XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | 2008 | 165X | - | Active | 1 (Unlimited) | - | - | 50 | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1731110024 Molex | 177 | - | - | 13 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | 2012 | FKC, FCT | - | Active | 1 (Unlimited) | - | - | 9 | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 165X16539XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | 2007 | 165X | - | Active | 1 (Unlimited) | - | - | 50 | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11379XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | - | - | - | - | Round | - | - | - | 2010 | 165X | - | Active | 1 (Unlimited) | - | - | 25 | - | - | - | - | - | - | Shielded | - | - | - | - | - | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004770 Conec | 22 |
| Datasheet | 12 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | - | - | - | - | Round | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | 15 | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() DH-27-CT2B(13) Hirose Electric Co Ltd | 20 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | - | EAR99 | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() DH-37-CT2B(13) Hirose Electric Co Ltd | 20 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |