- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61030012010010 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DC-C8-J13-F1-1R JAE Electronics | 2403 |
| Datasheet | 14 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2006 | D-SUB | Active | 1 (Unlimited) | - | Silver | Shielded | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware | Mating Screws M2.6 | - | - | - | RoHS Compliant | - | - | ||
![]() 09670500322 HARTING | 18 |
| Datasheet | 8 Weeks | Metal | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DE19977-5 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Metal | - | Round | Bulk | - | - | Active | - | 9 | - | Unshielded | Yellow Chromate over Cadmium | - | - | One Piece Backshell | 90° | Assembly Hardware, Cable Clamp | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 454 | - | Datasheet | 13 Weeks | - | Plastic | 453.59237g | Round | - | 2009 | 103 | Active | Not Applicable | 20 | Black | - | - | - | - | Two Piece Backshell | 180° | Assembly Hardware | - | - | - | - | RoHS Compliant | - | - | ||
![]() 970-037-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc | - | Round | - | 2002 | 970 | Obsolete | Not Applicable | 37 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.7mm | 53.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 983-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | - | Round | Bulk | 2002 | 983 | Obsolete | Not Applicable | 15 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 39.6mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Plastic, Flame Retardant | - | Round | - | 2003 | DDM | Obsolete | 1 (Unlimited) | 25 | Silver | Shielded | Nickel | - | Round | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09670090448 HARTING | 67 |
| - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09670370380 HARTING | 18 |
| - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731110144 Molex | In Stock | - | - | 13 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | FPHGR, FCT | Active | 1 (Unlimited) | 15 | Gray | Shielded | Nickel | - | - | Two Piece Backshell | 90°, 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110116 Molex | In Stock | - | - | 13 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | FKC, FCT | Active | 1 (Unlimited) | 50 | Black | Shielded | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110146 Molex | In Stock | - | - | 13 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | FPHGR, FCT | Active | 1 (Unlimited) | 37 | Gray | Shielded | Nickel | - | - | Two Piece Backshell | 90°, 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110094 Molex | In Stock | - | - | 11 Weeks | - | Zinc Die Cast | - | Round | - | - | FMH, FCT | Active | 1 (Unlimited) | 50 | Silver | Shielded | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110069 Molex | In Stock | - | - | 13 Weeks | - | Zinc Die Cast | - | Round | - | - | FMK, FCT | Active | 1 (Unlimited) | 37 | Silver | Shielded | Nickel | - | - | Two Piece Backshell | 45° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110098 Molex | In Stock | - | - | 13 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | FKC, FCT | Active | 1 (Unlimited) | 15 | Black | Unshielded | - | - | - | Two Piece Backshell | 70° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110138 Molex | In Stock | - | - | 13 Weeks | - | Polyester, Glass Filled | - | Round | - | - | FPHGR, FCT | Active | 1 (Unlimited) | 9 | Gray | Unshielded | - | - | - | Two Piece Backshell | 90°, 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110106 Molex | In Stock | - | - | 13 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | FKC, FCT | Active | 1 (Unlimited) | 50 | Black | Unshielded | - | - | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110091 Molex | In Stock | - | - | 11 Weeks | - | Zinc Die Cast | - | Round | - | - | FMH, FCT | Active | 1 (Unlimited) | 15 | Silver | Shielded | Nickel | - | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110097 Molex | In Stock | - | - | 13 Weeks | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | FKC, FCT | Active | 1 (Unlimited) | 9 | Black | Unshielded | - | - | - | Two Piece Backshell | 70° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - |