- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Cable Types | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Shielding | Depth | Number of Contacts | Number of Circuits | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Halogen Free | Cable Exit | Hardware | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-1393561-2 TE Connectivity | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black, Grey, White | - | Straight | - | 12.9mm | - | - | - | - | - | - | - | - | - | - | - | - | 12.9mm | - | No | RoHS Compliant | - | - | ||
![]() DB-C8-J10-F5-1R JAE Electronics | 6992 | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 979-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2002 | 979 | Obsolete | Not Applicable | - | 9 | - | - | Gray | - | - | Unshielded | - | - | - | - | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.7mm | 31.3mm | 48.6mm | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 979-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | 2002 | 979 | Obsolete | Not Applicable | - | 50 | - | - | - | - | - | Shielded | - | - | - | Chrome | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 19.6mm | 68.5mm | 48.3mm | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 979-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2002 | 979 | Obsolete | Not Applicable | - | 25 | - | - | Gray | - | - | Unshielded | - | - | - | - | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 53.3mm | 48.3mm | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
Tiny WHSL | 18 |
| Datasheet | 9 Weeks | - | - | - | - | Polybutylene Terephthalate, Glass Filled | - | 453.59237g | Round | 2009 | 3485 | Active | Not Applicable | - | 37 | 105°C | -55°C | Gray | - | Straight | Unshielded | 16.8mm | - | - | - | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | 71.6mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 971-009-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Metal, Zinc Alloy | - | - | Round | 2002 | 971 | Obsolete | Not Applicable | - | 9 | - | - | Black | - | - | Shielded | - | - | - | Black Chromate | - | Round | - | Two Piece Backshell | - | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31mm | 38mm | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 973-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | 2002 | 973 | Obsolete | Not Applicable | - | 15 | - | - | Silver | - | - | Shielded | - | - | - | Nickel over Copper | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 40mm | 35mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 973-015-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2002 | 973 | Obsolete | Not Applicable | - | 15 | - | - | Black | - | - | Unshielded | - | - | - | - | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 40mm | 35mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 973-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | 2002 | 973 | Obsolete | Not Applicable | - | 25 | - | - | Silver | - | - | Shielded | - | - | - | Nickel over Copper | - | Round | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 38mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0712452000 Molex | In Stock | - | Datasheet | - | Copper | Panel | - | - | - | - | - | Round | - | Low Force Helix (LFH) 71245 | Obsolete | 1 (Unlimited) | 60 | 60 | - | - | Silver | Female | Straight | - | - | 60 | 60 | Nickel over Copper | - | - | 1 | Two Piece Backshell | Low Halogen | 180° | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1731110079 Molex | 57 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round | - | FMK, FCT | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | - | Shielded | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | 45° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X13219X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 925 | Polypropylene (PP) | - | - | Flat, Round | 2010 | 165X | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | - | Hinged Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11949X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 50 | Plastic, Metallized | - | - | Round | 2006 | 165X | Active | 1 (Unlimited) | - | 37 | - | - | - | - | - | Shielded | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250354 HARTING | 48 |
| Datasheet | 17 Weeks | - | - | Metal | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030013016 HARTING | 48 |
| Datasheet | 9 Weeks | - | - | Metal | - | - | Zinc | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030013010010 HARTING | 48 |
| Datasheet | 9 Weeks | - | - | Metal | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11259X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2007 | 165X | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11269X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 50 | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2007 | 165X | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11239X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 50 | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | 2007 | 165X | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - |