- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Plating | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 971-015-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc Alloy | - | Round | - | 2002 | 971 | Obsolete | Not Applicable | 15 | Black | Shielded | Black Chromate | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 40.5mm | 41.1mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 975-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 37 | Black | Unshielded | - | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 69.5mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 975-009-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 9 | Black | Unshielded | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 30.8mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 975-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 974-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2002 | 974 | Obsolete | Not Applicable | 25 | Black | Unshielded | - | Round | Two Piece Backshell | 40° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 41mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 975-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 45.7mm | 30.8mm | 15.2mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Metal Shell, Steel/Plastic Cover | 453.59237g | Round | - | 2006 | 103 | Active | Not Applicable | 36 | Gray | Shielded | - | - | Two Piece Backshell and Cover | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | RoHS Compliant | - | - | ||
![]() 60030360155 HARTING | In Stock | - | Datasheet | 20 Weeks | Metal | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 971-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2002 | 971 | Obsolete | Not Applicable | 37 | Black | Unshielded | - | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.8mm | 41.8mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 971-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2002 | 971 | Obsolete | Not Applicable | 25 | Black | Unshielded | - | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 53.7mm | 41.8mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 971-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc | - | Round | - | 2002 | 971 | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31mm | 38mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 973-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2002 | 973 | Obsolete | Not Applicable | 25 | Black | Unshielded | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 38mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 974-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Metal | Plastic, Metallized | - | Round | - | 2002 | 974 | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 40° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 41mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 975-015-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 15 | Black | Unshielded | - | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 39.1mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 986-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Steel | - | Round | Bulk | 2002 | 986 | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel | Round | One Piece Backshell | 180° | - | - | 30.5mm | 20.7mm | 12.4mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 975-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 25 | Black | Unshielded | - | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 975-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | - | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 37 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 69.5mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 993-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | - | Round | - | 2002 | 993 | Obsolete | Not Applicable | 9 | Silver | Shielded | Chrome | Round | Two Piece Backshell | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 40.5mm | 30.8mm | 16mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 994-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc Alloy | - | Round | - | 2002 | 994 | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 180° | Assembly Hardware | - | 46.2mm | 20.1mm | 15.6mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 972-037-01S-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 37 | Gray | Unshielded | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 71mm | 40mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead |