- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Depth | Reach Compliance Code | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300X11419X Conec | In Stock | - | - | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | - | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | - | - | - | - | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X11539X Conec | In Stock | - | - | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | Shielded | - | - | - | - | - | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X11249X Conec | In Stock | - | - | 12 Weeks | - | - | - | Metal | Round | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | Shielded | - | - | - | - | - | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X516539X Conec | In Stock | - | - | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | - | 165X | - | Active | 1 (Unlimited) | 50 | - | - | Gray | - | Shielded | - | - | - | - | - | Two Piece Backshell | 45°, 180° | Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 600X55009X Conec | 2 | - | - | 12 Weeks | - | 50 | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X11319X Conec | In Stock | - | - | 12 Weeks | - | - | - | Metal | Round | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | Shielded | - | - | - | - | - | Two Piece Backshell | 45° | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1731110235 Molex | 1523 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X11249X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2007 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | Black | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 981-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 981 | - | Obsolete | Not Applicable | 9 | - | - | Silver | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 90° | Assembly Hardware, Grommets | - | - | 31.5mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 983-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Plastic, Metallized | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 37 | - | - | Silver | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10039449-00001LF Amphenol ICC (FCI) | 1000 | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 9 | 105°C | -55°C | Gray | Straight | Unshielded | 40.2mm | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 31mm | - | RoHS Compliant | - | Lead Free | ||
![]() 10039452-00001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | - | - | Obsolete | 1 (Unlimited) | 37 | - | - | Gray | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10039450-00001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | - | - | Obsolete | 1 (Unlimited) | 15 | - | - | Gray | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10039450-00002LF Amphenol ICC (FCI) | In Stock | - | - | - | Metal | - | - | Plastic, Metallized | Round | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 15 | 105°C | -55°C | Silver | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 39.6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 972-037-01SR071 NorComp Inc. | In Stock | - | - | 12 Weeks | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | Round | - | 2015 | 972 | yes | Obsolete | 1 (Unlimited) | 37 | - | - | Blue | - | Unshielded | - | unknown | - | - | - | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 16-500800 Conec | In Stock | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X11059X Conec | In Stock | - | - | - | - | - | - | Plastic | Flat | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | Gray | - | Unshielded | - | - | - | - | - | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 60030800455 HARTING | In Stock | - | - | 20 Weeks | Metal | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-050-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Thermoplastic | Thermoplastic | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 50 | - | - | Gray | - | Unshielded | - | - | Plastic | - | Round | Two Piece Backshell | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 983-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Thermoplastic | Thermoplastic | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 37 | - | - | Gray | - | Unshielded | - | - | Plastic | - | Round | Two Piece Backshell | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead |