- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Weight | Mounting Option 2 | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 982-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | - | 2002 | 982 | Obsolete | Not Applicable | 50 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 90°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 67.3mm | 18.7mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 978-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2002 | 978 | Obsolete | Not Applicable | 37 | - | - | Gray | - | - | - | - | Unshielded | - | - | Plastic | - | Round | Two Piece Backshell | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 70mm | 49mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 982-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal | - | - | Plastic, Metallized | - | - | Round | - | 2002 | 982 | Obsolete | Not Applicable | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 35.1mm | 31.2mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 982-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Thermoplastic | Thermoplastic | - | - | Round | - | 2002 | 982 | Obsolete | Not Applicable | 25 | - | - | Gray | - | - | - | - | Unshielded | - | - | Plastic | - | Round | Two Piece Backshell | 90°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 53.3mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 978-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | - | 2002 | 978 | Obsolete | Not Applicable | 15 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 39mm | 43mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 979-050-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Metal, Zinc Alloy | - | - | Round | - | 2002 | 979 | Obsolete | Not Applicable | 50 | - | - | Silver | NO | NO | NO | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | - | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 48.3mm | 67.1mm | 19.6mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 970-009-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Metal, Zinc Alloy | - | - | Round | - | 2002 | 970 | Obsolete | Not Applicable | 9 | - | - | Black | - | - | - | - | Shielded | - | - | Black Chromate | - | Round | Two Piece Backshell | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 970-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2002 | 970 | Obsolete | Not Applicable | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | Round | Two Piece Backshell | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 970-025-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Metal, Zinc Alloy | - | - | Round | - | 2002 | 970 | Obsolete | Not Applicable | 25 | - | - | Black | - | - | - | - | Shielded | - | - | Black Chromate | - | Round | Two Piece Backshell | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | - | - | 453.59237g | - | Round | - | 2004 | 106 | Active | Not Applicable | 20 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | - | 90° | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DA110963-2 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | - | SCREW | - | - | - | - | Active | - | - | - | - | - | NO | NO | NO | - | - | - | UL | - | CONNECTOR ACCESSORY | - | - | - | BACKSHELL | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 60030280255 HARTING | In Stock | - | - | 20 Weeks | - | Metal | 28 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Thermoplastic | Thermoplastic | - | - | Round | Bulk | 2002 | 983 | Obsolete | Not Applicable | 9 | - | - | Gray | - | - | - | - | Unshielded | - | - | Plastic | - | Round | Two Piece Backshell | 180° | - | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 31.8mm | 16.5mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 983-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | Bulk | 2002 | 983 | Obsolete | Not Applicable | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | - | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 31.8mm | 16.5mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() AB939 Assmann WSW Components | In Stock | - | Datasheet | - | Box | - | - | - | Plastic | - | - | - | - | 2003 | - | Obsolete | 1 (Unlimited) | 25, 25 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | - | - | 55mm | 56.5mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 983-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Thermoplastic | Plastic, Metallized | - | - | Round | Bulk | 2002 | 983 | Obsolete | Not Applicable | 50 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | - | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10039453-00002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Metal | - | - | Plastic, Metallized | - | - | Round | - | - | - | Obsolete | 1 (Unlimited) | 50 | - | - | Silver | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10039451-00002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Metal | - | - | Plastic, Metallized | - | - | Round | - | - | - | Obsolete | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10039449-00002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Metal | - | - | Plastic, Metallized | - | - | Round | Bulk | - | - | Obsolete | 1 (Unlimited) | 9 | 105°C | -55°C | Silver | - | - | - | Straight | Shielded | 40.2mm | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | 31mm | - | RoHS Compliant | - | Lead Free | ||
![]() 863020 Amphenol ICC (FCI) | In Stock | - | - | - | - | Metal | - | - | Metal, Steel | - | - | Round | - | - | - | Obsolete | 1 (Unlimited) | 50 | - | - | - | - | - | - | - | Shielded | - | - | Zinc Chrom3 | - | Round | One Piece Backshell | 30° | - | Cable Clamp | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead |