- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Current Rating | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Number of Poles | Thread Size | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 863093C25MLF Amphenol ICC (FCI) | 50 |
| - | 14 Weeks | - | Metal | - | Thermoplastic | Plastic, Metallized | Thermoplastic | - | Thermoplastic | - | - | Round | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | 25 | 125°C | -55°C | Silver | - | - | - | - | Straight | Shielded | 46.5mm | - | - | 25 | Thermoplastic | - | Round | Two Piece Backshell | - | - | 90° | - | Assembly Hardware, Strain Relief | - | - | 46mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() DE51218 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | Thermoplastic | Plastic | - | - | #4-24 | SCREW | Round | - | 2008 | - | - | Active | - | - | 9 | - | - | Black | - | NO | NO | NO | Straight | Unshielded | 25.4mm | - | UL | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | BACKSHELL KIT | Assembly Hardware, Cable Clamp | Latch Lock | - | 30.94mm | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 10070163-01LF Amphenol ICC (FCI) | 19600 |
| Datasheet | 13 Weeks | - | - | - | - | Thermoplastic | Thermoplastic | - | - | - | - | - | Bulk | - | MicroTCA™ | - | Active | 1 (Unlimited) | - | 15 | 105°C | -55°C | Black | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 43mm | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | 453.59237g | - | - | - | Flat | - | 1997 | 103 | - | Active | Not Applicable | - | 80 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Gasket | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1689132 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | Polyamide (PA), Nylon | - | 85.048569g | - | - | - | Round | - | 2003 | PLUSCON | - | Active | 1 (Unlimited) | Screw | 15 | 80°C | -40°C | Gray | 2 | - | - | - | - | Shielded | - | 0A | - | - | - | - | - | Backshell with Panel Frame | - | - | 45°, Dual | - | Mounting Gasket | Dust Tight/Waterproof (IP67) | - | - | - | - | - | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 09670500511 HARTING | 62 |
| - | 7 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 50 | - | - | Gray | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 90° | - | Assembly Hardware | - | - | 67.1mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670370435 HARTING | 29 |
| - | 7 Weeks | - | Metal | - | - | - | Thermoplastic | - | Plastic, Thermoplastic | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Polybutylene Terephthalate, Glass Filled | - | 5.35239kg | - | - | - | Round | - | 2007 | 3485 | - | Active | Not Applicable | - | 50 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 977-009-020R121 NorComp Inc. | 2387 | - | Datasheet | 14 Weeks | - | 009 | - | ABS | Plastic, Metallized | - | - | ABS, Copper | - | - | Round | - | 2006 | 977 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 30.8mm | 40.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 09670250344 HARTING | 250 |
| Datasheet | 6 Weeks | - | - | - | Metal | - | - | - | - | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() HDC-CTF1(50) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | Plastic | - | - | M2.6X0.45 | SCREW | - | - | - | - | - | Active | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 37 | - | - | HOUSING ITEM | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 09670090439 HARTING | 56 |
| - | 9 Weeks | - | - | - | - | Thermoplastic | - | - | Plastic | M3 | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | NO | NO | NO | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | M3 | 180° | HOOD | - | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09670370511 HARTING | 49 |
| Datasheet | 7 Weeks | - | - | - | Plastic | Thermoplastic | - | - | - | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | - | 37 | - | - | Gray | - | - | - | - | Right Angle | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 90° | - | Assembly Hardware | - | - | 69.7mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DD51217 ITT Cannon, LLC | In Stock | - | Datasheet | - | Cable | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | 2013 | - | - | Active | - | - | 50 | - | - | Black | - | NO | NO | NO | Right Angle | Unshielded | 38.1mm | - | UL | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 90° | BACKSHELL KIT | Assembly Hardware, Cable Clamp | - | - | 74.04mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() XM2S-0913 Omron Electronics Inc-EMC Div | 248 | - | Datasheet | 7 Weeks | - | - | - | Resin | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | Round | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 981-009-130R121 NorComp Inc. | 221 | - | Datasheet | 14 Weeks | - | - | - | Zinc | Metal, Zinc Alloy | - | - | - | - | - | Round | - | 2005 | 981, ARMOR | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | - | 90° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
Tiny WHSL | 48 |
| Datasheet | 15 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | 12.700586kg | - | - | - | Flat | Bulk | 1997 | 103 | - | Active | Not Applicable | - | 100 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Gasket | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 1018 |
| Datasheet | 14 Weeks | - | Metal | - | - | Zinc Alloy | - | - | Aluminium | - | - | Round | - | 2011 | 103, Mini D Ribbon (MDR) | - | Active | Not Applicable | - | 36 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | Round | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() 09670500573 HARTING | 56 |
| - | 9 Weeks | - | - | 50 | - | - | Thermoplastic | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 86303637BLF Amphenol ICC (FCI) | 511 | - | - | 5 Weeks | - | - | - | - | Polyamide (PA), Nylon | Nylon | - | - | - | - | Round | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Hinged Backshell | - | - | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | Lead Free | - |