- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Reach Compliance Code | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 972-025-010-081 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 25 | Yellow | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 54.5mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-037-010-081 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 37 | Yellow | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 71mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 986-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Metal, Steel | Round | Bulk | 2002 | 986 | Obsolete | Not Applicable | 25 | Silver | Shielded | - | Nickel | - | Round | One Piece Backshell | 180° | - | - | 30.5mm | 42.9mm | 12.4mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 788069-2 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2005 | AMPLIMITE | Obsolete | Not Applicable | 9 | Silver | Unshielded | unknown | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware | Spring Lock | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 788070-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | AMPLIMITE | Obsolete | 1 (Unlimited) | 15 | Silver | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | 180° | Assembly Hardware | Dust Tight, Exit Cover, Latch Lock, Water Resistant | - | - | - | RoHS Compliant | - | - | ||
![]() 788069-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | AMPLIMITE | Obsolete | 1 (Unlimited) | 9 | Silver | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | 180° | Assembly Hardware | Dust Tight, Water Resistant | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Flat | - | 2009 | 103 | Active | Not Applicable | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 972-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 37 | Black | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 71mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-037-010-061 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 37 | Red | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 71mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 37 | Gray | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 71mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 25 | Gray | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 54.5mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-009-010-011 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 9 | Black | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 35mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-015-010-061 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 15 | Red | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16mm | 41mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-015-010-081 NorComp Inc. | In Stock | - | Datasheet | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | Obsolete | Not Applicable | 15 | Yellow | Unshielded | - | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16mm | 41mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 986-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Metal, Steel | Round | Bulk | 2002 | 986 | Obsolete | Not Applicable | 15 | Silver | Shielded | - | Nickel | - | Round | One Piece Backshell | 180° | - | - | 30.5mm | 29.2mm | 12.4mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 986-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Metal, Steel | Round | Bulk | 2002 | 986 | Obsolete | Not Applicable | 37 | Silver | Shielded | - | Nickel | - | Round | One Piece Backshell | 180° | - | - | 41.9mm | 59.4mm | 12.4mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 986-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Metal, Steel | Round | Bulk | 2002 | 986 | Obsolete | Not Applicable | 50 | Silver | Shielded | - | Nickel | - | Round | One Piece Backshell | 180° | - | - | 41.9mm | 56.9mm | 15.2mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 993-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Plastic, Metallized | Round | - | 2002 | 993 | Obsolete | Not Applicable | 25 | Silver | Shielded | - | Chrome | - | Round | Two Piece Backshell | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 53.2mm | 55mm | 16.3mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Plastic, Flame Retardant | Round | - | 2003 | DDM | Obsolete | 1 (Unlimited) | 9 | - | Shielded | - | Zinc | - | Round | Two Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 976-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Plastic, Metallized | Flat | - | 2002 | 976 | Obsolete | Not Applicable | 37 | Silver | Shielded | - | Nickel over Copper | - | Flat | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | Contains Lead |