- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Approval Agency | Plating | Connector Support Type | Accessory Type | Cable Exit | Hardware | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X15379X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | Plastic, Metallized | Round | - | - | 2013 | 165X | Active | 1 (Unlimited) | 15 | Black | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | 180° | - | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X15319X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | - | 2009 | 165X | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | 180° | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X13039X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | 2005 | 165X | Active | 1 (Unlimited) | 25 | Black | - | - | - | Unshielded | - | - | - | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X16399X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | 2013 | 165X | Active | 1 (Unlimited) | 25 | Black | - | - | - | Unshielded | - | - | - | Two Piece Backshell | 45° | Strain Relief | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() L171370 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | Thermoplastic | Round | - | - | 2007 | L17 | Obsolete | 1 (Unlimited) | 9 | Black | - | - | - | Unshielded | - | - | - | Two Piece Backshell | 180° | Assembly Hardware, Cable Clamp | - | - | - | ||
![]() 962-009-030R121 NorComp Inc. | 729 |
| Datasheet | 14 Weeks | - | - | Zinc Die Cast | Round | 120°C | -40°C | 2018 | 962 | Active | 1 (Unlimited) | 9 | Silver | NO | NO | NO | Shielded | UL | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 90° | Assembly Hardware, Grommets | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 975M015-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Zinc Alloy | Flat | - | - | 2016 | 975M | Active | 1 (Unlimited) | 15 | - | - | - | - | Shielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell and Cover | 60°, 180° | Assembly Hardware | Exit Cover | - | ROHS3 Compliant | ||
![]() 962-025-030R121 NorComp Inc. | 213 | - | Datasheet | 14 Weeks | - | - | Zinc Die Cast | Round | - | - | 2018 | 962 | Active | 1 (Unlimited) | 25 | Silver | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 90° | Assembly Hardware, Grommets | Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 975M009-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Zinc Alloy | Flat | - | - | 2016 | 975M | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell and Cover | 60°, 180° | Assembly Hardware | Exit Cover | - | ROHS3 Compliant | ||
![]() 165X14659X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | Plastic, Metallized | Round | - | - | 2013 | 165X | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | - | - | Two Piece Backshell | 45° | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 09670370465 HARTING | 46 |
| Datasheet | 7 Weeks | - | - | Thermoplastic, Metallized | Round | - | - | - | - | Active | 1 (Unlimited) | 37 | Silver | - | - | - | Shielded | - | - | - | Hinged Backshell | 45°, 180° | Cable Clamp, Grommets | Exit Cover, Locking, Mating Screws 4-40 | - | ROHS3 Compliant | ||
![]() 165X14699X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Plastic, Metallized | Round | - | - | 2013 | 165X | Active | 1 (Unlimited) | 50 | - | - | - | - | Shielded | - | - | - | Two Piece Backshell | 45° | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() 165X15149X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Round | - | - | 2010 | 165X | Active | 1 (Unlimited) | 37 | Black | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 180° | - | Mating Screws M3 | - | ROHS3 Compliant | ||
![]() L17158709 Amphenol ICC (Commercial Products) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() L17DPPK37TM Amphenol ICC (Commercial Products) | 500 | - | - | 14 Weeks | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 61030012010123 HARTING | 38 |
| - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8655MHRA2502LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Metal | - | Zinc Die Cast | Round | - | - | - | - | Active | 1 (Unlimited) | 25 | Silver | - | - | - | Shielded | - | Nickel | - | Two Piece Backshell | 45° | Assembly Hardware, Strain Relief | Mating Screws M3 | No | RoHS Compliant | ||
![]() 863010ALF Amphenol ICC (FCI) | 200 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB19977-32 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1731110100 Molex | 133 |
| - | 13 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | - | FKC, FCT | Active | 1 (Unlimited) | 37 | Black | - | - | - | Unshielded | - | - | - | Two Piece Backshell | 70° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | Non-RoHS Compliant |