- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Body Orientation | Cable Entry Angle | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Cable Entries | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Diameter | Shell Plating | Hardware | Used With | Features | Strain Relief | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 105 | - | Datasheet | 15 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | 453.59237g | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 103 | - | Active | Not Applicable | - | 40 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Gasket | - | Latch Lock | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727040102 Molex | 44 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | FMK, FCT | - | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 973-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Nickel | 015 | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | 973 | yes | Active | Not Applicable | - | 15 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.51 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | 15.2mm | 40mm | 35mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X03319AE CONEC | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Straight | - | 1 | - | - | - | - | - | 1 Entry | - | - | - | - | - | - | - | - | Details | - | 2 (A) | 1 oz | - | - | - | - | - | - | Two Piece Backshell | 15 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | Nickel | Slot Head Jackscrews | - | - | - | IP20 | - | - | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 340107701B MDMAE15P-FO | - | - | - | - | Details | - | - | - | - | - | 3401 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 971-015-020R121 NorComp Inc. | 123 |
| Datasheet | 14 Weeks | - | 015 | - | Plastic | Plastic, Metallized | - | - | ABS, Copper | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 971, ARMOR | yes | Active | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | 11.81 mm | 45° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | 15.5mm | 40.5mm | 41.1mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FI-20-CV2(50) Hirose Electric Co Ltd | In Stock |
| Datasheet | 8 Weeks | - | Molded | - | - | Polycarbonate (PC) | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | FI | - | Active | Not Applicable | - | 20 | - | - | Gray | - | - | - | - | Straight | Unshielded | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | - | - | Locking | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 11 |
| Datasheet | 6 Weeks | - | Metal | - | Steel | Metal, Steel | Metal | 1.224699kg | Steel | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | 3357 | - | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | Straight | Shielded | 41.9mm | - | - | 9 | Nickel | - | Round | Two Piece Backshell | 7 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | 30mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 340107701B MDMAE31P-FO | - | - | - | - | Details | - | - | - | - | - | 3401 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 979-009-030R121 NorComp Inc. | 200 | - | Datasheet | 14 Weeks | - | 009 | - | - | Metal, Zinc Alloy | - | - | Zinc | - | - | Round | - | - | - | - | - | - | - | 120°C | -45°C | - | - | - | - | - | - | - | - | - | - | - | 2008 | 979, ARMOR | yes | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | NO | NO | NO | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | - | - | 48.3mm | 31mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
Tiny WHSL | 63 | - | Datasheet | 9 Weeks | - | - | - | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 2.721554kg | Glass, PET, Polyester | - | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 3485 | - | Active | Not Applicable | - | 25 | 105°C | -55°C | Gray | - | - | - | - | Straight | Unshielded | 16.8mm | - | - | - | Plastic | - | Flat | Two Piece Backshell | 1.27 mm | 180° | - | - | Assembly Hardware | - | - | - | - | - | 55.1mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 863093C09ALF Amphenol ICC (FCI) | 4850 |
| - | 8 Weeks | - | - | - | Thermoplastic | Thermoplastic | Thermoplastic | - | Thermoplastic | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 9 | 125°C | -55°C | Black | - | - | - | - | Straight | Unshielded | 29.75mm | - | - | 9 | - | - | Round | Two Piece Backshell | 6 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | - | - | - | 24.25mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 971-009-040R011 NorComp Inc. | 51 |
| Datasheet | 14 Weeks | - | 009 | - | - | Metal, Zinc Alloy | - | - | - | - | - | Round | - | - | - | - | - | - | - | 120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | - | 9 | - | - | Black | Female | NO | NO | NO | - | Shielded | - | - | UL | - | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.81 mm | 45° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | 15.5mm | 31mm | 38mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X15439X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3 (B) | - | - | - | - | - | - | - | - | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61030012010 HARTING | 46 | - | - | 4 Weeks | - | Metal | - | - | Metal, Zinc | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inducom | - | Active | 1 (Unlimited) | - | 9 | - | - | - | Female | - | - | - | Straight | - | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M85049/48-2-3N Amphenol Pcd | 51 | - | - | - | - | - | - | Steel | Metal, Steel | - | - | - | - | Straight | Round | 1 | - | - | - | - | Amphenol PCD | 1 Entry | - | - | Bulk | - | - | Metal | Active | - | - | - | 3 | 0.784039 oz | - | - | M24308 | - | - | - | Strain Relief Backshell | 25 | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | Electroless Nickel | - | - | One Piece Backshell | - | 180° | - | Nickel | Assembly Hardware, Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1419723 Phoenix Contact | In Stock |
| - | - | - | - | - | - | Zinc Die Cast | Die Cast Zinc | - | - | Right Angle | - | Round | 1 | - | PHOENIX CONTACT GMBH & CO KG | 1419723 | - | Phoenix Contact | - | - | - | Bulk | - | Active | Metal | Active | 2.28 | Details | Yes | - | 1.566164 oz | - | - | - | - | - | - | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | compliant | - | 9 | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | IP20, Mating Screws 4-40 | Yes | IP20 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 13 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Plastic | 453.59237g | ABS | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 103 | - | Active | Not Applicable | - | 36 | - | - | Beige | - | - | - | - | Straight | Shielded | 42mm | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | 1.27 mm | 180° | - | - | Assembly Hardware, Cable Clamp | - | Latch Lock | - | - | - | 39.8mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727040100 Molex | 200 | - | - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | FMK, FCT | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X11159X CONEC | In Stock | - | - | - | - | - | 50 | Zinc | - | - | - | - | - | Variable Entries | - | 1 | - | CONEC CORP | 165X11159X | 165X1 | Conec | 2 Entry | - | - | Bulk | - | Active | - | Active | 5.7 | Details | - | 1 (E) | - | - | - | * | - | - | - | EMI/RFI Shielded Backshell | 9 Position | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |