- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Entry Angle | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Number of Cable Entries | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Shell Sizes | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Diameter | Shell Plating | Hardware | Features | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 50 | - | Datasheet | 13 Weeks | - | - | 26 | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 453.59237g | Glass, PET, Polyester | - | Round | - | - | - | - | - | - | - | - | - | - | 1999 | 103 | - | Active | Not Applicable | - | - | 26 | 85°C | -20°C | Black | - | - | - | - | - | - | Straight | Unshielded | 39mm | - | - | - | - | 26 | Black | - | - | Round | - | Two Piece Backshell | 1.27 mm | 180° | - | - | Assembly Hardware, Strain Relief | Latch Lock | - | - | 37.2mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 971-025-010R011 NorComp Inc. | 146 |
| Datasheet | 14 Weeks | - | - | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | Round | - | - | - | - | - | - | - | - | - | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | - | - | 25 | - | - | Black | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Chromate | - | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 15.5mm | 53.7mm | 41.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 863093C15MLF Amphenol ICC (FCI) | 50 |
| Datasheet | 8 Weeks | - | Metal | - | Thermoplastic | Plastic, Metallized | Thermoplastic | - | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 15 | 125°C | -55°C | Silver | - | - | - | - | - | - | Straight | Shielded | 29.75mm | - | - | - | - | 15 | - | Thermoplastic | - | Round | - | Two Piece Backshell | 6 mm | 90° | - | - | Assembly Hardware, Strain Relief | - | - | - | 32.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DX30M-26-CV(10) Hirose Electric Co Ltd | 82 |
| Datasheet | 10 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Resin | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2005 | DX30M | yes | Active | Not Applicable | - | - | 26 | - | - | Beige | Male | - | - | - | - | - | - | Shielded | - | unknown | 500mA | 125V | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell and Cover | - | 180° | - | - | Strain Relief | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1731110065 Molex | 494 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | FMK, FCT | - | Active | 1 (Unlimited) | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 70 | - | Datasheet | 6 Weeks | - | Metal | - | Steel | Metal, Steel | Metal | 3.492661kg | Steel | - | Round | - | - | - | - | - | - | - | - | - | - | 1998 | 3357 | - | Active | Not Applicable | - | - | 37 | - | - | Silver | - | - | - | - | - | - | Straight | Shielded | 70.1mm | - | - | - | - | - | - | Nickel | - | Round | - | Two Piece Backshell | 12 mm | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | 68.1mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 971-037-040R011 NorComp Inc. | 95 |
| Datasheet | 14 Weeks | - | - | - | - | Metal, Zinc Alloy | - | - | - | - | Round | - | - | - | - | 120°C | -40°C | - | - | - | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | - | - | 37 | - | - | Black | - | - | NO | NO | NO | - | - | Shielded | - | - | - | - | UL | - | - | Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 15.5mm | 69.8mm | 41.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DX-50-CV1 Hirose Electric Co Ltd | 500 | - | Datasheet | 10 Weeks | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX30M-36-CV(10) Hirose Electric Co Ltd | 69 |
| Datasheet | 10 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Resin | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2005 | DX30M | yes | Active | Not Applicable | - | - | 36 | - | - | Beige | Male | - | - | - | - | - | - | Shielded | - | unknown | 500mA | 125V | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell and Cover | - | 180° | - | - | Strain Relief | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 974-015-010R011 NorComp Inc. | 128 |
| Datasheet | 14 Weeks | - | 015 | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 974 | yes | Active | Not Applicable | - | - | 15 | - | - | Black | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | 40° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 15.2mm | 40mm | 37mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 86 |
| Datasheet | 13 Weeks | - | - | - | - | Plastic | Polymer | 453.59237g | Metal | - | Round | - | - | - | - | - | - | - | - | - | - | 2001 | 103 | - | Active | Not Applicable | - | - | 14 | - | - | Black | - | - | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws M2.6 | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 977-025-020R121 NorComp Inc. | 14179 |
| Datasheet | 14 Weeks | - | - | - | - | Plastic, Metallized | - | - | ABS | - | Round | - | - | - | - | 85°C | -35°C | - | - | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | EAR99 | - | 25 | - | - | Silver | - | 8536.69.40.50 | NO | NO | NO | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 16.4mm | 55mm | 44.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 971-009-030R121 NorComp Inc. | 99 | - | Datasheet | 14 Weeks | - | 009 | - | - | Metal, Zinc Alloy | - | - | Zinc | - | Round | - | - | - | - | - | - | - | - | - | - | 2008 | 971, ARMOR | yes | Active | Not Applicable | - | - | 9 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11.8 mm | 45° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 15.5mm | 31mm | 38mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X03309AE CONEC | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Straight | - | 1 | - | 1 Entry | -40C to 125C | - | - | - | 1 (E) | 0.793664 oz | - | - | - | - | - | - | - | Two Piece Backshell | 9 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | Nickel | Slot Head Jackscrews | - | IP20 | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 973-037-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Plastic, Metallized | - | - | ABS | - | Round | - | - | - | - | - | - | - | - | - | - | 2005 | 973 | - | Active | Not Applicable | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11 mm | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 15.2mm | 70mm | 40mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 9670500424 HARTING | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | Top Entry | - | 10 | - | 1 Entry | - | - | - | Non-Compliant | 5 (D) | - | - | - | - | - | - | - | - | Two Piece Backshell | 50 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slot Head Jackscrews | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 500 |
| Datasheet | 14 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | ABS | 453.59237g | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2000 | 103 | - | Active | Not Applicable | - | - | 68 | - | - | Beige | - | - | - | - | - | - | Straight | Shielded | 42mm | - | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell and Cover | 1.27 mm | 180° | - | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | 60.1mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 300X10109X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 38.8mm | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | 015 | - | ABS | Plastic, Metallized | - | - | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | - | 15 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11.43 mm | 180° | - | - | Strain Relief | Mating Screws 4-40 | - | 48.8mm | 39.6mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DH-27-CT1B Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Cable | Metal | - | - | Metal Shell, Steel/Plastic Cover | PC | - | PC, Polycarbonate | - | Round | - | - | - | - | - | - | - | - | - | - | 2011 | DH | - | Active | Not Applicable | EAR99 | - | 27 | 85°C | -25°C | Black | - | 8536.69.40.30 | - | - | - | 1mm | Straight | Shielded | 11.7mm | unknown | - | - | - | - | - | - | - | - | 1 | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware | Latch Lock, Spring Lock | - | - | 31mm | 31.4mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - |