- Manufacturer
- Packaging
- Contact Type
- Part Status
- Contact Termination
- RoHS Status
- Type
- Contact Finish
- Contact Form
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Contact Materials | Contact Sizes | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Contact Gender | Empty Shell | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Contact Termination | Contact Form | Rated Current | Assembly Item Name | Wire Size (Min) | Used With | Design Use | Termination Finish | Features | Length | Contact Finish Thickness | Length - Termination | Termination Finish Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1655467 Phoenix Contact | 41 |
| - | 5 Weeks | - | - | - | - | Copper Alloy | - | - | - | - | - | - | Bulk | 2011 | VS | Active | 1 (Unlimited) | - | - | - | Male Pin, Power | Power | - | - | - | - | - | - | - | - | - | Male Pin, Right Angle | - | - | - | - | not_compliant | 40A | Gold | - | Male | - | - | - | - | - | Solder | Machined | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM537405001 ITT Cannon, LLC | In Stock | - | - | 19 Weeks | - | - | - | - | Copper Alloy | - | TEFLON | STRAIGHT | 150°C | -65°C | - | Bulk | 2000 | Combo D® | Active | Not Applicable | - | - | EAR99 | - | Coaxial | - | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Male Pin | - | - | - | - | - | - | Gold | UL | - | - | Coaxial Cable | - | - | - | Solder | Machined | 5A | CONTACT | - | - | SIGNAL | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1731120208 Molex | 231 | - | - | 10 Weeks | - | - | - | - | Brass | 20 | - | - | - | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | - | Gold | - | - | - | 26-28 AWG | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | 51.2μin 1.30μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 86563005064LF Amphenol ICC (FCI) | 1600 |
| - | 10 Weeks | Gold | Cable | - | - | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | 8656 | Active | 1 (Unlimited) | - | Crimp | - | Connector, Male Pin, Signal | Signal | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | 5A | Gold | - | Male | - | 20-24 AWG | - | 20 AWG | 24 AWG | Crimp | Stamped | - | - | - | - | - | Tin | Insulation Support | - | Flash | - | - | No | RoHS Compliant | Lead Free | ||
![]() 1731120200 Molex | 521 | - | Datasheet | 10 Weeks | - | - | - | - | Brass | 20 | - | - | - | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | - | Gold | - | - | - | 20-24 AWG | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731120190 Molex | 134 |
| - | 12 Weeks | - | - | - | - | Copper Alloy | - | - | - | - | - | - | Bulk | - | FME, FCT | Active | 1 (Unlimited) | - | - | - | - | Coaxial | - | - | - | - | - | - | - | - | - | Male Pin, Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Solder, PCB | Machined | - | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | 51.2μin 1.30μm Inner 8.00μin 0.203μm Outer | - | Non-RoHS Compliant | - | ||
![]() DM53745-112 ITT Cannon, LLC | 6513 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Combo D® | Active | - | - | - | - | Male Pin | Power | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Solder | Machined | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | ||
![]() 8638PPC4006LF Amphenol ICC (FCI) | 500 |
| Datasheet | 11 Weeks | Gold | Cable | - | - | Copper Alloy | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | 8638 | Active | 1 (Unlimited) | - | Crimp | - | Connector, Male Pin, Power | Power | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | 40A | Gold | - | Male | - | 8-10 AWG | - | 10 AWG | 8 AWG | Crimp | Machined | - | - | - | - | - | Tin | - | - | Flash | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1731120220 Molex | 6 |
| Datasheet | 10 Weeks | - | - | - | - | Copper Alloy | 20 | - | - | - | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | - | Gold | - | - | - | 26-28 AWG | - | - | - | Crimp | Machined | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 161A13429X Conec | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | - | Phosphor Bronze | - | - | - | - | - | - | Cut Tape (CT) | 2009 | - | Active | Not Applicable | 1 | - | EAR99 | Male Pin | Signal | 125°C | -55°C | - | - | 8536.90.40.00 | NO | NO | NO | - | Male Pin | - | - | - | Straight | - | 7.5A | Gold | - | Male | - | 24-28 AWG | - | 24 AWG | 28 AWG | Crimp | Stamped | - | CONTACT | - | - | - | - | Insulation Support | 14.7mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() DM53742-5002 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | COPPER ALLOY | - | - | TEFLON | STRAIGHT | 150°C | -65°C | - | Bulk | - | Combo D® | Active | - | - | - | EAR99 | Socket | Coaxial | - | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Female Socket | - | - | - | - | - | - | Gold | UL | - | - | Coaxial Cable | - | - | - | Solder | Machined | 5A | CONTACT | - | COMBO D SUBMINIATURE CONNECTOR | SIGNAL | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1731120034 Molex | 67 |
| Datasheet | 10 Weeks | - | - | - | - | Copper Alloy | - | - | - | - | - | - | Bulk | 2014 | FMP, FCT | Active | 1 (Unlimited) | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | - | Gold | - | - | - | 12-14 AWG | - | - | - | Crimp | Machined | - | - | - | - | - | Gold | - | - | 3.94μin 0.10μm | - | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
![]() DM53744-95 ITT Cannon, LLC | 49 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | Combo D® | Active | - | - | - | - | Socket | Power | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Solder | Machined | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731120138 Molex | 44 |
| Datasheet | 12 Weeks | - | - | - | - | German Silver | - | - | - | - | - | - | Bulk | - | FMG, FCT | Active | 1 (Unlimited) | - | - | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hose/Tubing | Machined | - | - | - | - | - | German Silver | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DM53740NCLF Amphenol ICC (FCI) | 29700 |
| Datasheet | 25 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | Crimp | - | Coaxial, Connector | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() L17DM537425002 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | - | Bronze | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | Connector, Signal | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Female | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09670094702 HARTING | 148 |
| Datasheet | 8 Weeks | - | - | PANEL | - | - | - | - | - | - | - | 1/E | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | - | - | - | FEMALE | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 132J15019X Conec | In Stock | - | Datasheet | 12 Weeks | - | Socket | - | - | Copper Alloy | - | - | - | - | - | - | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | ROHS COMPLIANT | - | NO | NO | NO | - | Female Socket | - | - | - | - | - | - | Gold | CSA; UL; VDE | Female | - | 20-24 AWG | - | 24 AWG | 20 AWG | Crimp | Machined | - | CONTACT | 28 AWG | - | - | - | - | - | 50.0μin 1.27μm | 0.165 inch | - | - | ROHS3 Compliant | - | ||
![]() 8638PPC2005LF Amphenol ICC (FCI) | 98000 |
| - | 14 Weeks | Gold | Cable | - | - | Copper Alloy | - | - | - | - | - | - | Cut Tape (CT) | 2010 | 8638 | Active | 1 (Unlimited) | - | Crimp | - | Connector, Male Pin, Power | Power | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | 20A | Gold | - | Male | - | 12-14 AWG | - | 14 AWG | 12 AWG | Crimp | Machined | - | - | - | - | - | Tin | - | - | Flash | - | - | No | RoHS Compliant | Lead Free | ||
![]() 1731120167 Molex | 6 |
| - | 12 Weeks | - | - | - | - | Copper Alloy | - | - | - | - | - | - | Bulk | - | FMX, FCT | Active | 1 (Unlimited) | - | - | - | - | Coaxial | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | - | Gold | - | - | - | RG-180 | - | - | - | Crimp and Solder | Machined | - | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | 51.2μin 1.30μm Inner 8.00μin 0.203μm Outer | - | Non-RoHS Compliant | - |