- Manufacturer
- Packaging
- Contact Type
- Part Status
- Contact Termination
- RoHS Status
- Type
- Contact Finish
- Contact Form
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Contact Materials | Contact Sizes | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Orientation | Shielding | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Contact Gender | Contact Resistance | Wire Gauge | Number of Circuits | Max Current Rating | Connector Support Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Contact Termination | Contact Form | Halogen Free | Military Connector Accessory Name | Termination Finish | Associated Mil-Specs | Features | Contact Finish Thickness | Termination Finish Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D*C-20-18S-10000 JAE Electronics | 23 |
| Datasheet | 14 Weeks | - | - | 18 | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1731120409 Molex | 69 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Bulk | - | FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | 20-24 AWG | - | - | - | - | - | - | Crimp | Stamped | - | - | - | - | Insulation Support | 31.5μin 0.80μm | - | - | - | ||
![]() 1731120211 Molex | 371 |
| - | 10 Weeks | - | - | - | - | Copper Alloy | 20 | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | Gold | - | - | - | 18-22 AWG | - | - | - | - | - | - | Crimp | Machined | - | - | - | - | - | 8.00μin 0.203μm | - | Non-RoHS Compliant | - | ||
![]() 1727040190 Molex | 25 |
| - | 10 Weeks | Gold | - | - | - | Copper Alloy | - | - | - | Bulk | - | FMP, FCT | Active | 1 (Unlimited) | - | Solder | - | Socket | Power | - | - | - | - | - | - | - | - | - | - | - | Female Socket, Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Solder, PCB | Machined | - | - | Tin | - | - | 31.5μin 0.80μm | 200.0μin 5.08μm | Non-RoHS Compliant | - | ||
![]() D*C-20-18P-PKG100 JAE Electronics | 1 |
| Datasheet | 14 Weeks | - | - | 18 | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0051251022 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | - | - | Phosphor Bronze | - | - | - | Tray | - | Low Force Helix (LFH) 70984, DMS59 | Obsolete | 1 (Unlimited) | - | - | EAR99 | Male Pin | Signal | - | - | - | - | Black | - | Male | - | - | - | - | Male Pin | 1.27mm | Vertical | - | - | - | Gold | - | - | - | 28-36 AWG | 40 | - | - | - | 36 AWG | 28 AWG | Solder | Stamped | - | - | - | - | Matrix Terminal Strip | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() 0709841099 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | Thermoplastic | Phosphor Bronze | - | - | 40V | Tray | - | Low Force Helix (LFH) 70984, DMS59 | Obsolete | 1 (Unlimited) | 14 | Solder | - | - | Signal | - | 14 | 80°C | -20°C | - | - | - | - | - | - | - | Male Pin | 1.27mm | Vertical | - | - | 1A | Gold | 14 | - | - | 28-36 AWG | 14 | - | - | 1 | - | - | Solder | Stamped | Low Halogen | - | Tin | - | Matrix Terminal Strip | Flash | 100.0μin 2.54μm | ROHS3 Compliant | - | ||
![]() L17-RR-D1-F-02-100 Amphenol ICC (Commercial Products) | 15225 |
| Datasheet | 6 Weeks | - | - | - | - | Phosphor Bronze | - | - | - | Bulk | - | L17RR | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | Gold | - | - | - | 20-24 AWG | - | - | - | - | - | - | Crimp | Stamped | - | - | - | - | Insulation Support | 15.0μin 0.38μm | - | RoHS Compliant | - | ||
![]() L17-RR-D2-F-01-100 Amphenol ICC (Commercial Products) | 124 |
| Datasheet | 6 Weeks | - | - | - | - | Phosphor Bronze | - | - | - | Bulk | 2007 | L17RR | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | Gold | - | - | - | 24-28 AWG | - | - | - | - | - | - | Crimp | Stamped | - | - | Gold | - | Insulation Support | 8.00μin 0.203μm | Flash | RoHS Compliant | - | ||
![]() L17-RR-D1-M-02-100 Amphenol ICC (Commercial Products) | 13 | - | Datasheet | 6 Weeks | - | - | - | - | Brass | - | - | - | Bulk | 2007 | L17RR | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | 20-24 AWG | - | - | - | - | - | - | Crimp | Stamped | - | - | Gold | - | Insulation Support | 15.0μin 0.38μm | 15.0μin 0.38μm | RoHS Compliant | - | ||
![]() L17DM53740 Amphenol ICC (Commercial Products) | 96000 |
| Datasheet | 6 Weeks | Gold | - | - | - | Bronze | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 500mA | - | - | Male | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L17DM53742 Amphenol ICC (Commercial Products) | 99000 |
| Datasheet | 6 Weeks | - | Socket | - | - | - | - | 155°C | - | - | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 500mA | - | - | Female | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0709841098 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | - | Thermoplastic | Phosphor Bronze | - | - | - | Tray | - | Low Force Helix (LFH) 70984, DMS59 | Obsolete | 1 (Unlimited) | - | Solder | - | Male Pin | Signal | - | - | 85°C | -20°C | - | 0 | - | - | - | - | - | Male Pin | 1.27mm | Vertical | - | - | - | Gold | - | - | - | 28-36 AWG | 14 | - | - | - | 36 AWG | 28 AWG | Solder | Stamped | - | - | Tin | - | Matrix Terminal Strip | Flash | 100.0μin 2.54μm | ROHS3 Compliant | - | ||
![]() 1731120205 Molex | 5737 |
| - | 10 Weeks | - | - | - | - | Brass | 20 | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | 18-22 AWG | - | - | - | - | - | - | Crimp | Machined | - | - | - | - | - | 51.2μin 1.30μm | - | Non-RoHS Compliant | - | ||
![]() DM130352-2 ITT Cannon, LLC | 3127 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Bulk | - | Combo D® | Active | - | - | - | - | Male Pin | Coaxial | 75Ohm | - | - | - | - | - | - | - | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | Coaxial Cable | - | - | - | - | - | - | Solder | Stamped | - | - | - | - | - | 30.0μin 0.76μm | - | Non-RoHS Compliant | - | ||
![]() 1731120215 Molex | 195 | - | - | 10 Weeks | - | - | - | - | Copper Alloy | 20 | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | Gold | - | - | - | 20-24 AWG | - | - | - | - | - | - | Crimp | Machined | - | - | - | - | - | 31.5μin 0.80μm | - | Non-RoHS Compliant | - | ||
![]() M39029/64-369 TE Connectivity Deutsch Connectors | 41 | - | - | 8 Weeks | - | - | - | - | Copper Alloy | 20 | - | - | Bulk | 2006 | Military, MIL-C-39029 | Active | 1 (Unlimited) | - | - | EAR99 | - | Signal | - | - | - | - | - | - | - | 8536.90.40.00 | YES | NO | NO | Male Pin | - | - | - | not_compliant | - | Gold | - | - | - | 20-24 AWG | - | - | - | - | - | - | Crimp | Machined | - | CONTACT | - | MIL-C-24308, MIL-C-39029 | - | 50.0μin 1.27μm | - | RoHS Compliant | - | ||
![]() 030-1953-030 Cinch Connectivity Solutions | 1753 | - | - | 10 Weeks | - | Hardware | - | - | - | - | - | - | Bulk | 2002 | D*U | Active | 1 (Unlimited) | - | - | - | Socket | Signal | - | - | - | - | - | - | - | - | - | - | - | Female Socket | - | - | - | - | - | Gold | - | Female | - | 20-24 AWG | - | - | - | - | 24 AWG | 20 AWG | Crimp | Machined | - | - | - | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() DCP-01-R Adam Tech | 11660 |
| - | 9 Weeks | - | - | - | - | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | DCP | Active | 1 (Unlimited) | - | - | EAR99 | - | Signal | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | Male Pin | - | - | - | - | - | Gold | - | - | - | 24-28 AWG | - | - | - | - | - | - | Crimp | Stamped | - | - | Nickel | - | Insulation Support | - | - | ROHS3 Compliant | - | ||
![]() 030-1952-030 Cinch Connectivity Solutions | 6717 | - | - | 12 Weeks | - | Cable | - | - | Copper Alloy | 20 | - | - | Bulk | 2002 | D*U | Active | Not Applicable | - | - | - | Connector, Male Pin, Signal | Signal | - | - | 125°C | -65°C | - | - | - | - | - | - | - | Male Pin | - | Straight | Unshielded | - | - | Gold | - | Male | 2.7mOhm | 20-24 AWG | - | 5A | - | - | 24 AWG | 20 AWG | Crimp | Machined | - | - | - | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - |