- Manufacturer
- Packaging
- Contact Type
- Part Status
- Contact Termination
- RoHS Status
- Type
- Contact Finish
- Contact Form
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Materials | Contact Sizes | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Resistance | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Contact Finish | Approval Agency | Wire Gauge | Contact Termination | Contact Form | Rated Current | Assembly Item Name | Wire Size (Max) | Cable Entry-Max | Cable Entry-Min | Termination Finish | Features | Contact Finish Thickness | Length - Termination | Termination Finish Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 403-30-15-119-400 Cinch Connectivity Solutions | 365249 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 414-30-14-227-400 Cinch Connectivity Solutions | 31786 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 131A15039A Conec | In Stock | - | - | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2013 | - | Active | - | - | - | Signal | - | - | - | - | - | Male Pin | Gold | - | 18 AWG | Crimp | Machined | - | - | - | - | - | - | IP20 | 8.00μin 0.203μm | - | - | ROHS3 Compliant | ||
![]() 1731120318 Molex | 383 |
| - | 10 Weeks | - | - | - | - | - | - | - | Bulk | - | FMP, FCT | Active | 1 (Unlimited) | - | - | Power | - | - | - | - | - | Female Socket | Gold | - | - | - | - | - | - | - | - | - | Silver | - | 31.5μin 0.80μm | - | 200.0μin 5.08μm | - | ||
![]() 1731120319 Molex | 3181 | - | - | 12 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | FCT | Active | 1 (Unlimited) | - | - | Signal | - | - | - | - | - | Female Socket | Gold | - | 20-24 AWG | Crimp | Stamped | - | - | - | - | - | - | Insulation Support | 31.5μin 0.80μm | - | - | RoHS Compliant | ||
![]() 1731120207 Molex | 644 |
| - | 10 Weeks | - | Brass | 20 | - | - | - | - | Bulk | - | FU/FL, FCT | Active | 1 (Unlimited) | - | - | Signal | - | - | - | - | - | Male Pin | Gold | - | 26-28 AWG | Crimp | Machined | - | - | - | - | - | - | - | 31.5μin 0.80μm | - | - | Non-RoHS Compliant | ||
![]() 1731120182 Molex | 19 |
| - | 12 Weeks | - | Copper Alloy | - | - | - | - | - | Bulk | 2011 | FMS, FCT | Active | 1 (Unlimited) | - | - | Coaxial | - | - | - | - | - | Male Pin, Right Angle | Gold | - | RG-174, 188, 316 | Crimp | Machined | - | - | - | - | - | - | - | 51.2μin 1.30μm Inner 31.5μin 0.80μm Outer | - | 51.2μin 1.30μm Inner 8.00μin 0.203μm Outer | Non-RoHS Compliant | ||
![]() 1731120147 Molex | 19 |
| - | 11 Weeks | - | Copper Alloy | - | - | - | - | - | Bulk | - | FMV, FCT | Active | 1 (Unlimited) | - | - | Voltage | - | - | - | - | - | Female Socket | Gold | - | - | Crimp | Machined | - | - | - | - | - | - | Insulator, PTFE | 51.2μin 1.30μm | - | 51.2μin 1.30μm | Non-RoHS Compliant | ||
![]() DM53744-99 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Combo D® | Active | - | - | Socket | Power | - | - | - | - | - | Female Socket | - | - | - | - | Machined | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D130363 ITT Cannon, LLC | 3341 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Coaxial | 50Ohm | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 23 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731121084 Molex | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731120630 Molex | 19 |
| - | 12 Weeks | - | Copper Alloy | - | - | - | - | - | Bulk | - | FMX, FCT | Active | Not Applicable | - | - | Coaxial | - | - | - | - | - | Female Socket | Gold | - | RG-174, 188, 316 | Crimp and Solder | Machined | - | - | - | - | - | Gold, Tin | - | 8.00μin 0.203μm Inner 8.00μin 0.203μm Outer | - | 8.00μin 0.203μm Inner 200.0μin 5.08μm Outer | ROHS3 Compliant | ||
![]() 09670003476580 HARTING | 23 |
| - | 29 Weeks | - | - | - | - | STRAIGHT | - | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | - | Signal | - | 8536.90.40.00 | NO | NO | NO | Female Socket | - | - | 18-22 AWG | Crimp | Machined | - | CONTACT | 18 AWG | 0.053 inch | 0.053 inch | - | - | - | 0.165 inch | - | ROHS3 Compliant | ||
Tiny WHSL | 23 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731120748 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731121747 Molex | 2509 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1731121734 Molex | 534 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1731121735 Molex | 725 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DM537447 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | COPPER ALLOY | - | - | TEFLON | STRAIGHT | 150°C | -65°C | Bulk | 2000 | Combo D® | Active | 1 (Unlimited) | EAR99 | - | Power | - | 8536.90.40.00 | NO | NO | NO | Female Socket | Gold | UL | 16 AWG | Solder Cup | Machined | 10A | CONTACT | - | - | - | - | - | - | - | - | RoHS Compliant |