- Manufacturer
- Packaging
- Contact Type
- Part Status
- Contact Termination
- RoHS Status
- Type
- Contact Finish
- Contact Form
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
D-Sub, D-Shaped Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Body material | Cable external diameter | Certificates | Conform to the norm | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connectors application | Electrical mounting | Gross weight | IP rating1 | Kind of connector | Locking system | Locking system1 | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Type of connector accessories | Wire cross-section | Current rating | Body plating | Rated voltage | IP rating | Panel thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C09131W0081002U AMPHENOL | 222 |
| - | silver plated | 8 | - | - | - | - | socket | 270° | C091D | - | shielded | - | - | soldering | 13.7g | IP67 | male | external thread | threaded joint | for panel mounting | rear side nut | - | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 100V | IP65 | max. 3.5mm | ||
![]() T3505001U AMPHENOL | 106 |
| - | silver plated | 8 | - | 4...6mm | RoHS compliant | - | plug | 270° | C091A | - | - | - | - | soldering | 27.3g | - | female | internal thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 100V | IP40 | - | ||
![]() C09131D0031002U AMPHENOL | 312 |
| - | silver plated | 3 | - | 4...6mm | RoHS compliant | IEC 61076-2-106 | plug | - | C091D | - | AISG | shielded | - | soldering | 39.71g | IP69K | female | internal thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09131T0031002U AMPHENOL | In Stock | - | - | silver plated | 3 | - | - | - | - | socket | - | C091D | - | shielded | - | - | soldering | 14.14g | IP67 | female | internal thread | threaded joint | flange (4 holes) | for panel mounting | - | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09131D0081002U AMPHENOL | 203 |
| - | silver plated | 8 | - | 4...6mm | RoHS compliant | IEC 61076-2-106 | plug | 270° | C091D | - | AISG | shielded | - | soldering | 40.32g | IP69K | female | internal thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 3A | - | 300V | IP65 | - | ||
![]() C09131N0071002U AMPHENOL | In Stock | - | - | silver plated | 7 | - | - | - | - | socket | 360° | C091D | - | shielded | - | - | soldering | 11.3g | IP67 | female | internal thread | threaded joint | for panel mounting | rear side nut | - | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 100V | IP65 | max. 5mm | ||
![]() C09131H0051002U AMPHENOL | 39 |
| - | silver plated | 5 | - | 4...6mm | - | IEC 61076-2-106 | plug | 240° | C091D | - | AISG | shielded | - | soldering | 37.4g | IP69K | male | external thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09131N0081002U AMPHENOL | 200 |
| - | silver plated | 8 | - | - | - | - | socket | 270° | C091D | - | shielded | - | - | soldering | 11.14g | IP67 | female | internal thread | threaded joint | for panel mounting | rear side nut | - | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 100V | IP65 | max. 5mm | ||
![]() C09100V0001202U AMPHENOL | In Stock | - | - | - | - | metal | - | - | - | - | - | C091A | C091D | - | - | - | - | 12.667g | - | - | external thread | threaded joint | - | - | - | - | protection cover | - | - | nickel | - | - | - | ||
![]() C09131H0081002U AMPHENOL | 103 |
| - | silver plated | 8 | - | 4...6mm | - | IEC 61076-2-106 | plug | 270° | C091D | - | AISG | shielded | - | soldering | 37.9g | IP69K | male | external thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 3A | - | 300V | IP65 | - | ||
![]() C09131D0041002U AMPHENOL | 59 |
| - | silver plated | 4 | - | 4...6mm | - | IEC 61076-2-106 | plug | - | C091D | - | AISG | shielded | - | soldering | 39.84g | IP69K | female | internal thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09131H0041002U AMPHENOL | 126 |
| - | silver plated | 4 | - | 4...6mm | - | IEC 61076-2-106 | plug | - | C091D | - | AISG | shielded | - | soldering | 37.07g | IP69K | male | external thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09131D0051002U AMPHENOL | 62 |
| - | silver plated | 5 | - | 4...6mm | - | IEC 61076-2-106 | plug | 240° | C091D | - | AISG | shielded | - | soldering | 40.18g | IP69K | female | internal thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09111N1050002U AMPHENOL | In Stock | - | - | - | 5 | metal | - | - | - | socket | 180° | C091D | - | shielded | w/o contacts | 1,5mm contacts | - | 13g | IP67 | female | internal thread | threaded joint | for panel mounting | rear side nut | - | M16 | - | - | - | - | 100V | IP65 | max. 5mm | ||
![]() C09100V0001302U AMPHENOL | 1820 |
| - | - | - | metal | - | - | - | - | - | C091A | C091D | - | - | - | - | 12.2g | - | - | external thread | threaded joint | - | - | - | - | protection cover | - | - | nickel | - | - | - | ||
![]() C09131D0061012U AMPHENOL | 314 |
| - | silver plated | 6 | - | 6...8mm | - | IEC 61076-2-106 | plug | - | C091D | - | AISG | shielded | - | soldering | 42.93g | IP69K | female | internal thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() C09131H0071002U AMPHENOL | 186 |
| - | silver plated | 7 | - | 4...6mm | - | IEC 61076-2-106 | plug | 360° | C091D | - | AISG | shielded | - | soldering | 37.6g | IP69K | male | external thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP65 | - | ||
![]() T3504001U AMPHENOL | 192 |
| - | silver plated | 8 | - | 4...6mm | RoHS compliant | - | plug | 270° | C091A | - | - | - | - | soldering | 26.4g | - | male | external thread | threaded joint | for cable | - | straight | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 100V | IP40 | - | ||
![]() T3507000U AMPHENOL | 7 |
| - | silver plated | 8 | - | - | RoHS compliant | - | socket | 270° | C091A | - | - | - | - | soldering | 11.86g | - | female | internal thread | threaded joint | for panel mounting | rear side nut | - | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 100V | IP40 | max. 5mm | ||
![]() T3302000U AMPHENOL | 29 |
| - | silver plated | 4 | - | - | RoHS compliant | - | socket | - | C091A | - | - | - | - | soldering | 12.7g | - | male | external thread | threaded joint | for panel mounting | rear side nut | - | M16 | - | 0.5mm<sup>2</sup> | 5A | - | 300V | IP40 | max. 3.5mm |