- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Number of Terminals | Shell Material, Finish | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part Life Cycle Code | Plug / Receptacle | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Operating Temperature | Series | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Wire Gauge | Note | Flange Feature | Body/Shell Style | Connector Style | Number of Ports | Mating Cycles | Shell Size, Connector Layout | Current Rating (Max) | Shell Plating | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD9S000E3S Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD9S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 9 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | - | - | ||
![]() CBC13W3S00GEX Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | CBC13W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC25W3M0S50T0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC25W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 25 (22 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | 1000 | 4 (DC, C) - 25W3 | - | - | - | - | ||
![]() CBC43W2M00GVL0 Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC43W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 43 (41 + 2 Coax or Power) | Blue | 3 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 1000 | 5 (DD, D) - 43W2 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC25W3M0S5000/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC25W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 25 (22 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, Combo | - | 1000 | 4 (DC, C) - 25W3 | - | - | - | - | ||
![]() RD9M00J00/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 9 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC17W2S00HE3X/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 17 (15 + 2 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 17W2 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD44S0S0T2X Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD44S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 44 | Blue | 3 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 1000 | 3 (DB, B) High Density | - | - | - | - | ||
![]() RD37M0S50V3Z Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD37M | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 37 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | ||
![]() DD104S00ANEX Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD104S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 104 | Blue | 5 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | 1000 | 6 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD9S00ANT2C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD9S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 9 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC13W3S00HEX/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD44S00GV3X/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD44S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 44 | Blue | 3 | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 1000 | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() DCMK8W8PA101 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM5W5SA101 ITT | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Straight | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | DBM-5W5S-A101 | - | Panel | 2 | -55C to 125C | - | Active | - | - | No | 5.78 | No | - | Crimp | - | - | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | RCP | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | 7.5(A) | - | 5(POS) | - | - | Black | - | 8-26(AWG) | - | - | - | - | - | - | - | 7.5(A) | - | - | - | ||
![]() DCM8W8SJA197 ITT | In Stock | - | - | - | Gold | - | - | - | 8 | - | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | 2 | -55C to 125C | - | - | SKT | - | No | - | - | - | Solder | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | 8Cavity(POS) | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | Tin | - | - | ||
![]() DEMAMY9SNMF0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM3W3PNMB77 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMAE-25S-F0 ITT | In Stock | - | - | - | - | CABLE AND PANEL | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBMAE-25S-F0 | - | - | - | - | - | Active | - | - | - | 5.78 | No | 3/B | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | COMPATIBLE CONTACTS: 031-1007-000; 031-1007-001; 031-1007-004 | - | NO | NO | NO | NO | - | NO | 25 | - | compliant | - | CHROMATE | - | - | FEMALE | - | YES | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | ||
![]() DCMA37PNMBF0 ITT | In Stock | - | - | - | - | CABLE AND PANEL | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DCMA37PNMBF0 | - | - | - | - | - | Active | - | - | - | 2.42 | No | 4/C | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | COMPATIBLE CONTACT: 330-5291-037 | - | NO | NO | NO | NO | - | NO | 37 | - | compliant | - | CHROMATE | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | - | - | - | PLUG | - | - | - | - | - | - | - | - |