- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Insulation Resistance | Note | Flange Feature | Body/Shell Style | Termination Type | Connector Style | Mating Cycles | Shell Size, Connector Layout | Contact Arrangement | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD25S0S5000 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD25S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | 1000 | 3 (DB, B) | - | - | - | ||
![]() DD15S0000S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD15S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 15 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | 1000 | 1 (DE, E) High Density | - | - | - | ||
![]() RD37S0S50V5C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD37S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 37 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | 1000 | 4 (DC, C) | - | - | - | ||
![]() DD62M0S0V5Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD62M | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Plug for Male Contacts | 62 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 4 (DC, C) High Density | - | - | - | ||
![]() DD26S00JT20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD26S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD9M00GVLX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD9M | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 9 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() RD37M0S50T2Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD37M | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 37 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1000 | 4 (DC, C) | - | - | - | ||
![]() RD9S000ES Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD9S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | 1000 | 1 (DE, E) | - | - | - | ||
![]() RD15S00WT2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD15S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1000 | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD44S0S0V3X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD44S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 44 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 3 (DB, B) High Density | - | - | - | ||
![]() DD26S00W0X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD26S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD15M000E2Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD15M | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | 1000 | 2 (DA, A) | - | - | - | ||
![]() RD50S00HES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD50S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 50 | Green | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | 1000 | 5 (DD, D) | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC7W2S00HTX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | CBC7W2 | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD44S0S5W0X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD44S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 44 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD62S0S50T2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD62S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 62 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1000 | 4 (DC, C) High Density | - | - | - | ||
![]() DD26S00WE2X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD26S | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DAMF3W3SN FCI | In Stock | - | - | 14 Weeks, 3 Days | BOARD | STEEL | - | LOCKING | - | - | 1.526 inch | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAMF3W3SN | - | STRAIGHT | ONE | 125 °C | -55 °C | - | Active | - | 5.55 | - | 2/A | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | compliant | CADMIUM | UL | COMMERCIAL | 0.494 inch | FEMALE | 94V-0 | YES | 0.238 inch | RND PIN-SKT | 5000000000 Ω | - | - | SOCKET | SOLDER | - | - | - | S0P3 | - | - | ||
![]() DBM5W5SN FCI | In Stock | - | - | 11 Weeks | BOARD | STEEL | - | LOCKING | - | - | 2.073 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DBM5W5SN | - | STRAIGHT | ONE | 125 °C | -55 °C | - | Active | - | 5.31 | No | 3/B | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 | - | compliant | CADMIUM | UL | COMMERCIAL | 0.494 inch | FEMALE | 94V-0 | YES | 0.238 inch | RND PIN-SKT | 5000000000 Ω | - | - | SOCKET | SOLDER | - | - | - | S0P5 | - | - | ||
![]() DAM3W3SN FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |