- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Weight | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | RoHS | Shrouded | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Ingress Protection | Depth | Number of Outputs | Number of Contacts | Contact Gender | Output Voltage | Housing Color | Note | Flange Feature | ELV | Max Voltage Rating (AC) | Connector Style | Output Current | Mating Cycles | Shell Size, Connector Layout | Features | Length | Shell Finish Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD50M00HE2S/AA Positronic | In Stock | - | - | Tin | Surface Mount | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD50M | Positronic | Box | Active | Compliant | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 50 | - | - | Green | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 1 | - | - | 5.5 V | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | 5 A | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() RD50M000E0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 50 | - | - | Green | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | - | - | - | ||
![]() CBC13W3S00GV3S Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CBC13W | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() RD15S00G00/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD15S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 15 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() RD37M00GVLZ/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD37M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 37 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() RD50S00ANT2C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 50 | - | - | Green | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBC25W3M00ANEZ Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | CBC25W | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 25 (22 + 3 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | 1000 | 4 (DC, C) - 25W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD62M0S500S/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD62M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Plug for Male Contacts | 62 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | ||
![]() RD9M00GV3C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD9M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 9 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() DD26M00HTZ Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD26M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Plug for Male Contacts | 26 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() RD37M00HE30/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD37M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 37 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() RD37S0S50V5S/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD37S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 37 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | - | - | ||
![]() DD26S00HT0 Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 26 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBC7W2S00HE2X/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | CBC7W2 | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 7W2 | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD104S0S50V5X Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD104S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | 1000 | 6 | - | - | - | - | - | - | ||
![]() DD104S0S50V50 Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | 142 g | Steel, Clear Chromate Plated Zinc | DD104S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | 1000 | 6 | - | - | - | - | - | - | ||
![]() RD50S000T2S Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 50 | - | - | Green | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | - | - | - | ||
![]() CBC7W2S00HE20/AA Positronic | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | Polyester, Glass Filled | Nylon | - | Steel, Clear Chromate Plated Zinc | CBC7W2 | Positronic | Box | Active | Compliant | No | -55°C ~ 125°C | Bulk | CBC | Crimp | Receptacle, Socket | 24 | 105 °C | -55 °C | Natural | 1 | Ramp | Signal and Coax or Power | 2.54 mm | Straight | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 12.95 mm | - | 24 | Female | - | White | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | Compliant | 250 V | D-Sub, Combo | - | 1000 | 2 (DA, A) - 7W2 | Backshell, Cable Clamp, Mounting Hardware | 61.47 mm | - | No | UL94 V-0 | Not Applicable | ||
![]() DD15M0F00X/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD15M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Plug for Male Contacts | 15 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | ||
![]() DD26S00HT2X Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD26S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 26 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - |