- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Contact Design | Terminal Length | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A16859X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | THREADED | 1.556 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16859X | - | STRAIGHT | 3 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 2/A | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | HIGH DENSITY & GND INDENT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.286 mm | compliant | TIN | UL | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | MALE | NO | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | PLUG | SOLDER | 1000VAC V | 1.9812 mm | - | STAGGERED | 3.2804 N | 3.1692 N | 0.078 inch | - | - | - | 0.197 inch | - | ||
![]() 163A16929X CONEC | In Stock | - | - | - | BOARD | STEEL | - | THREADED | 2.744 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16929X | 163A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THRD LOCK,HIGH DNTY,GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | - | 62 | 2.413 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | RECEPTACLE | SOLDER | 1000VAC V | 1.9812 mm | - | STAGGERED | 2.6966 N | 2.6966 N | 0.078 inch | - | - | - | 0.175 inch | - | ||
![]() 163A17139X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | THREADED | 2.65 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A17139X | - | STRAIGHT | 4 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH SPACER CLIP & GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | - | 78 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 4 | STAGGERED | - | 0.62 inch | MALE | - | 0.291 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | ||
![]() 163A17009X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 163A17009X | 163A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | CLIP,HIGH DENSITY,GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | - | 26 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | 0.291 inch | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1000VAC V | 1.9812 mm | - | STAGGERED | 3.2804 N | 3.1692 N | 0.078 inch | - | - | - | - | - | ||
![]() 164A17089X CONEC | In Stock | - | - | - | PANEL | STEEL | #4-40 | THREADED | 2.744 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 164A17089X | - | - | 3 | 125 °C | -55 °C | - | Active | 5.7 | - | - | - | 22 AWG | 22 AWG | e4 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | 62 | - | compliant | TIN | UL | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.278 inch | 3 A | RND PIN-SKT | 10 mΩ | - | - | RECEPTACLE | SOLDER LUG | 1000VDC V | - | GOLD OVER NICKEL | STAGGERED | - | - | - | BLACK | - | PREASSEM CONN | 0.195 inch | - | ||
![]() 163A16029X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 2.744 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A16029X | 163 | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | - | 74 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | 0.172 inch | - | ||
![]() 163A16139X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | THREADED | 2.103 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A16139X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.7 | Compliant | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | - | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | 0.172 inch | - | ||
![]() 163A16019X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 2.103 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A16019X | 163 | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | - | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | 0.172 inch | - | ||
![]() 164A17139X CONEC | In Stock | - | - | - | PANEL | STEEL | M3 | THREADED | 2.744 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 164A17139X | 16 | - | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | 22 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | compliant | TIN | UL | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.278 inch | 3 A | RND PIN-SKT | 10 mΩ | - | - | RECEPTACLE | SOLDER LUG | 1000VDC V | - | GOLD OVER NICKEL | STAGGERED | - | - | - | BLACK | - | PREASSEM CONN | 0.195 inch | - | ||
![]() 163A17099X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A17099X | 163A1 | STRAIGHT | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH SPACER CLIP & GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | - | 15 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | 0.291 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | ||
![]() 163A16889X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | THREADED | 2.65 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 163A16889X | 163A1 | STRAIGHT | 4 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | HIGH DENSITY & GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | - | 78 | 2.413 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 4 | STAGGERED | - | 0.62 inch | MALE | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.095 inch | RECEPTACLE | SOLDER | 1000VAC V | 2.0828 mm | - | STAGGERED | 2.5854 N | 2.641 N | 0.082 inch | - | - | - | 0.197 inch | - | ||
![]() 164A17899X CONEC | In Stock | - | - | - | BOARD | STEEL | M3 | LOCKING | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 164A17899X | 164 | RIGHT ANGLE | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | - | ROHS COMPLIANT, WITH SPACER | - | - | - | - | - | - | - | - | 26 | - | compliant | TIN | UL, CSA | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | 7.5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | PLUG | SOLDER | - | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | 0.13 inch | - | ||
![]() 163A16039X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A16039X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.7 | Compliant | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | - | 18 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.409 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | 0.172 inch | - | ||
![]() G17TH7800122CEU AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | Amphenol Commercial Products | - | - | 40 | Unfiltered | AMPHENOL CORP | - | G17TH7800122CEU | G17TH | - | - | - | - | - | Active | 5.69 | Details | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D-Sub Connectors | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | D-Sub High Density Connectors | ||
![]() 242A19650X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19650X | 242 | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | 15 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | 424VDC V | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | 0.128 inch | - | ||
![]() 242A19670X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 2.103 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19670X | 242 | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | 44 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | 424VDC V | 2.54 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | - | - | - | 0.128 inch | - | ||
![]() 242A28100X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 242A28100X | - | - | - | - | - | - | Active | 5.7 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A17930X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 2.744 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A17930X | 242 | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | 5.69 | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | - | YES | - | - | 37 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | 0.13 inch | - | ||
![]() 241A27880X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 241A27880X | 241A | - | - | - | - | - | Active | 5.68 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A20980X CONEC | In Stock | - | - | - | BOARD | STEEL | #4-40 | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A20980X | 242 | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | - | - | - | - | YES | - | - | 15 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | 0.13 inch | - |