- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L17EHD15S02 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | PANEL | STEEL | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD15S02 | L17EHD | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 2/A | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 15 | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD15S21 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD15S21 | L17EHD | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 2/A | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 15 | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD44P32 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD44P32 | L17EHD | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 3/B | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 44 | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A19480X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19480X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A19450X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19450X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A28150X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | BRACKET, METAL | THREADED INSERT | 1.544 inch | - | - | CONEC CORP | THERMOPLASTIC | 242A28150X | - | - | RIGHT ANGLE | ONE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.7 | - | Yes | 2/A | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | YES | - | NO | GENERAL PURPOSE | - | 26 | - | 2.286 mm | compliant | TIN OVER NICKEL | CSA, UL | - | - | 3 | STAGGERED | - | 0.488 inch | FEMALE | 94V-0 | NO | - | 5 A | RND PIN-SKT | - | - | - | - | 0.09 inch | - | SOLDER | 300VDC V | - | 2.54 mm | 50 Cycles | - | STAGGERED | - | - | - | - | - | BLACK | - | - | 0.128 inch | - | FLASH inch | - | ||
![]() 242A19430X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19430X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A17960X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17960X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | YES | - | - | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A19400X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19400X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A19790X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19790X | 242 | - | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | YES | - | - | - | - | 44 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | - | - | - | - | - | 0.128 inch | - | - | - | ||
![]() 241A16790X CONEC | In Stock | - | - | BOARD | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 241A16790X | 241A | Conec | STRAIGHT | - | 3 | 85 °C | -25 °C | Bulk | - | Active | Metal | Active | 5.68 | - | - | - | 100V | -25°C ~ 85°C | 241A | - | - | Solder | EAR99 | D SUBMINIATURE CONNECTOR | 26 | Black | 3 | H. DENSITY, THD SPACER & LOCK | 8536.69.40.30 | - | - | - | YES | Signal | - | - | 3A | 26 | IP20 | 2.286 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Board Side (4-40); Mating Side (4-40) | 0.09 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub, High Density | 1.9812 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | Machined | 2 (DA, A) High Density | - | - | Board Lock, Filter, Grounding Indents | 0.142 inch | Flash | - | UL94 V-0 | ||
![]() 242A19470X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19470X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A20990X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A20990X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | - | - | - | YES | - | - | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A20950X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A20950X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | SHORT METAL BRACKET | - | - | - | - | YES | - | - | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A19730X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19730X | 242 | - | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | YES | - | - | - | - | 15 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.128 inch | - | - | - | ||
![]() 242A19690X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19690X | 242 | - | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | YES | - | - | - | - | 15 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.128 inch | - | - | - | ||
![]() 242A19460X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A19460X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | YES | - | - | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | ||
![]() 242A18560X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18560X | 242 | - | STRAIGHT | - | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | H. DENSITY, THD SPACER & LOCK | - | - | - | - | YES | - | - | - | - | 44 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 1.9812 mm | - | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | 0.078 inch | - | - | - | - | - | 0.142 inch | - | - | - | ||
![]() 242A19700X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19700X | 242 | - | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | YES | - | - | - | - | 26 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.128 inch | - | - | - | ||
![]() 242A17900X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17900X | 242 | - | RIGHT ANGLE | - | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | YES | - | - | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - |