- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Product Type | Backset Spacing | Features | Terminal Length | Product Category | Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A17950X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A17950X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | - | ||
![]() 242A18600X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 2.103 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18600X | 242 | - | STRAIGHT | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | H. DENSITY, THD SPACER & LOCK | - | - | - | - | - | YES | - | - | - | - | 44 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | 0.078 inch | - | - | - | - | - | 0.142 inch | - | - | - | - | ||
![]() 242A18540X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18540X | 242 | - | STRAIGHT | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | H. DENSITY, THD SPACER & LOCK | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | - | - | - | - | - | 0.142 inch | - | - | - | - | ||
![]() 242A17940X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A17940X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | - | YES | - | - | - | - | 9 | - | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | - | ||
![]() 242A18550X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18550X | 242 | - | STRAIGHT | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | H. DENSITY, THD SPACER & LOCK | - | - | - | - | - | YES | - | - | - | - | 26 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | - | - | - | - | - | 0.142 inch | - | - | - | - | ||
![]() 242A19740X CONEC | In Stock | - | - | BOARD | STEEL | - | - | M3 | - | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19740X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | - | - | 26 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.128 inch | - | - | - | - | ||
![]() 2-338312-2 TE Connectivity | In Stock | - | - | BOARD | STEEL | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 2-338312-2 | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.84 | - | Yes | 4/C | - | - | - | - | Yes | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | AMPLIMITE | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | compliant | TIN | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A19770X CONEC | In Stock | - | - | BOARD | STEEL | - | - | M3 | - | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19770X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.128 inch | - | - | - | - | ||
![]() 242A19710X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 2.103 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19710X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | - | - | 44 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | - | - | - | - | - | 0.128 inch | - | - | - | - | ||
![]() 241A16780X CONEC | In Stock | - | - | BOARD | STEEL | Polyester, Glass Filled | - | #4-40 | Steel, Tin Plated | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 241A16780X | 241A | Conec | STRAIGHT | 3 | 85 °C | -25 °C | Bulk | - | Active | Metal | Active | 5.68 | - | - | - | 100V | -25°C ~ 85°C | 241A | - | - | Solder | EAR99 | D SUBMINIATURE CONNECTOR | 15 | Black | 3 | H. DENSITY, THD SPACER & LOCK | 8536.69.40.30 | - | - | - | - | YES | Signal | - | - | 3A | 15 | - | IP20 | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Board Side (4-40); Mating Side (4-40) | 0.09 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub, High Density | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | Machined | 1 (DE, E) High Density | - | - | Board Lock, Filter, Grounding Indents | 0.142 inch | - | - | Flash | UL94 V-0 | ||
![]() 242A19660X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19660X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | - | - | 26 | - | - | 2.286 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.543 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | - | 2.54 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.128 inch | - | - | - | - | ||
![]() 242A19410X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A19410X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | - | YES | - | - | - | - | 9 | - | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | - | ||
![]() 242A17910X CONEC | In Stock | - | - | BOARD | STEEL | - | - | #4-40 | - | THREADED | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A17910X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | - | YES | - | - | - | - | 15 | - | - | 2.7686 mm | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | - | - | ||
![]() 301A10889X CONEC | In Stock | - | - | BOARD | STEEL | - | 44 | #4-40 | - | THREADED | 2.103 inch | - | TIN | NOT SPECIFIED | - | - | CONEC CORP | POLYAMIDE | 301A10889X | - | - | RIGHT ANGLE | 3 | 150 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.7 | Compliant | Yes | 3/B | - | - | - | e3 | Yes | Solder | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 3 | LOCK,CLIP, H. DTY & GND INDENT | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 44 | Right Angle | - | 2.286 mm | 22.49 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | MALE | - | NO | 0.65 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.09 inch | PLUG | SOLDER | 1000VAC V | - | 1 | 2.54 mm | Tin (Sn) | STAGGERED | 3.336 N | 3.336 N | 0.1 inch | - | - | - | - | - | 0.13 inch | - | 53.42 mm | - | - | ||
![]() L17EHD26S21 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD26S21 | L17EHD | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 2/A | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 26 | - | - | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD15P31 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | BRASS | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD15P31 | L17EHD | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 2/A | - | - | - | e4 | Yes | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 15 | - | - | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD44S32 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD44S32 | L17EHD | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 3/B | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 44 | - | - | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD44S41 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD44S41 | L17EHD | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 3/B | - | - | - | e4 | Yes | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 44 | - | - | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD26P32 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BRASS | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD26P32 | L17EHD | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | - | Yes | 2/A | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 26 | - | - | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD26S42 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | Amphenol Commercial Products | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | 80 | Unfiltered | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD26S42 | L17EHD | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.69 | Details | Yes | 2/A | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | WATERPROOF | - | 26 | - | - | - | - | unknown | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | D-Sub High Density Connectors | - | - | - |