- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shape | Shell Material, Finish | Base Product Number | Contact Materials | Contact Sizes | Insulator Material | Mfr | Package | Product Status | Qualification | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Contact Style | Note | Flange Feature | Connector Style | Family | Mating Cycles | Contact Termination | Shell Size, Connector Layout | Insulator Color | Features | Body Style | Shell Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD26S0S50T2S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD26S | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | ||
![]() CBC21W1S00G0X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | CBC21W | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 21 (20 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | - | 3 (DB, B) - 21W1 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() CBC21WA4M0S50V3Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | CBC21W | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 21WA4 | - | - | - | - | - | ||
![]() CBC5W1S0000S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC5W1 | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | ||
![]() CBC21WA4M0S50V30 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC21W | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 21WA4 | - | - | - | - | - | ||
![]() RD25S00HES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD25S | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | - | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC13W6S00HES Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 13W6 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC25W3S0S500S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC25W | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 25W3 | - | - | - | - | - | ||
![]() RD15M00HT0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD15M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26M0S0V3Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD26M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | ||
![]() RD37M00ANEZ/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD37M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 37 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | - | 4 (DC, C) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC25W3M000E0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC25W | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Plug for Male Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 25W3 | - | - | - | - | - | ||
![]() RD15S0000X/AA Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | Free Hanging (In-Line) | Steel Stainless Steel | Diallyl Phthalate (DAP), Glass Filled | Rectangular | Steel, Tin Plated | RD15S | Copper Alloy | #20 | DAP | Positronic | Box | Active | UL #E49351 CSA #LR4219 MIL-DTL-24308 SAE AS39029 | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Removable | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | Standard Density | 1000 | Wire | 2 (DA, A) | Green | - | Free cable Panel mount | - | UL 94V-0 | ||
![]() RD9S00LVL0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD9S | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC13W3M000V50/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | - | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | ||
![]() RD15M00W0S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD15M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD15M00LVLS Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD15M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD15M00LVLC Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD15M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD15M00JT2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD15M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26M0S50V5Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD26M | - | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - |