- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shape | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | Wire/Cable Gauge | Number of Poles | Contact Pattern | Sealable | Contact Current Rating | Shell Size, Connector Layout | Insulator Color | Number of Power Positions | Hole Diameter | Contact Design | Features | Height | Length | Width | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAMX3W3SA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Panel | Panel Mount | SOD | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | - | Steel, Tin-Lead Plated | - | - | - | - | POLYESTER | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | Coax or Power | NO | - | - | - | - | - | - | - | TIN | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Socket | - | - | Contacts Not Included | Cable Side (M3) | - | - | SOLDER | - | - | D-Sub, Combo | - | - | - | - | - | - | 7.5A | 2 DA A - 3W3 | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 09692120072 HARTING | 262 |
| - | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel | - | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 7 (5 + 2 Coax or Power) | - | - | - | 2 | Male | - | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 7 | Straight | - | 16.7mm | 5A | TIN | ONE | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | 5A | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | - | - | Grounding Indents | - | 39.1mm | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSS5XPXXG04X Conec | 91 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DN50-20P Hirose Electric Co Ltd | In Stock | - | - | 8 Weeks | - | Gold, Nickel | Panel | - | - | ALUMINUM ALLOY | - | - | PBT | - | Straight | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | e4 | yes | Active | Not Applicable | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 85°C | -55°C | - | 2 | - | COMPATIBLE CONTACTS: DN50-2628PC1, DN50-2628PC2 | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | - | - | - | - | SILVER | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | 3A | RND PIN-SKT | - | 5000000000Ohm | - | - | PLUG | - | CRIMP | - | 1400VAC V | - | - | - | - | 20 | RECTANGULAR | - | - | - | BLACK | - | - | - | - | 9mm | 35.36mm | 15.3mm | - | - | - | RoHS Compliant | - | - | ||
![]() 204503-5 TE Connectivity Aerospace, Defense and Marine | 20 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | Bulk | 2015 | AMPLIMITE 90 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 26 | - | - | - | 3 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | - | - | 5A | - | - | UL, CSA | COMMERCIAL | 1.541 inch | - | - | 0.494 inch | - | - | NO | 0.405 inch | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | No | - | 2 DA A High Density | - | - | - | PREASSEM CONN | - | - | - | - | 400μin 10.16μm | - | - | RoHS Compliant | - | - | ||
![]() 180-044-273L000 NorComp Inc. | 77 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | - | Steel, Nickel Plated | - | - | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | Not Applicable | - | Crimp | EAR99 | Receptacle for Female Contacts | 44 | - | - | - | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | 12.6mm | 53mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 09670375601 HARTING | 112 |
| - | 4 Weeks | - | Gold | Panel | Panel Mount | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper | - | -55°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | 37 | Crimp | - | Plug for Male Contacts | - | - | - | - | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | 17.8mm | - | TIN | - | UL | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | Tin | - | D-Sub | 1 | - | - | - | - | - | - | 4 DC C | - | - | - | STRIP OR LOOSE | Grounding Indents | 12.5mm | 69.3mm | 12.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 206801-1 TE Connectivity Aerospace, Defense and Marine | 2353 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyester | Brass | - | - | - | Brass, Gold Plated | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | yes | Active | - | - | - | - | Receptacle for Female Contacts | 25 | 125°C | -55°C | Blue | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 25 | Straight | - | 16.69mm | 7.5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | SOCKET | Compliant | - | - | - | D-Sub | - | - | 20 AWG | - | - | No | - | 3 DB B | - | - | 3.9116 mm | - | - | - | 53.04mm | - | 50μin 1.27μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 206799-1 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Brass | - | Polyester | - | - | - | - | Brass, Gold Plated | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 15 | 125°C | -55°C | Blue | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 15 | Straight | - | 16.46mm | 7.5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | D-Sub | - | - | 20 AWG | - | - | No | - | 2 DA A | - | - | 3.9116 mm | PREASSEM CONN | - | - | 39.14mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1-2157481-3 TE Connectivity Aerospace, Defense and Marine | 68 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | Steel | - | - | Steel, Cadmium Plated | - | Signal | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 25 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 7.5A | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | Yes | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 206804-2 TE Connectivity Aerospace, Defense and Marine | 188 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | Brass | Metal | - | - | Brass, Gold Plated | - | - | - | Copper | - | - | Bulk | 2009 | AMPLIMITE 109 | - | - | Active | Not Applicable | - | - | - | Plug for Male Contacts | 50 | 125°C | -55°C | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 50 | Straight | - | 16.76mm | 7.5A | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | D-Sub | - | - | - | - | - | No | - | 5 DD D | - | - | 3.048 mm | - | - | - | 67.31mm | - | 50μin 1.27μm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 09692100033 HARTING | 200 |
| - | 4 Weeks | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polyester, Glass Filled | Polyester | Metal, Steel | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | - | 1 | Male | - | - | 750V | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 6.86mm | - | Straight | - | 12.4mm | 5A | - | - | - | - | - | 3 | - | - | - | 94V-0 | NO | - | 750V | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | Tin | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | Grounding Indents | - | 39.1mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 180-078-173L000 NorComp Inc. | 55 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | - | - | Steel, Nickel Plated | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 180 | - | yes | Active | Not Applicable | - | Crimp | - | Plug for Male Contacts | 78 | - | - | - | 4 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | Grounding Indents | 15.4mm | 67mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1-2221760-2 TE Connectivity Aerospace, Defense and Marine | 53 | - | - | 30 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | Steel | - | - | Steel, Cadmium Plated | - | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 90 | - | no | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 26 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 206803-1 TE Connectivity Aerospace, Defense and Marine | 2267 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester | - | - | - | HOLE .138-.163 | Brass, Gold Plated | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 37 | - | - | Blue | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | - | UL, CSA | COMMERCIAL | - | - | - | 0.494 inch | - | 94V-0 | NO | 0.414 inch | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | D-Sub | - | - | - | - | - | - | - | 4 DC C | - | - | - | PREASSEM CONN | - | - | - | - | 50μin 1.27μm | - | - | RoHS Compliant | - | - | ||
![]() 180-078-273L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | - | - | Steel, Nickel Plated | - | - | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2005 | 180 | e4 | yes | Active | Not Applicable | - | Crimp | EAR99 | Receptacle for Female Contacts | 78 | - | - | - | 4 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | 15.4mm | 67mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DA3W3SA00LF Amphenol ICC (FCI) | 28500 |
| - | 8 Weeks | - | Gold, Tin | Free Hanging | Free Hanging (In-Line) | - | Steel | Steel | Thermoplastic | - | Metal, Steel | - | - | Steel, Tin Plated | - | - | - | Brass | Thermoplastic | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | - | Through Hole | - | Receptacle for Female Contacts | 3 (Power) | 125°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | Power | - | - | - | - | Straight | - | - | 5A | - | - | - | - | - | 3 | - | - | - | - | - | - | 500V | - | - | 7.3mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | Nickel | - | - | - | - | - | 2 DA A - 3W3 | - | 3 | - | - | - | - | 38.76mm | 12.55mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 164X11949X Conec | 17 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | - | Steel, Tin Plated | - | - | AU ON NI | COPPER ALLOY | - | -55°C~125°C | Tray | 2001 | 164X | - | yes | Active | Not Applicable | - | Crimp | - | Receptacle for Female Contacts | 15 | - | - | Black | 3 | Female | - | - | - | - | - | - | NO | Signal | NO | - | - | 15 | Straight | IP20 | - | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | 3A | - | 10mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | 22 AWG | - | - | - | - | 1 DE E High Density | - | - | - | - | - | - | 31.19mm | 12.9mm | 320μin 8.13μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 180-062-273L000 NorComp Inc. | 85 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | - | - | Steel, Nickel Plated | - | - | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2005 | 180 | e4 | yes | Active | Not Applicable | - | Crimp | EAR99 | Receptacle for Female Contacts | 62 | - | - | - | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | 15.4mm | 69.4mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 170-037-273L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Chromate | - | Polybutylene Terephthalate (PBT) | - | Steel | - | - | Steel, Nickel Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~125°C | Tray | 2008 | 170 | - | - | Active | Not Applicable | - | Through Hole | EAR99 | Receptacle for Female Contacts | 37 | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | 5A | - | - | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | 12.6mm | 69.4mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |