- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Durability | Contact Finish Termination | Contact Pattern | Sealable | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulation | Hole Diameter | Contact Design | Contact Arrangement | Test Voltage | Features | Height | Length | Width | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670095602 HARTING | 67 |
| Datasheet | 8 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | Steel | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 180-026-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | GOLD OVER NICKEL | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | - | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 26 | - | - | - | 3 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | - | - | - | TIN | - | - | - | - | - | - | - | 94V-0 | - | YES | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | CRIMP | - | - | - | D-Sub, High Density | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 2 DA A High Density | - | - | - | - | - | Shielded | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8656V09SLTLF Amphenol ICC (FCI) | 315 |
| - | 12 Weeks | - | - | - | Panel Mount | - | - | Thermoplastic | Steel | - | - | Steel, Tin/Zinc Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 8656 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 2.74mm | - | Straight | - | 17.44mm | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | 1kV | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 200 | 1 DE E | - | - | - | - | - | - | - | 30.43mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DAML3W3SN Amphenol ICC (FCI) | 250 |
| Datasheet | 18 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | Steel | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | -55°C~125°C | Tray | - | DMW HE507 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 3 (Power) | 125°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | Power | - | - | 6.86mm | - | Straight | - | 12.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (M3) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | 38.76mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 204535-1 TE Connectivity | 29 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | CABLE AND PANEL | - | - | - | Steel | - | HOLE .087-.098 | - | LOCKING | Signal | - | - | - | 6 | - | - | 2008 | - | - | - | Active | - | - | EAR99 | Pin, Plug | - | - | - | - | 5 | Male | STANDARD: MIL-DTL-24308 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | Straight | - | 16.36mm | 5A | - | - | - | COMMERCIAL | 104 | MULTIPLE MATING PARTS AVAILABLE | 0.668 inch | - | - | Blue | YES | - | - | - | Crimp | - | - | - | - | - | Non-Compliant | - | - | - | Cadmium | - | - | - | - | - | - | - | STAGGERED | No | - | - | - | - | - | 2.3114 mm | PREASSEM CONN | - | - | - | - | 69.32mm | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 208810-2 TE Connectivity Aerospace, Defense and Marine | 53 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | GLASS FILLED POLYESTER | - | - | Bulk | 2015 | AMPLIMITE 109 | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | - | - | Black | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | - | - | - | 7.5A | - | - | UL, CSA | COMMERCIAL | 13 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | 0.414 inch | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | CRIMP | - | Copper, Tin | - | D-Sub, Combo | - | - | - | - | - | - | No | - | - | - | 3 DB B - 13C3 13W3 | - | 3.048 mm | - | S10C3 | - | Grounding Indents | - | - | - | 20μin 0.51μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 180-015-172L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug for Male Contacts | 15 | - | - | - | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 1 DE E High Density | Insulated | - | - | - | - | Shielded | 12.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 211635-4 TE Connectivity Aerospace, Defense and Marine | 2434 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester | Brass | - | - | Brass, Gold Plated | - | - | - | - | - | - | - | Bulk | 2009 | AMPLIMITE 109 | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 25 | - | - | Blue | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | - | - | 7.5A | - | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | - | NO | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | Gold | - | D-Sub | - | - | - | - | - | - | No | - | - | - | 3 DB B | - | 3.048 mm | PREASSEM CONN | - | - | - | - | 53.42mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 164X11779X Conec | 75 |
| Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Tray | 2009 | 164X | - | yes | Active | Not Applicable | Crimp | EAR99 | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | 15 | Straight | IP20 | - | - | - | - | UL | COMMERCIAL | - | - | 0.509 inch | - | - | - | - | - | - | 7.5A | - | 10mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | PREASSEM CONN | - | - | - | - | 39.52mm | 12.9mm | 320μin 8.13μm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 206066-2 TE Connectivity Aerospace, Defense and Marine | 2094 |
| - | 27 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | - | - | Brass, Gold Plated | - | - | - | Brass | DIALLYL PHTHALATE/POLYPHENYLENE SULFIDE | - | - | Bulk | 1997 | AMPLIMITE 90 | - | - | Active | - | - | - | Plug for Male Contacts | 104 | - | - | - | 5 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | - | 16.76mm | 5A | - | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | Gold | - | D-Sub, High Density | - | - | - | - | - | - | No | - | - | - | 6 | - | 3.9116 mm | PREASSEM CONN | - | - | - | - | 69.7mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 163X10059X Conec | 27 |
| Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | Steel, Tin Plated | - | - | - | - | - | - | -55°C~125°C | Tray | 2008 | 163X | - | - | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 50 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | 50 | Straight | IP20 | - | - | - | - | UL | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | Tin | - | D-Sub | 28 AWG | 20 AWG | - | - | - | - | - | - | - | - | 5 DD D | - | - | PREASSEM CONN | - | - | Grounding Indents | - | 67.31mm | 12.9mm | 315μin 8.00μm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 206805-2 TE Connectivity Aerospace, Defense and Marine | 25 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging | Free Hanging (In-Line) | Metal | Brass | Polyester | Brass | Metal | - | Brass, Gold Plated | - | Signal | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 50 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 2.7mm | - | Straight | - | 16.68mm | 7.5A | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | Gold | - | D-Sub | - | - | - | - | - | - | No | - | - | - | 5 DD D | - | 3.048 mm | - | - | - | - | - | 66.92mm | - | 50μin 1.27μm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 09691000522 HARTING | 103 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09694100088 HARTING | 132 | - | - | 4 Weeks | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel | Metal | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | - | 1 | Male | - | - | 750V | NO | YES | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | - | 12.4mm | 5A | TIN | - | UL | COMMERCIAL | 8 | - | 0.492 inch | - | 94V-0 | - | NO | - | 750V | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | - | - | - | - | D-Sub, Combo | - | - | Tin | 500 Cycles | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | PREASSEM CONN | - | - | Grounding Indents | - | 69.3mm | 12.5mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 3008W8SXX99A10X Conec | 22 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -55°C~125°C | Tray | 2006 | - | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Green | 1 | Female | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | IP20 | - | - | - | ONE | UL | - | 8 | - | 0.509 inch | - | - | - | YES | - | - | 7.5A | - | - | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | SOCKET | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | 69.7mm | 12.9mm | 320μin 8.13μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09695020364 HARTING | 26 |
| - | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | - | - | - | 3 | Receptacle | STANDARD: DIN 41652T1 | - | - | NO | YES | NO | NO | Signal and Coax or Power | NO | GENERAL PURPOSE | - | 36 | Straight | - | 17.9mm | 5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | CRIMP | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | - | - | 66.9mm | 15.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DBMMP5W5P ITT Cannon, LLC | In Stock | - | Datasheet | 5 Weeks | - | - | Panel | Panel Mount | SOD | - | - | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | - | 1 | Male | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 180-044-172L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 44 | - | - | - | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | Shielded | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09562005601 HARTING | 100 |
| Datasheet | 10 Weeks | - | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Metal | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~105°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | Crimp | - | Plug for Male Contacts | 26 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.29mm | 26 | Straight | - | 15.91mm | 2A | - | - | UL | COMMERCIAL | - | - | 0.492 inch | Male | 94V-0 | - | YES | - | - | 2A | - | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | - | 2A | Tin | - | D-Sub, High Density | 26 AWG | 24 AWG | - | - | - | - | - | - | 0.078 inch | - | 2 DA A High Density | - | - | - | - | 1kV | Grounding Indents | 12.55mm | 39.5mm | 12.93mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 180-078-272L010 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | GOLD OVER NICKEL | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | - | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 78 | - | - | - | 4 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | CRIMP | - | - | - | D-Sub, High Density | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | Shielded | - | - | - | - | - | - | ROHS3 Compliant | - | - |