- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Weight | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Voltage - Rated AC | Reliability | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Sealable | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Insulation | Hole Diameter | Contact Design | Wire Size (Min) | Features | Height | Length | Width | Shell Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2729 |
| Datasheet | 14 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Aluminum Alloy, Gold Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | MDMA | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 31 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | Dust Cap | - | - | - | 28μin 0.70μm | - | ROHS3 Compliant | - | - | - | ||
![]() DCL8W8SA00LF Amphenol ICC (FCI) | 300 |
| - | 18 Weeks | - | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 8 (Power) | 125°C | -55°C | - | 1 | - | - | - | - | - | - | - | Power | - | - | - | Straight | - | 11.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (M3) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | 68.94mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1757510-2 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polyester | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C | - | - | Bulk | 2012 | AMPLIMITE 109 | - | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | Plug for Male Contacts | 15 | - | - | - | 2 | Male | - | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | Straight | - | - | - | 7.5A | - | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Copper, Tin | - | D-Sub | - | - | - | - | - | No | - | 2 DA A | - | - | 3.048 mm | PREASSEM CONN | - | Grounding Indents | - | 39.52mm | - | 20μin 0.51μm | - | RoHS Compliant | - | - | - | ||
![]() 445705-3 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | Brass | - | - | - | Brass, Gold Plated | - | Power | - | - | - | - | - | - | Bulk | 2009 | AMPLIMITE 109 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Blue | 1 | Female | - | - | NO | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | Straight | - | - | - | 32A | - | - | - | COMMERCIAL | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.289 inch | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | CRIMP | Gold | - | D-Sub, Combo | - | - | - | - | - | No | - | 2 DA A - 3W3 | - | - | 3.9116 mm | PREASSEM CONN | - | - | - | 39.11mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 180-062-172L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | - | - | - | - | Steel, Tin Plated | - | - | - | Brass | Thermoplastic | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Plug for Male Contacts | 62 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | Shielded | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1731130099 Molex | 177 |
| Datasheet | 12 Weeks | - | - | - | Panel Mount | - | - | - | Thermoplastic | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FL, FCT | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 26 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | IP20 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 2 DA A High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 447720-1 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging, Panel | - | 100 | - | Steel | Glass | Polyester | - | - | - | - | - | - | - | - | - | - | 4/C | - | Bulk | - | - | - | - | - | - | - | - | EAR99 | Receptacle, Socket | - | - | - | Blue | 1 | Female | AMPLIMITE | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | Straight | - | - | - | 7.5A | - | UL, CSA | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | Power | - | - | - | - | Non-Compliant | CRIMP | Cadmium | - | - | - | - | - | - | - | No | - | - | - | - | 3.048 mm | PREASSEM CONN | - | - | - | 69.32mm | - | - | - | RoHS Compliant | - | Contains Lead | - | ||
![]() 180-015-172L030 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 15 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 1 DE E High Density | - | - | - | - | - | Shielded | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 180-062-273L010 NorComp Inc. | 97 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Steel, Nickel Plated | - | - | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | - | - | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | Not Applicable | - | Crimp | - | Receptacle for Female Contacts | 62 | - | - | - | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 62 | - | - | - | - | 2A | - | - | 500V | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | - | 12.6mm | 69.4mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1-2221860-2 TE Connectivity Aerospace, Defense and Marine | 2847 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Steel | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 90 | - | no | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | Yes | - | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() 448816-5 TE Connectivity Aerospace, Defense and Marine | 2670 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | Polyester | - | - | - | - | Brass Alloy, Gold Plated | - | - | - | - | - | - | - | -50°C~125°C | Bulk | 2008 | AMPLIMITE 109 | - | yes | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 50 | - | - | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 50 | Straight | - | 20.25mm | - | 7.5A | - | - | - | COMMERCIAL | - | - | 0.605 inch | - | NO | - | - | Crimp | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | D-Sub | 1 | - | - | 20 AWG | - | No | - | 5 DD D | - | - | 3.175 mm | PREASSEM CONN | 24 AWG | Non-Magnetic | - | 67.31mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() DSS1XSXXG04X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | -55°C | - | - | Bulk | 2006 | - | - | - | Active | Not Applicable | - | Through Hole | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 9 | - | IP67 - Dust Tight, Waterproof | - | - | - | - | UL | - | COMMERCIAL | - | - | - | - | - | 0.453 inch | 7.5A | - | 10mOhm | Contacts Not Included | Cable Side (4-40) | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | 315μin 8.00μm | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 211674-4 TE Connectivity Aerospace, Defense and Marine | 2458 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Brass | - | - | - | Brass, Gold Plated | - | - | - | - | - | - | - | - | Bulk | 2010 | AMPLIMITE 90 | - | - | Active | - | - | - | EAR99 | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 26 | Straight | - | - | - | 5A | - | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.405 inch | - | Crimp | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Gold | - | D-Sub, High Density | - | - | - | - | - | No | - | 2 DA A High Density | - | - | 3.048 mm | PREASSEM CONN | - | - | - | 39.14mm | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() 1688201 Phoenix Contact | 23082035 |
| Datasheet | 5 Weeks | - | Gold | Panel | Panel Mount | - | 3 | - | Polybutylene Terephthalate (PBT), Polyester | - | 5.610002g | - | - | Steel, Yellow Chromate Plated | - | - | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | - | Through Hole | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | - | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 3 | - | - | - | unknown | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 500 | 2 DA A - 3W3 | - | Non-Insulated | - | - | - | Grounding Indents | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() DSS1XPXXG04X Conec | 88 |
| Datasheet | 12 Weeks | - | - | - | CABLE | - | - | - | - | Steel | - | - | #4-40 | - | - | - | AU ON NI | COPPER ALLOY | - | -55°C | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 9 | Straight | - | - | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | - | - | 0.509 inch | - | - | 0.457 inch | 7.5A | RND PIN-SKT | 10mOhm | - | - | PLUG | - | - | - | 1000VDC V | - | - | 28 AWG | 20 AWG | - | STAGGERED | - | - | - | BLACK | - | - | - | - | - | - | 31.19mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DSS5XSXXG04X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DDMAE78SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 78 | - | - | - | 4 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 200 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() DDMAM78SA101F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 78 | - | - | - | 4 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 500 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() DDU50PK87F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Steel | - | - | - | - | NON-THREADED | - | GOLD OVER NICKEL | COPPER ALLOY | - | -55°C | 5/D | - | - | 2000 | - | e4 | - | Active | Not Applicable | 50 | Crimp | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | Straight | - | - | - | - | TIN | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | 94V-0 | YES | 0.375 inch | 5A | RND PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | - | 1 | - | - | - | STAGGERED | - | - | - | BLACK | - | - | MACH OR STAMPED | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09693020172 HARTING | 90 | - | - | 7 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel | - | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | - | - | - | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | 17 | Straight | - | 16.9mm | - | 5A | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | - | 53mm | 12.5mm | - | - | ROHS3 Compliant | - | - | - |