- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Weight | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | ELV | Termination Type | Plating | Connector Style | Sealable | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Hole Diameter | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Plating Thickness | Shell Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 212534-5 TE Connectivity Aerospace, Defense and Marine | 11 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Tin | Free Hanging, Panel | Free Hanging (In-Line) | Steel | Polyester | - | - | - | - | Steel, Tin Plated | - | - | - | Copper | - | - | - | - | -50°C~125°C | Bulk | 2010 | AMPLIMITE 109 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | Straight | 16.69mm | 7.5A | TIN | - | UL, CSA | COMMERCIAL | - | 21 | - | 0.494 inch | - | NO | - | - | Power | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | D-Sub, Combo | No | - | 4 DC C - 21C4 | - | 3.048 mm | PREASSEM CONN | - | - | - | - | 57.71mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 212510-1 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel | - | - | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | - | Solder | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | Blue | 2 | Female | - | - | - | - | - | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | Straight | 14.78mm | 7.5A | - | ONE | - | - | - | 17 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | YES | - | - | Power | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | D-Sub, Combo | No | - | 3 DB B - 17W2 | - | 3.048 mm | - | - | - | - | - | 53.03mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 445005-1 TE Connectivity Aerospace, Defense and Marine | 616 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | Steel | Polyester | - | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | -55°C | - | - | Bulk | 2008 | AMPLIMITE 109 | - | - | Active | - | - | - | Plug for Male Contacts | 9 | Blue | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 9 | Straight | 17.7mm | 7.5A | CADMIUM PLATE | - | - | COMMERCIAL | - | - | - | - | - | NO | - | - | Crimp | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium, Chromate, Copper, Gold | D-Sub | No | - | 1 DE E | - | 3.048 mm | - | - | - | - | - | 31.08mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 40-9809M Cinch Connectivity Solutions AIM-Cambridge | 358 | - | - | 11 Weeks | - | Gold | Cable, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | Tray | 2010 | 98 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | Straight | 12.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | 1 DE E | - | - | - | - | - | Grounding Indents | - | 30.8mm | 17.95mm | - | - | - | RoHS Compliant | - | - | ||
![]() 170-025-273L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Steel, Nickel Plated | - | - | GOLD | NOT SPECIFIED | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | e4 | - | Active | - | Crimp | EAR99 | Receptacle for Female Contacts | 25 | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 25 | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | D-Sub | - | - | 3 DB B | - | - | - | - | - | - | 12.6mm | 53mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09691200022 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09693300055 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09693200055 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09692200633 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09694009057 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09692500033 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09691300022 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09693500055 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09692300633 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1218749-5 TE Connectivity Aerospace, Defense and Marine | 11 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | CABLE AND PANEL | - | - | Steel | - | - | #4-40 | - | LOCKING | Signal | - | - | - | 125°C | -55°C | 5/D | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | Female | AMPLIMITE, COMPATIBLE CONTACT: M39029/63-368 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | 7.5A | - | - | - | COMMERCIAL | 2.65 inch | 50 | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | NO | 0.424 inch | - | RND PIN-SKT | - | - | - | - | Compliant | - | Zinc | - | No | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 205165-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYESTER | - | - | - | -50°C~125°C | Bulk | 2015 | AMPLIMITE 109 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 25 | - | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 25 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | 400μin 10.16μm | - | RoHS Compliant | - | - | ||
![]() DEMA9PNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | Brass, Yellow Chromate Plated Cadmium | - | - | NOT SPECIFIED | NOT SPECIFIED | DIALLYL PHTHALATE | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | - | Plug for Male Contacts | 9 | - | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | - | 9 | - | - | - | - | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | 0.345 inch | 5A | - | 8mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | D-Sub | - | 200 | 1 DE E | WHITE | - | MACH OR LOOSE | 30 AWG | 18 AWG | - | - | - | - | 50μin | - | - | Non-RoHS Compliant | - | - | ||
![]() 1655124 Phoenix Contact | 12 |
| Datasheet | 12 Weeks | - | - | Panel | Panel Mount | - | Polyester, Glass Filled | - | 4.449996g | - | - | Steel, Yellow Chromate Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | 2011 | PLUSCON VS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female Contacts | 15 | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | SOCKET | - | CRIMP | - | D-Sub, High Density | - | 500 | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DDMA50SA101F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | 2014 | D*MA | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 50 | White | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 205162-5 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | Steel | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | Bulk | 2008 | AMPLIMITE 109 | - | yes | Active | - | - | - | Plug for Male Contacts | 9 | - | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 9 | Straight | - | 7.5A | - | - | - | - | - | - | - | - | - | YES | - | - | Crimp | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Copper, Tin | D-Sub | No | - | 1 DE E | - | 3.048 mm | - | - | - | Grounding Indents | - | 30.81mm | - | - | 400μin 10.16μm | - | RoHS Compliant | - | Lead Free |