- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Insertion Force-Max | Sealable | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Number of Power Positions | Insulation | Hole Diameter | Contact Design | Features | Height | Length | Width | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 164X11789X Conec | 21 |
| Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Tray | 2009 | 164X | yes | Active | Not Applicable | Crimp | EAR99 | Receptacle for Female Contacts | 25 | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 25 | Straight | IP20 | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | 7.5A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | 1000VDC V | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | - | PREASSEM CONN | - | - | 53.42mm | 12.9mm | 320μin 8.13μm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 170-050-173L000 NorComp Inc. | 169 |
| Datasheet | 15 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Chromate | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | - | Steel, Nickel Plated | - | - | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | yes | Active | Not Applicable | Through Hole | - | Plug for Male Contacts | 50 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | Grounding Indents | 15.3mm | 67mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 163X10029X Conec | 51 |
| Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Tray | 2006 | 163X | - | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 15 | - | - | Black | 2 | Male | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | 15 | Straight | IP20 | - | - | - | UL | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | 28 AWG | 20 AWG | - | - | - | - | - | 2 DA A | - | - | - | PREASSEM CONN | Grounding Indents | - | 39.52mm | 12.9mm | 315μin 8.00μm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0834119110 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Commercial Micro-D Series 83411 | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | Shielded | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DCMMY8W8SA101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | SOD | - | Polyester | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | Active | - | Solder | - | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | Straight | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | 4 DC C - 8W8 | 8 | - | - | - | Shielded | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 3024W7SXK99A10X Conec | In Stock | - | Datasheet | 4 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 24 (17 + 7 Coax or Power) | - | - | Black | 2 | Female | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | 5 DD D - 24W7 | - | Insulated | - | - | - | 15.75mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 204506-4 TE Connectivity | In Stock | - | Datasheet | 6 Weeks | - | - | - | PANEL | - | STEEL | - | - | - | HOLE .112-.124 | - | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | POLYPHENYLENE SULFIDE | 4/C | - | - | 2015 | - | no | Active | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | - | STANDARD: MIL-C-24308, AMPLIMITE | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 62 | - | - | - | - | TIN | UL, CSA | COMMERCIAL | 2.729 inch | - | - | 0.494 inch | FEMALE | 94V-0 | YES | 0.414 inch | - | RND PIN-SKT | - | - | - | RECEPTACLE | - | - | CRIMP | - | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3017W2SXK99A30X Conec | In Stock | - | Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | - | - | Active | - | - | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | - | - | Black | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | - | - | 320μin 8.13μm | - | - | ROHS3 Compliant | - | - | ||
![]() 3005W5PXX99E40X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin-Nickel Plated | - | - | NOT SPECIFIED | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 5 (Power) | - | - | Green | 1 | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 5 | - | IP20 | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | - | YES | - | - | - | - | - | Board Side (4-40) | - | - | - | SOLDER | - | - | D-Sub, Combo | - | - | - | - | - | - | 500 | 3 DB B - 5W5 | - | - | - | - | Grounding Indents | - | - | - | 315μin 8.00μm | - | - | ROHS3 Compliant | - | - | ||
![]() DSS1XPXXB01X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | yes | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DCMA37PK87F0F16 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Tin-Nickel Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | Active | - | - | - | Plug for Male Contacts | 37 | - | - | White | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | Dust Cap, Grounding Indents | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 211676-4 TE Connectivity Aerospace, Defense and Marine | 2895 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Brass | - | - | - | - | Brass, Gold Plated | - | - | - | - | DIALLYL PHTHALATE | - | - | Bulk | 2011 | AMPLIMITE 90 | - | Active | - | - | EAR99 | Plug for Male Contacts | 62 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 62 | Straight | - | - | 5A | - | - | COMMERCIAL | 2.729 inch | - | 211670-4 | 0.494 inch | - | - | NO | 0.414 inch | - | Crimp | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | - | - | D-Sub, High Density | - | - | - | - | No | - | - | 4 DC C High Density | - | - | 3.048 mm | PREASSEM CONN | - | - | - | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() DEMA15SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | DIALLYL PHTHALATE | - | -55°C~125°C | Bulk | 2015 | D*MA | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 15 | - | - | - | 3 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | - | 15 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 200 | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 446405-1 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester | - | - | - | Steel, Cadmium Plated | - | Power | - | - | - | - | - | Bulk | 1998 | AMPLIMITE 109 | - | Active | - | Solder | EAR99 | Plug for Male Contacts | 8 (Coax or Power) | 125°C | -55°C | Blue | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | Straight | - | 14.22mm | 32A | - | UL, CSA | COMMERCIAL | - | 8 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | 250V | - | Cadmium | - | D-Sub, Combo | 18 AWG | 8 AWG | - | 22.24 N | No | - | - | 4 DC C - 8W8 | - | - | 3.048 mm | PREASSEM CONN | - | - | 69.31mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 170-025-272L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -50°C~125°C | Tray | 2008 | 170 | - | Active | Not Applicable | - | EAR99 | Receptacle for Female Contacts | 25 | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 25 | - | - | - | - | TIN | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | CRIMP | - | - | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 170-025-273L020 NorComp Inc. | 11 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Nickel Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -50°C~125°C | Tray | 2008 | 170 | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 25 | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | 12.6mm | 53mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1-2221760-3 TE Connectivity Aerospace, Defense and Marine | 55 |
| - | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel | - | Steel, Cadmium Plated | - | - | - | - | - | - | -50°C~125°C | Bulk | 2015 | AMPLIMITE 90 | no | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 44 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | Yes | - | - | 3 DB B High Density | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 445705-2 TE Connectivity Aerospace, Defense and Marine | 49 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | Brass | - | - | Brass, Gold Plated | - | Power | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | - | Solder | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Blue | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | Straight | - | - | 32A | - | - | COMMERCIAL | - | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | 0.289 inch | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | Gold | - | D-Sub, Combo | - | - | - | - | No | - | - | 2 DA A - 3W3 | - | - | 3.048 mm | PREASSEM CONN | - | - | 39.11mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1-2157481-1 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel | - | Steel, Cadmium Plated | - | Signal | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 9 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 7.5A | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | Yes | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 445011-1 TE Connectivity | In Stock | - | Datasheet | 3 Weeks | - | - | Free Hanging, Panel | - | - | - | - | Steel | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 3/B | - | Bulk | 2006 | - | - | Discontinued | - | - | EAR99 | Plug | 44 | - | - | - | 3 | Male | AMPLIMITE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 44 | Straight | - | 17.7mm | - | - | - | COMMERCIAL | - | - | - | 0.494 inch | - | - | NO | - | - | Crimp | - | - | - | - | Non-Compliant | - | - | Cadmium, Chromate, Copper, Gold | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | 3.05 mm | PREASSEM CONN | - | - | 53.31mm | - | - | - | - | RoHS Compliant | - | Contains Lead |