- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Sealable | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Hole Diameter | Contact Design | Contact Arrangement | Features | Height | Length | Width | Shell Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBU25PF0 ITT Cannon, LLC | 4068 |
| Datasheet | 12 Weeks | - | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | NON-THREADED | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | -55°C~125°C | Bulk | 2000 | D*U | - | - | Active | Not Applicable | - | EAR99 | Plug for Male Contacts | 25 | - | - | Black | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | YES | 0.375 inch | 5A | - | 15mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | CRIMP | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 3 DB B | - | MACH OR STAMPED | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 180-062-173L010 NorComp Inc. | 75 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 62 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 2A | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | 4 DC C High Density | - | - | - | Grounding Indents | 12.6mm | 69.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DCMK8W8PA101 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Gold | Free Hanging | Panel Mount | SOD | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | 125°C | -55°C | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Pin | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | 4 DC C - 8W8 | - | - | - | Shielded | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GDB25PF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L77TWAH3W3SVF Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 7 Weeks | - | Nickel | Free Hanging | Free Hanging (In-Line) | - | 3 | - | Thermoplastic, Glass Filled | Thermoplastic | - | Steel, Tin Plated | - | - | - | - | - | - | 300V | -55°C~155°C | Bulk | 2007 | TW | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle for Female Contacts | 3 (Power) | 155°C | -55°C | Black | 1 | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | 100μin 2.54μm | - | RoHS Compliant | - | ||
![]() DAMF3W3SN Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Steel | Thermoplastic | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | 1.2kV | -55°C~125°C | Tray | 2015 | DMW HE507 | - | - | Active | 1 (Unlimited) | Through Hole | - | Receptacle for Female Contacts | 3 (Power) | 125°C | -55°C | Black | 1 | Male | - | - | - | - | - | - | Power | - | - | 6.86mm | - | Straight | - | 12.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | Cadmium | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | 11.93mm | 38.76mm | - | - | - | Non-RoHS Compliant | - | ||
![]() GDA15SF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 2015 | - | - | - | Active | - | - | EAR99 | D-Sub | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1-2157481-5 TE Connectivity Aerospace, Defense and Marine | 55 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | Steel | Steel, Cadmium Plated | - | Signal | - | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 50 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 7.5A | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | Yes | - | - | 5 DD D | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 170-009-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Steel, Tin Plated | - | - | GOLD | NOT SPECIFIED | - | - | - | -50°C~125°C | Tray | 2008 | 170 | e4 | - | Active | Not Applicable | SMD/SMT | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | TIN | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 180-078-272L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Tin Plated | - | - | GOLD OVER NICKEL | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | - | - | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female Contacts | 78 | - | - | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | - | - | - | - | TIN | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | CRIMP | - | - | - | D-Sub, High Density | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5 DD D High Density | - | - | - | Shielded | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 303W3CSXX99A30X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | - | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Green | 1 | Female | - | - | - | - | - | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | IP20 | - | - | - | ONE | UL, CSA | - | - | 3 | - | 0.509 inch | - | YES | 0.248 inch | - | - | - | Contacts Not Included | Cable Side (4-40) | - | SOCKET | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3V3 3W3K 3W3CS | - | - | - | - | - | 39.5mm | 12.9mm | 320μin 8.13μm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 2165 |
| Datasheet | 14 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Aluminum Alloy, Gold Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | MDMA | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | Dust Cap | - | - | - | 28μin 0.70μm | - | ROHS3 Compliant | - | ||
![]() DAO3V3SA00LF Amphenol ICC (FCI) | 29100 |
| Datasheet | 18 Weeks | - | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Tray | 2009 | DW | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female and Male Contacts | 3 (Power) | - | - | - | 1 | - | - | 8536.69.40.30 | - | - | - | - | Power | - | - | 6.86mm | - | Straight | - | 12.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | 38.76mm | - | - | - | RoHS Compliant | - | ||
![]() DCMA62SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | 2011 | D*MA | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 62 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAMA26PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | 2013 | D*MA | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 200 | 2 DA A High Density | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 170-015-173L010 NorComp Inc. | 175 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | yes | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 15 | - | - | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | Grounding Indents | 12.6mm | 39.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5-208550-1 TE Connectivity Aerospace, Defense and Marine | 26 |
| - | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Free Hanging, Panel, Through Hole | Free Hanging (In-Line) | - | - | Steel | Polyester, Glass Filled | Polyester | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | 500V | - | Bulk | 2011 | AMPLIMITE 109 | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | 105°C | -55°C | - | 3 | Female | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 16.68mm | 1A | - | - | UL, CSA | - | COMMERCIAL | 36 | - | 0.605 inch | - | YES | - | - | Power | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | 1A | Zinc | - | D-Sub, Combo | - | - | - | No | - | - | 5 DD D - 36W4 | 3.048 mm | - | - | - | - | 61.11mm | - | 200μin 5.08μm | - | RoHS Compliant | Lead Free | ||
![]() 170-025-172L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT) | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | - | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 25 | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1-2221760-5 TE Connectivity Aerospace, Defense and Marine | 2387 |
| - | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | Steel | Steel, Cadmium Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 90 | - | no | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 78 | - | - | - | 4 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | Yes | - | - | 5 DD D High Density | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 208810-1 TE Connectivity | 104 | - | - | - | - | - | Free Hanging, Through Hole | - | - | - | - | Glass | Polyester | - | - | - | - | NOT SPECIFIED | Steel | - | 3/B | - | - | Bulk | - | - | - | - | - | - | Crimp | EAR99 | Plug | - | 125°C | -55°C | Black | 2 | Male | AMPLIMITE | 8536.69.40.30 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 13 | Straight | - | 16.35mm | - | - | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | HYBRID | - | - | - | - | - | Non-Compliant | - | - | Cadmium | - | - | 18 AWG | 8 AWG | - | - | - | - | - | 3.05 mm | - | S10C3 | - | - | 53.03mm | - | - | - | RoHS Compliant | Contains Lead |