- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Sealable | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Hole Diameter | Contact Design | Contact Arrangement | Features | Height | Length | Width | Shell Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206498-1 TE Connectivity Aerospace, Defense and Marine | 100 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Brass | Brass, Gold Plated | - | - | - | POLYESTER/POLYPHENYLENE SULFIDE | - | - | - | Bulk | 1997 | AMPLIMITE 90 | - | - | Active | - | - | - | - | Plug for Male Contacts | 15 | 125°C | -55°C | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 15 | Straight | - | 12.54mm | 5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Gold | - | D-Sub, High Density | - | - | - | - | - | - | No | - | - | 1 DE E High Density | - | 3.9116 mm | - | - | - | - | 30.81mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 211538-1 TE Connectivity Aerospace, Defense and Marine | 60 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Panel | Free Hanging (In-Line) | - | Steel | - | - | - | Steel, Cadmium Plated | - | - | Copper | GLASS FILLED DIALLYL PHTHALATE/POLYPHENYLENE SULFIDE | - | - | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | no | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 44 | - | - | - | 3 | Female | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | Straight | - | 16.68mm | 5A | ZINC | - | UL, CSA | COMMERCIAL | - | - | 0.494 inch | - | - | Black | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | - | D-Sub, High Density | - | - | - | - | - | - | No | - | - | 3 DB B High Density | - | - | PREASSEM CONN | - | - | - | 53.03mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DAM3W3SN Amphenol ICC (FCI) | 150 |
| - | 18 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1.2kV | -55°C~125°C | Tray | - | DMW HE507 | - | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | Receptacle for Female Contacts | 3 (Power) | - | - | Black | 1 | Male | - | 8536.69.80.00 | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 6.86mm | 3 | Straight | - | - | - | - | ONE | UL | COMMERCIAL | - | - | 0.494 inch | - | 94V-0 | - | YES | 0.238 inch | - | - | - | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | SOCKET | - | - | Cadmium | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | S0P3 | - | 11.93mm | 38.76mm | 12.17mm | - | - | Non-RoHS Compliant | - | ||
![]() DEMAM9PF225F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Stainless Steel | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 500 | 1 DE E | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DBA9W4PK87F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin-Nickel Plated | - | - | - | POLYESTER | - | - | -55°C~105°C | Bulk | 2000 | Combo D®, D*A | - | - | Active | - | - | - | - | Plug for Male Contacts | 9 (5 + 4 Coax or Power) | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | - | - | - | - | TIN | - | - | - | 9 | - | - | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 3 DB B - 9W4 | - | - | - | - | Grounding Indents | - | - | - | - | - | RoHS Compliant | - | ||
![]() DCMAM37PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MAM | e4 | - | Active | - | - | - | - | Plug for Male Contacts | 37 | - | - | Black | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | - | - | 37 | - | - | - | - | - | ONE | - | - | - | - | 0.494 inch | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DEMAM15SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Free Hanging | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 15 | 150°C | -55°C | - | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 500 | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAMAMY15PF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Gold | - | CABLE AND PANEL | - | STEEL | - | Polychlorinated | - | - | - | - | COPPER ALLOY | - | 2/A | - | - | - | 2000 | - | e4 | - | Active | Not Applicable | 15 | Crimp | - | D-Sub | - | 150°C | -55°C | - | - | Male | - | - | YES | NO | NO | NO | - | NO | - | - | 15 | Straight | - | - | - | CHROMATE | ONE | - | - | - | - | 0.494 inch | - | - | - | YES | - | - | RND PIN-SKT | - | - | - | - | PLUG | - | - | - | - | - | 1 | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 2192 |
| Datasheet | 14 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Aluminum Alloy, Gold Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | - | MDMA | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | Dust Cap | - | - | - | 28μin 0.70μm | - | ROHS3 Compliant | - | ||
![]() 3008W8PXX99E20X Conec | In Stock | - | - | 12 Weeks | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 8 (Power) | - | - | Green | 1 | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | - | 8 | - | IP20 | - | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | - | - | YES | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | SOLDER | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 500 | 4 DC C - 8W8 | - | - | - | - | Grounding Indents | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCMN8W8PYK87 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Gold | Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | 50 | 4 DC C - 8W8 | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | RoHS Compliant | - | ||
![]() DDMAME50SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Yellow Chromate Plated Zinc | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MAM | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 50 | - | - | Black | 3 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DDMAM78PNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Brass | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | - | Plug for Male Contacts | 78 | 150°C | -55°C | - | 4 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 500 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAMF3W3PN Amphenol ICC (FCI) | 250 |
| Datasheet | 18 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | Thermoplastic | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | 1.2kV | -55°C~125°C | Tray | 2010 | DMW HE507 | - | - | Active | 1 (Unlimited) | - | Through Hole | - | Plug for Male Contacts | 3 (Power) | 125°C | -55°C | Black | 1 | Male | - | - | - | - | - | - | Power | - | - | 6.86mm | - | Straight | - | 11.93mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Cadmium | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | Grounding Indents | 11.93mm | 38.76mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DBMAK25SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | COPPER ALLOY | DIALLYL PHTHALATE | - | - | -55°C~125°C | Bulk | 1999 | D*MA | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 25 | - | - | - | 2 | Receptacle | CRIMP,CONTACTS SOLD SEPARATLY | - | YES | - | - | - | Signal | - | - | - | 25 | - | - | - | - | - | - | UL | - | - | - | 0.494 inch | - | - | - | - | 0.345 inch | 5A | - | 8mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | PLUG | - | CRIMP | - | - | D-Sub | - | - | - | - | - | - | - | - | 200 | 3 DB B | WHITE | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 211671-4 TE Connectivity Aerospace, Defense and Marine | 5 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Brass | - | - | - | Brass, Gold Plated | - | - | - | DIALLYL PHTHALATE | - | - | - | Bulk | 2006 | AMPLIMITE 90 | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 78 | - | - | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | - | 5A | - | - | - | COMMERCIAL | - | - | 0.605 inch | - | - | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | Gold | - | D-Sub, High Density | - | - | - | - | - | - | No | - | - | 5 DD D High Density | - | 3.048 mm | PREASSEM CONN | - | - | - | 66.93mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 212530-1 TE Connectivity Aerospace, Defense and Marine | 20 |
| - | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | 300 | Steel | Polyester | - | - | Steel, Cadmium Plated | - | - | - | - | - | - | -50°C~125°C | Bulk | 2012 | AMPLIMITE 109 | - | - | Active | - | - | Solder | - | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | - | - | Blue | 2 | Male | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 14.45mm | 7.5A | - | - | - | - | 21 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | YES | - | - | Power | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | - | D-Sub, Combo | - | 18 AWG | 8 AWG | - | - | - | No | - | - | 4 DC C - 21C4 | - | 3.048 mm | - | - | Grounding Indents | - | 69.31mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 164X11989X Conec | 53 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | -55°C~125°C | Bulk | 2002 | 164X | - | - | Active | Not Applicable | - | Solder | - | Receptacle for Female Contacts | 78 | - | - | Black | 4 | Female | - | - | - | - | - | - | Signal | - | - | - | 78 | Straight | - | - | - | TIN | - | UL | COMMERCIAL | - | - | 0.509 inch | - | - | - | - | - | 3A | - | 10mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | - | D-Sub, High Density | - | - | - | 22 AWG | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | 69.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 212059-3 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | 100 | Steel | Polyester, Glass Filled | Polyester | - | Steel, Tin Plated | Power | - | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | - | - | Active | - | - | Solder | EAR99 | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 14.78mm | 32A | - | ONE | UL | COMMERCIAL | 5 | - | 0.494 inch | - | - | Blue | NO | - | - | - | 6mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Tin | 800VAC V | D-Sub, Combo | - | - | - | - | - | - | No | - | - | 3 DB B - 5W5 | - | 3.048 mm | - | - | - | - | 53.03mm | - | 200μin 5.08μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-026-172L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 2 DA A High Density | - | - | - | - | Shielded | - | - | - | - | - | ROHS3 Compliant | - |