- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Plating | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Number of Power Positions | Insulation | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMA15PNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Brass, Yellow Chromate Plated Cadmium | NOT SPECIFIED | NOT SPECIFIED | DIALLYL PHTHALATE | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 15 | - | - | - | 3 | Male | - | YES | NO | NO | NO | Signal | NO | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | 200 | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DEMA9SNMF0 ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Brass, Yellow Chromate Plated Cadmium | NOT SPECIFIED | NOT SPECIFIED | DIALLYL PHTHALATE | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | - | Receptacle for Female Contacts | 9 | - | - | - | 2 | Female | - | YES | NO | NO | NO | Signal | NO | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 200 | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1-2221860-6 TE Connectivity | 2894 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | 2005 | - | - | no | Active | - | - | - | D-Sub | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 09693400172 HARTING | 49 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | - | - | - | 2 | Receptacle | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DAME3WK3PK87 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Panel | Panel Mount | SOD | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Lead Plated | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | Solder | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | EMI/RFI SHIELDED, POLARIZED | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | - | 17.41mm | - | TIN | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 2 DA A - 3WK3 | - | - | - | - | - | Grounding Indents | - | 39.14mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 3025W3PXK99A10X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Polyester | - | - | Steel, Tin Plated | - | - | - | -55°C~125°C | Bulk | 2002 | - | - | - | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 25 (22 + 3 Coax or Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | D-Sub, Combo | - | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | - | Grounding Indents | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3011W1SXK99A10X Conec | 490 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | -55°C~125°C | Bulk | 2007 | - | - | - | Active | Not Applicable | - | - | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | - | - | Black | 2 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 2 DA A - 11C1 11W1 | - | - | - | - | - | - | - | - | 315μin 8.00μm | - | - | ROHS3 Compliant | - | ||
![]() DBMMG5W5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | SOD | - | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | - | 1 | Male | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Pin | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | RoHS Compliant | - | ||
![]() DCMMY8W8P ITT Cannon, LLC | 636 |
| Datasheet | 12 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyester | Polychlorinated | Steel | Steel, Yellow Chromate Plated Zinc | - | COPPER ALLOY | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | e4 | - | Active | - | Solder | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 8 | Straight | - | - | 7.5A | CADMIUM | - | UL | - | COMMERCIAL | 2.729 inch | - | - | 0.494 inch | - | 94V-0 | YES | 5A | Pin | 7.5mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | - | D-Sub, Combo | - | - | - | 7.5A | - | 4 DC C - 8W8 | 8 | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 1731070169 Molex | 216 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin Plated | - | - | - | -55°C~115°C | Bulk | - | F, FCT | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | - | - | Black | 2 | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 2 DA A - 11C1 11W1 | - | - | - | - | - | Grounding Indents | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L777HRB44P Amphenol ICC (Commercial Products) | 100 |
| Datasheet | 5 Weeks | Gold | - | - | - | - | Steel | - | Steel | - | - | - | Brass | Glass | - | - | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | 44 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | - | 2.29mm | - | Straight | - | 16.2mm | 5A | - | - | - | 500V | - | - | 44 | - | - | Male | - | - | - | - | - | - | - | - | 500V | 5A | Tin | - | 28 AWG | 20 AWG | - | - | - | - | - | Insulated | - | - | - | - | 5.8mm | 53.04mm | - | - | - | RoHS Compliant | - | ||
![]() DBMAF-25P-F0R JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3036W4SXK99A10X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | -55°C~125°C | Bulk | 2006 | - | - | - | Active | Not Applicable | - | - | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | - | - | Black | 3 | Female | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | D-Sub, Combo | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | - | - | - | 320μin 8.13μm | - | - | ROHS3 Compliant | - | ||
![]() 3013W6SXK99A10X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | -55°C~125°C | Bulk | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 13 (10 + 3 Power) | - | - | Green | 2 | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | 500 | 4 DC C - 13W6 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 170-050-271L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Chromate | Polybutylene Terephthalate (PBT) | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 50 | 125°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | 15.3mm | 67mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 170-037-171L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Chromate | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Plug for Male Contacts | 37 | 125°C | -50°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | 12.6mm | 69.4mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 170-009-271L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Chromate | Polybutylene Terephthalate (PBT) | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 9 | 125°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | 12.6mm | 30.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DAMAMY15SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MAM | e4 | - | Active | - | - | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Receptacle | - | YES | NO | NO | NO | Signal | NO | - | - | 15 | - | - | - | - | - | ONE | - | - | - | 1.541 inch | - | - | 0.494 inch | - | - | YES | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 180-026-273L020 NorComp Inc. | 73 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Steel, Nickel Plated | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 26 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | - | - | 2A | - | - | - | 500V | - | - | - | - | - | - | 94V-0 | YES | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | Nickel | D-Sub, High Density | - | - | - | - | - | 2 DA A High Density | - | - | - | - | - | - | 12.6mm | 39.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 170-037-173L030 NorComp Inc. | 121 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Nickel Plated | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | yes | Active | - | Crimp | - | Plug for Male Contacts | 37 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | 4 DC C | - | - | - | - | - | Grounding Indents | 12.6mm | 69.4mm | - | - | - | ROHS3 Compliant | Lead Free |