- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Shell Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Note | Flange Feature | Body/Shell Style | Termination Type | Connector Style | Contact Finish Termination | Shell Size, Connector Layout | Features | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-078-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Tin Plated | GOLD OVER NICKEL | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | - | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 78 | - | - | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | - | - | TIN | - | - | - | - | YES | Contacts Not Included | Cable Side (4-40) | - | CRIMP | D-Sub, High Density | Gold (Au) - with Nickel (Ni) barrier | 5 DD D High Density | Shielded | - | - | ROHS3 Compliant | - | ||
![]() 09695009023 HARTING | 49 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 170-037-172-020 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Tin/Zinc Plated | - | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | - | Plug for Male Contacts | 37 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 37 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | 4 DC C | - | 12.6mm | 69.4mm | Non-RoHS Compliant | Contains Lead | ||
![]() 170-037-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | GOLD | NOT SPECIFIED | - | - | -50°C~125°C | Tray | 2008 | 170 | e4 | - | Active | Not Applicable | - | EAR99 | Receptacle for Female Contacts | 37 | - | - | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | TIN | - | - | - | 94V-0 | YES | Contacts Not Included | Cable Side (4-40) | - | CRIMP | D-Sub | Gold (Au) | 4 DC C | - | - | - | ROHS3 Compliant | - | ||
![]() L777RRAG15P Amphenol ICC (Commercial Products) | 560 |
| Datasheet | 6 Weeks | - | PANEL | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 2/A | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | 125°C | -55°C | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | unknown | TIN | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | - | - | PLUG | CRIMP | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777HRE15PVFM Amphenol ICC (Commercial Products) | 13860 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | - | 2.29mm | - | Straight | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177HRD78S Amphenol ICC (Commercial Products) | 108 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 2.41mm | - | Straight | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09695009053 HARTING | 49 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09693420133 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L177RRB25SVFM Amphenol ICC (Commercial Products) | 100 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177RRBH25SVF Amphenol ICC (Commercial Products) | 100 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777RRCH37P Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | PANEL | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 4/C | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | 125°C | -55°C | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | - | unknown | TIN | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | - | - | PLUG | CRIMP | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777RRCG37P Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | PANEL | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 4/C | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | 125°C | -55°C | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | - | unknown | TIN | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | - | - | PLUG | CRIMP | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777HRA26PVFM Amphenol ICC (Commercial Products) | 140 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | - | 2.29mm | - | Straight | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777TWA3W3P4R Amphenol ICC (Commercial Products) | In Stock | - | - | 6 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09670099073 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09695009022 HARTING | 49 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09693009247 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09693100055500 HARTING | In Stock | - | - | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | - | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 5 | - | - | - | - | - | - | - | YES | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOLDER | D-Sub, Combo | - | 3 DB B - 5W5 | Grounding Indents | - | - | ROHS3 Compliant | - | ||
![]() 1727040009 Molex | 260 |
| - | 12 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~115°C | Bulk | 2012 | F, FCT | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | compliant | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1 DE E | Grounding Indents | - | - | Non-RoHS Compliant | - |