- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Reliability | Approval Agency | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Number of Poles | Throw Configuration | Sealable | Shell Size, Connector Layout | Insulator Color | Hole Diameter | Contact Design | Preloaded | Features | Height | Length | Width | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2157480-4 TE Connectivity Aerospace, Defense and Marine | 46 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Free Hanging (In-Line) | - | 1 | - | - | Polyester, Glass Filled | - | Steel | Steel, Cadmium Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | no | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | - | 37 | - | - | - | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Yes | 4 DC C | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 170-025-173L000 NorComp Inc. | 95 |
| Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | Steel, Nickel Plated | - | - | - | - | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | yes | Active | Not Applicable | - | Through Hole | - | Plug for Male Contacts | - | 25 | - | - | - | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | Grounding Indents | 12.6mm | 53mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 206064-2 TE Connectivity Aerospace, Defense and Marine | 176 | - | - | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Polyphenylene | - | Brass, Gold Plated | - | - | - | Brass | - | - | - | - | - | Bulk | 1997 | AMPLIMITE 90 | - | Active | Not Applicable | - | - | EAR99 | Receptacle for Female Contacts | - | 44 | - | - | - | 3 | Female | COMPATABLE CONTACTS: 206071-1; 206496-1; 91067-1 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | Straight | - | - | 5A | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | 0.414 inch | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Gold | - | D-Sub, High Density | - | - | - | - | - | - | - | No | 3 DB B High Density | - | 3.9116 mm | PREASSEM CONN | - | - | - | 53.04mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 205168-1 TE Connectivity Aerospace, Defense and Marine | 91 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Panel | Free Hanging (In-Line) | Metal | - | Steel | - | Polyester | - | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | -50°C~125°C | Bulk | 2005 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | - | 37 | - | - | Blue | 2 | - | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | 16.76mm | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | - | Cadmium | - | D-Sub | - | - | - | - | - | - | - | No | 4 DC C | - | 3.048 mm | - | - | - | - | 69.7mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 5-445007-1 TE Connectivity Aerospace, Defense and Marine | 2170 |
| - | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Steel | - | Polyester | - | - | Aluminum Alloy (Front) / Steel (Rear), Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | - | Bulk | 2008 | AMPLIMITE 109 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | - | 25 | 125°C | -55°C | Blue | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | - | 17.7mm | 7.5A | - | - | COMMERCIAL | - | - | - | 0.494 inch | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | 600V | - | Chromate, Zinc | - | D-Sub | - | 18 AWG | 8 AWG | - | - | - | - | No | 3 DB B | - | 3.048 mm | PREASSEM CONN | Yes | - | - | 53.31mm | - | 200μin 5.08μm | - | - | RoHS Compliant | - | - | ||
![]() 5-212506-5 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 3 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | Steel | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C | - | - | Bulk | 2009 | AMPLIMITE 109 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | - | 17 (15 + 2 Coax or Power) | - | - | Blue | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 17 | Straight | - | - | - | - | UL, CSA | COMMERCIAL | - | - | - | 0.494 inch | - | YES | 0.339 inch | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Copper, Tin | - | D-Sub, Combo | - | - | - | - | - | - | SPDT | - | 3 DB B - 17W2 | - | 3.05 mm | PREASSEM CONN | - | Grounding Indents | - | 53.03mm | - | 200μin 5.08μm | - | - | RoHS Compliant | - | - | ||
![]() 3008W8PXX99A10X Conec | 81 |
| Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Tray | 2006 | - | - | Active | Not Applicable | - | Crimp | - | Plug for Male Contacts | - | 8 (Coax or Power) | - | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | - | 11.24mm | 20A | - | - | - | - | 8 | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | 20 AWG | - | - | - | 4 DC C - 8W8 | - | - | - | - | Grounding Indents | - | 69.7mm | 12.9mm | 315μin 8.00μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 170-009-173L000 NorComp Inc. | 147 | - | Datasheet | 14 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | 009 | - | Chromate | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | Steel, Nickel Plated | - | - | - | - | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | yes | Active | Not Applicable | - | Through Hole | - | Plug for Male Contacts | - | 9 | - | - | - | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | Grounding Indents | 12.6mm | 30.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 205164-5 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | Polyester | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -50°C~125°C | Bulk | 2015 | AMPLIMITE 109 | - | Active | - | - | - | - | Plug for Male Contacts | - | 15 | - | - | - | 2 | Male | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | - | 7.5A | - | - | - | - | - | - | - | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Copper, Tin | - | D-Sub | - | - | - | - | - | - | - | No | 2 DA A | - | 3.048 mm | - | - | Grounding Indents | - | - | - | 400μin 10.16μm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 206799-7 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Polyester | - | - | Brass, Gold Plated | - | Signal | - | - | - | - | - | - | - | Bulk | 2011 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | 15 | Crimp | - | Receptacle for Female Contacts | - | 15 | - | - | Blue | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | Straight | - | - | 7.5A | - | - | - | - | 15 | - | - | - | - | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Copper, Gold | - | D-Sub | 1 | - | - | - | - | - | - | No | 2 DA A | - | 3.048 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3003W3SXX99A10X Conec | 59 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Tray | 2009 | - | - | Active | Not Applicable | - | Crimp | EAR99 | Receptacle for Female Contacts | - | 3 (Coax or Power) | - | - | Green | 1 | Female | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | IP20 | 12.45mm | - | TIN | - | - | - | 3 | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOCKET | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | 39.52mm | 12.9mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 204501-5 TE Connectivity Aerospace, Defense and Marine | 946 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | Bulk | 2015 | AMPLIMITE 90 | - | Active | Not Applicable | - | - | EAR99 | Plug for Male Contacts | - | 15 | - | - | - | 3 | Male | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | - | 5A | TIN | UL, CSA | COMMERCIAL | - | - | - | 0.494 inch | - | YES | 0.405 inch | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Copper, Tin | - | D-Sub, High Density | - | - | - | - | - | - | - | No | 1 DE E High Density | - | 3.048 mm | PREASSEM CONN | - | Grounding Indents | - | 30.81mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 448153-4 TE Connectivity Aerospace, Defense and Marine | 423 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Lead, Tin | Free Hanging, Through Hole | Free Hanging (In-Line) | - | 3 | Steel | - | Polyester | - | - | Steel, Tin Plated | - | Power | - | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | Not Applicable | - | - | EAR99 | Plug for Male Contacts | - | 3 (Coax or Power) | 125°C | -55°C | Blue | 1 | Male | - | - | - | YES | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 6.83mm | 3 | Straight | - | 13.3mm | 32A | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | CRIMP | Copper, Tin | - | D-Sub, Combo | - | 18 AWG | 8 AWG | - | - | - | - | No | 2 DA A - 3W3 | - | 3.048 mm | - | - | Grounding Indents | - | 39.14mm | - | 200μin 5.08μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 211634-4 TE Connectivity Aerospace, Defense and Marine | 2795 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Polyester | Brass | - | Brass, Gold Plated | - | - | - | - | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | - | 15 | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | - | 7.5A | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | - | - | D-Sub | - | - | - | - | - | - | - | No | 2 DA A | - | 3.048 mm | PREASSEM CONN | - | - | - | 39.52mm | - | 50μin 1.27μm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 206800-2 TE Connectivity Aerospace, Defense and Marine | 256 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Polyester | - | Metal | Brass, Gold Plated | - | - | - | Copper | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | - | 25 | 125°C | -55°C | Blue | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 25 | Straight | - | 16.36mm | 7.5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | - | - | D-Sub | - | - | - | - | - | - | - | No | 3 DB B | - | 3.048 mm | - | - | - | - | 53.04mm | - | 50μin 1.27μm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 204504-1 TE Connectivity Aerospace, Defense and Marine | 5 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Panel | Free Hanging (In-Line) | - | - | - | - | - | - | Steel | Steel, Cadmium Plated | - | - | - | Brass | - | - | - | - | -50°C~125°C | Bulk | 2005 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle for Female Contacts | - | 44 | - | - | - | 3 | Receptacle | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 44 | Straight | - | 16.68mm | 5A | - | UL, CSA | COMMERCIAL | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | - | Cadmium | - | D-Sub, High Density | - | - | - | - | - | - | - | No | 3 DB B High Density | BLACK | 3.048 mm | PREASSEM CONN | - | - | - | 53.03mm | 9.525mm | - | - | Yes | Non-RoHS Compliant | - | Contains Lead | ||
![]() DC8W8PA00LF Amphenol ICC (FCI) | 60 |
| - | 11 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Steel | Thermoplastic | - | Metal, Steel | Steel, Tin Plated | - | - | - | Bronze | - | - | - | 300V | -55°C~125°C | Tray | - | DW | - | Active | 1 (Unlimited) | - | Through Hole | - | Plug for Male Contacts | 7.3mOhm | 8 (Power) | - | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | - | - | Straight | - | 11.3mm | 7.5A | - | UL | COMMERCIAL | - | 8 | - | - | 94V-0 | YES | - | 500V | - | 7.3mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | Nickel | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | Grounding Indents | - | 68.94mm | 12.55mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1757824-5 TE Connectivity Aerospace, Defense and Marine | 158 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | Steel | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | -50°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle for Female Contacts | - | 78 | - | - | - | 4 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | 17.06mm | 5A | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Zinc | - | D-Sub, High Density | - | - | - | - | - | - | - | No | 5 DD D High Density | - | 3.048 mm | PREASSEM CONN | - | - | - | 67.31mm | 15.75mm | 200μin 5.08μm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 1757823-4 TE Connectivity Aerospace, Defense and Marine | 4 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Cable | Free Hanging (In-Line) | - | - | - | - | - | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | GLASS FILLED POLYESTER/POLYPHENYLENE SULFIDE | 125°C | -55°C | - | - | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | - | 62 | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | Straight | - | 12.93mm | 5A | - | - | COMMERCIAL | - | - | - | 0.509 inch | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Zinc | - | D-Sub, High Density | - | - | - | - | 22 AWG | - | - | No | 4 DC C High Density | - | 3.048 mm | PREASSEM CONN | - | - | - | 69.7mm | 12.93mm | 200μin 5.08μm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 09670154701 HARTING | 200 |
| Datasheet | 4 Weeks | - | Gold | Panel | Panel Mount | - | - | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | Steel, Tin Plated | - | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Tray | - | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | - | - | - | - | - | 2 | Receptacle | - | - | 125V | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | 17.9mm | - | TIN | UL | - | - | - | - | - | 94V-0 | YES | - | 125V | - | 10mOhm | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | - | 1000VAC V | D-Sub | - | 24 AWG | 20 AWG | Tin | - | 15 | - | - | 2 DA A | - | - | STRIP OR LOOSE | - | - | - | 39.1mm | 12.5mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |