- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Finish Termination | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Hole Diameter | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Height | Length | Shell Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAO3W3PA00LF Amphenol ICC (FCI) | 300 |
| - | 18 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | - | Thermoplastic | - | - | Steel, Tin Plated | - | NOT SPECIFIED | Brass | POLYETHYLENE | - | - | - | 1.2kV | -55°C~125°C | Tray | - | DW | - | Active | 1 (Unlimited) | Through Hole | - | Plug for Male Contacts | 3 (Power) | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 6.86mm | 3 | Straight | 11.93mm | 40A | COPPER NICKEL TIN | - | UL | COMMERCIAL | - | - | - | - | 94V-0 | YES | - | - | - | - | 5000000000Ohm | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | S0P3 | Grounding Indents | 12.55mm | 38.76mm | - | - | RoHS Compliant | - | - | ||
![]() 5-212498-4 TE Connectivity | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | - | - | Steel | - | Polyester | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 3/B | - | - | Bulk | 2009 | - | - | Discontinued | - | Solder | - | Plug | - | - | - | - | 2 | Male | AMPLIMITE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | Straight | 16.76mm | - | TIN | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | Compliant | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | - | - | - | - | - | 53.42mm | - | - | RoHS Compliant | - | - | ||
![]() DBUE25SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Steel | #4-40 | - | CLINCH NUT | - | - | GLASS FILLED THERMOPLASTIC | 105°C | -55°C | - | - | - | - | 2000 | - | - | Active | Not Applicable | - | - | D-Sub | 25 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | YELLOW CHROMATE | - | UL, CSA | COMMERCIAL | 2.087 inch | - | 0.494 inch | - | - | - | 0.375 inch | 5A | RND PIN-SKT | 15mOhm | - | - | - | 0.109 inch | PLUG | - | CRIMP | - | 1000VAC V | - | - | - | STAGGERED | - | 0.112 inch | - | - | BLACK | - | MACH OR STAMPED | 24 AWG | 20 AWG | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() DDMA50SNMK47F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Brass, Gold Plated | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | Active | - | - | - | Receptacle for Female Contacts | 50 | - | - | White | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DBMMY5W5PA101 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | EAR99 | D-Sub | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DDMAF78SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | Active | - | - | - | Receptacle for Female Contacts | 78 | 125°C | -55°C | - | 4 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 200 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DBMAMF25SNMF0 ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 25 | 150°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 500 | 3 DB B | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DBUY25PK87F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Steel | HOLE .087-.098 | Steel, Tin-Nickel Plated | FLOAT MOUNT | - | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | -55°C~125°C | Bulk | 2000 | D*U | - | Active | - | - | EAR99 | Plug for Male Contacts | 25 | - | - | Black | 2 | Male | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 25 | - | - | - | TIN | - | UL, CSA | COMMERCIAL | - | - | 0.494 inch | - | - | - | 0.375 inch | 5A | - | 15mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | CRIMP | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | MACH OR STAMPED | - | 18 AWG | - | Grounding Indents | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 09562005601510 HARTING | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 170-009-172-000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | Steel, Tin/Zinc Plated | - | - | Tin | - | - | - | - | 500V | -50°C~100°C | Bulk | 2002 | 170 | - | Obsolete | Not Applicable | Through Hole | - | Plug for Male Contacts | 9 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | - | - | 9 | - | Male | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | 12.6mm | 30.8mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 09694009167 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DEMA9SF0 ITT Cannon, LLC | In Stock | - | - | 5 Weeks | - | - | CABLE AND PANEL | - | STEEL | - | - | - | HOLE .12 | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | 1/E | - | - | - | 2011 | - | e4 | Active | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | COMPATIBLE CONTACTS: 031-1007-000; 031-1007-001; 031-1007-004 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | YELLOW CHROMATE | ONE | UL | - | - | - | - | FEMALE | 94V-0 | YES | - | 7.5A | - | 10mOhm | - | - | - | - | RECEPTACLE | - | CRIMP | - | 1000VAC V | - | 200 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | - | - | 28 AWG | 20 AWG | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DAMAMF15SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 15 | 150°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 500 | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DDMAMF50SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 50 | - | - | Black | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DDMAMF78SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 78 | 150°C | -55°C | - | 4 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 500 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DDMAM78SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 78 | 150°C | -55°C | - | 4 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 500 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DDMAMF50PNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | Active | - | - | - | Plug for Male Contacts | 50 | 150°C | -55°C | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 500 | 5 DD D | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() ZDEA15P-FO ITT Cannon, LLC | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | Steel | Thermoplastic, Glass Filled | Metal | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | ZD*A | - | Active | - | Crimp | - | Plug for Male Contacts | 15 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 2A | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 20mOhm | 5GOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | 50 | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DEMAMY9PF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE AND PANEL | - | STEEL | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | - | 2000 | - | e4 | Active | Not Applicable | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 330-5291-037;330-5291-055;330-5291-050 | - | YES | NO | NO | NO | - | NO | - | - | 9 | - | - | - | CHROMATE | ONE | - | - | 1.213 inch | - | 0.494 inch | MALE | - | YES | - | - | RND PIN-SKT | - | - | - | - | - | PLUG | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 2046 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Aluminum Alloy, Gold Plated | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | MDMA | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | - | Dust Cap | - | - | 28μin 0.70μm | - | ROHS3 Compliant | - | - |