- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | Termination Type | Connector Style | Durability | Contact Finish Termination | Contact Current Rating | Shell Size, Connector Layout | Contact Arrangement | Features | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L777HREG15P Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 6 Weeks | - | - | PANEL | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 1/E | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | Male | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.29mm | - | Straight | - | unknown | TIN | - | - | - | 15 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777HRC62PVF Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | - | 2.29mm | - | Straight | - | - | - | - | - | - | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777HRCH62P Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | - | PANEL | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 4/C | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | Male | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.29mm | - | Straight | - | unknown | TIN | - | - | - | 62 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177RRDH50S Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | - | PANEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 5/D | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | 105°C | -55°C | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | - | - | unknown | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L777HRD78PVFM Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | Male | - | - | - | - | - | - | - | - | - | 2.41mm | - | Straight | - | - | - | - | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177HRDG78S Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 6 Weeks | - | - | PANEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 5/D | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | Female | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.41mm | - | Straight | - | unknown | - | - | - | - | 78 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177HRAH26S Amphenol ICC (Commercial Products) | 140 |
| Datasheet | 6 Weeks | - | - | PANEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 2/A | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | Female | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.29mm | - | Straight | - | unknown | - | - | - | - | 26 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177HRB44SVFM Amphenol ICC (Commercial Products) | 100 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 2.29mm | - | Straight | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177HRBG44S Amphenol ICC (Commercial Products) | 100 |
| Datasheet | 6 Weeks | - | - | PANEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 3/B | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | Female | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.29mm | - | Straight | - | unknown | - | - | - | - | 44 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177RRCH37S Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | - | PANEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | 4/C | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | 105°C | -55°C | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | - | - | unknown | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAL3V3PA00LF Amphenol ICC (FCI) | 300 |
| - | 18 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | POLYETHYLENE | - | -55°C~125°C | Tray | 2010 | DW | - | - | Active | 1 (Unlimited) | - | Plug for Female and Male Contacts | 3 (Power) | - | - | - | 1 | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 6.86mm | 3 | Straight | 11.93mm | - | COPPER NICKEL TIN | - | UL | COMMERCIAL | - | - | - | - | 94V-0 | YES | - | - | - | 5000000000Ohm | Contacts Not Included | Cable Side (M3) | - | CRIMP | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | S0P3 | Grounding Indents | - | 38.76mm | - | RoHS Compliant | - | ||
![]() L717TWB5W5P4R Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAMP3W3PJK87 ITT Cannon, LLC | 3010 |
| Datasheet | 12 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel | Steel, Tin Plated | AU ON NI | COPPER ALLOY | THERMOPLASTIC | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | YES | - | - | - | - | - | - | TIN | ONE | UL | COMMERCIAL | 3 | - | 0.422 inch | - | - | - | 5A | Pin | 7.5mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (4-40) | RECEPTACLE | SOLDER | D-Sub, Combo | 500 Cycles | - | 7.5A | 2 DA A - 3W3 | - | Grounding Indents, Shielded | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAM3WK3PA101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging, Panel | Panel Mount | SOD | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | 2 DA A - 3WK3 | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() DAMME3WK3P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | SOD | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | - | Active | - | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | Grounding Indents | - | - | - | Non-RoHS Compliant | - | ||
![]() 170-037-272L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Tin Plated | GOLD | NOT SPECIFIED | - | - | -50°C~125°C | Tray | 2008 | 170 | e4 | - | Active | - | EAR99 | Receptacle for Female Contacts | 37 | - | - | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | TIN | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | CRIMP | D-Sub | - | Gold (Au) | - | 4 DC C | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1727040034 Molex | 212 | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | -55°C~130°C | Bulk | 2012 | FM, FCT | - | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Green | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 180-062-172-020 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 62 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | - | 4 DC C High Density | - | Shielded | 15.4mm | 69.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-026-172-020 NorComp Inc. | 85 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 26 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | - | 2 DA A High Density | - | Shielded | 12.6mm | 39.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-078-172-030 NorComp Inc. | 109 |
| Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 78 | 100°C | -50°C | Black | 4 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | 78 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | D-Sub, High Density | - | - | - | 5 DD D High Density | - | Shielded | 15.4mm | 67mm | - | Non-RoHS Compliant | Contains Lead |