- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Length | Width | Plating Thickness | Length - Termination | Shell Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCU-37P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | Steel | - | Steel, Tin-Nickel Plated | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | D*U | e4 | - | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 37 | - | - | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | - | TIN | UL, CSA | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | YES | - | 5A | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | - | Steel, Tin | - | D-Sub | 1 | - | - | - | - | - | - | - | 4 DC C | - | MACH OR STAMPED | - | - | - | Grounding Indents | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAME-3W3S-A197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin Plated | CLINCH NUT | NOT SPECIFIED | NOT SPECIFIED | POLYESTER | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | yes | Active | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 3 | - | - | - | TIN | UL | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | - | 55mOhm | - | Contacts Not Included | Cable Side (4-40) | - | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | PREASSEM CONN | 20 AWG | 20 AWG | S0C3 | Shielded | - | - | FLASH inch | - | - | - | RoHS Compliant | - | ||
![]() 0716910003 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | Tray | - | Low Force Helix (LFH) 71691 | - | - | Obsolete | 1 (Unlimited) | - | - | Receptacle for Female Matrix Strip | 60 | - | - | Black | 4 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | Shielded | - | - | - | - | 150μin 3.81μm | - | ROHS3 Compliant | - | ||
![]() DBM5W5PN ITT Cannon, LLC | 23520 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | NOT SPECIFIED | NOT SPECIFIED | DIALLYL PHTHALATE | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | yes | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | NON-MAGNETIC | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | - | - | - | UL | COMMERCIAL | - | 2.088 inch | 5 | - | 0.494 inch | - | - | NO | - | 5A | Pin | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | PREASSEM CONN | - | - | - | Shielded | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DEU-9S-A197-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin-Lead Plated | NON-THREADED | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED POLYETHYLENE | - | - | - | - | -55°C~125°C | Bulk | 2000 | D*U | e4 | - | Active | Not Applicable | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | TIN | UL, CSA | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | 0.375 inch | 5A | - | 15mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOCKET | CRIMP | - | - | 1000VAC V | D-Sub | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 1 DE E | - | MACH OR STAMPED | - | 18 AWG | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DDUH-50S-FO Cinch Connectivity Solutions | 2116 | - | - | 12 Weeks | - | Cable | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | - | - | - | - | -65°C~125°C | Bulk | 2006 | D*U | - | yes | Active | - | - | - | Receptacle for Female Contacts | 50 | - | - | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOCKET | CRIMP | - | - | - | D-Sub | - | - | - | - | - | - | - | 500 | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DBMN5W5PNK87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DDU-50P-F0R JAE Electronics | 49 |
| Datasheet | 14 Weeks | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DAV3V3SA00LF Amphenol ICC (FCI) | 200 |
| Datasheet | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Tray | 2009 | DW | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female and Male Contacts | 3 (Power) | - | - | - | 1 | - | - | 8536.69.40.30 | - | - | - | - | Power | - | - | 6.86mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | 38.76mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() DEUH-9P-FO Cinch Connectivity Solutions | 8 | - | - | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | Steel | - | Steel, Clear Chromate Plated Zinc | - | NOT SPECIFIED | Brass | - | - | - | - | 1kV | -65°C~125°C | Bulk | 2006 | D*U | - | yes | Active | - | Crimp | - | Plug for Male Contacts | 9 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | 12.55mm | 5A | - | - | - | CSA, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | 5A | Zinc | - | D-Sub | - | - | - | - | - | - | - | 500 | 1 DE E | - | - | - | - | - | - | 30.81mm | 10.72mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DBO5W5SA00LF Amphenol ICC (FCI) | 240 |
| Datasheet | 18 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2009 | DW | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 5 (Power) | 125°C | -55°C | - | 1 | - | - | - | - | - | - | - | Power | - | - | 6.8mm | - | Straight | 12.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | 52.65mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() DBMK5W5P ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | Shielded | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DCMMF8W8P ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | Shielded | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DCMMF8W8S ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | SOD | - | - | Polyester | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | Shielded | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DCA8W8PF225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Stainless Steel | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2015 | Combo D®, D*A | - | - | Active | Not Applicable | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M24308/2-294F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 3/B | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | - | - | CADMIUM | UL | MIL-C-24308 | - | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | CRIMP | - | - | 1250VAC V | - | - | GOLD (50) | STAGGERED | 3.336 N | .1946 N | - | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | - | - | - | - | - | 0.109 inch | - | - | Non-RoHS Compliant | - | ||
![]() DEO2V2PA00LF Amphenol ICC (FCI) | 360 |
| - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | POLYETHYLENE | - | - | - | - | -55°C~125°C | Tray | 2010 | DW | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug for Female and Male Contacts | 2 (Power) | - | - | - | 1 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | - | 2 | - | - | - | COPPER NICKEL TIN | UL | COMMERCIAL | - | 0.984 inch | - | - | - | - | 94V-0 | YES | - | - | - | - | 5000000000Ohm | Contacts Not Included | Cable Side (4-40) | - | - | CRIMP | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 1 DE E - 2V2 2W2C | - | - | - | - | S0P2 | Grounding Indents | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1731090383 Molex | 254 | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -55°C~115°C | Bulk | - | FL, FCT | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731090573 Molex | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -55°C~115°C | Bulk | - | FL, FCT | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMA26PNMK52F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Brass, Gold Plated | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | D*MA | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 200 | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | 50μin 1.27μm | Unknown | Non-RoHS Compliant | - |