- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Plating Thickness | Length - Termination | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8656F09PLTXLF Amphenol ICC (FCI) | 411 |
| - | 12 Weeks | - | - | Panel Mount | - | - | - | Thermoplastic | Steel | - | - | Steel, Tin/Zinc Plated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 8656 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 2.74mm | - | Straight | 17.35mm | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 200 | 1 DE E | - | - | - | - | Grounding Indents | - | 30.43mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() DBMMK5W5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | Shielded | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M24308/2-281F Cinch Connectivity Solutions | 57 | - | - | 12 Weeks | - | Cable | - | 124 | - | STEEL | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 1/E | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 2 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | CADMIUM | - | UL | MIL-C-24308 | 1.213 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | NO | 0.265 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | - | CRIMP | - | - | 1250VAC V | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | - | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | - | - | - | - | 0.109 inch | - | - | - | Non-RoHS Compliant | - | ||
![]() DDMAK78SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 78 | - | - | - | 4 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 200 | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAMAY15SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | - | - | STEEL | - | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 2/A | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | - | - | SOCKET | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DCMAE37PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Gold | - | CABLE | Metal | 37 | STEEL | - | Polychlorinated | - | - | - | - | - | - | BRASS | - | - | - | 4/C | - | - | - | - | - | - | no | Active | 1 (Unlimited) | Crimp | EAR99 | D-Sub | - | 125°C | -55°C | - | - | Male | COMPATIBLE CONTACT: M39029/64-369 | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 37 | Straight | - | 7.5A | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | YES | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 2DAF31S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | Micro, 2D | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 31 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Double Density | - | - | - | - | - | - | - | - | - | - | 2 DA A Double Density | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DBMA44SNMF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Brass | - | Brass, Yellow Chromate Plated Cadmium | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 44 | - | - | - | 3 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | - | - | 44 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 200 | 3 DB B High Density | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DEMA9PNMK52F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | Not Applicable | - | EAR99 | D-Sub | - | - | - | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DEMA9PNMK47F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Brass | - | Brass, Gold Plated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 200 | 1 DE E | - | - | - | - | - | - | - | - | - | 50μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAMM3WK3SA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | SOD | - | - | Polyester | Polychlorinated | - | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Female | - | - | - | - | - | - | Coax or Power | - | - | - | - | Straight | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | 7.5A | - | - | D-Sub, Combo | - | 26 AWG | 8 AWG | - | - | - | - | - | - | - | 2 DA A - 3WK3 | - | - | - | - | Shielded | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAMM3W3SPA101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | Shielded | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/4-328F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | STEEL | - | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 125°C | -65°C | 5/D | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | D-Sub | - | - | - | - | 3 | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | - | - | - | CADMIUM | - | UL | MIL-C-24308 | 2.635 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | - | NO | 0.274 inch | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | - | CRIMP | - | - | 1250VAC V | - | - | - | - | GOLD (50) | STAGGERED | 3.336 N | .1946 N | - | 0.112 inch | - | - | GREEN | PREASSEM CONN | - | - | - | - | - | - | 0.109 inch | - | - | - | Non-RoHS Compliant | - | ||
![]() DDMAF50SA183F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | - | Receptacle for Female Contacts | 50 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L717TWP2W2P3RMT Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D02-50P-F0R JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyarylate | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2006 | D02 | - | - | Obsolete | 1 (Unlimited) | - | - | Plug for Male Contacts | 50 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 170-050-271-000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | Tin | - | - | - | - | 500V | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 50 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | - | - | 50 | - | - | Female | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | 15.3mm | 67mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DCMAMY37PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MAM | e4 | - | Active | - | - | - | Plug for Male Contacts | 37 | - | - | Black | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | - | - | 37 | - | - | - | - | ONE | - | - | - | - | - | 0.494 inch | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAMAM15SF0F16 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, D*MAM | - | - | Active | - | - | - | Receptacle for Female Contacts | 15 | 150°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 500 | 1 DE E High Density | - | - | - | - | Dust Cap | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAMY3W3S ITT Cannon, LLC | 84 |
| Datasheet | 12 Weeks | Gold | - | PANEL | SOD | - | - | - | - | Steel | #4-40 | - | FLOAT BUSHING | RG-179 | AU ON NI | COPPER ALLOY | POLYESTER | 150°C | -65°C | 2/A | - | - | - | 2013 | - | e4 | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | Receptacle | EMI/RFI SHIELDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | - | TIN | - | UL | COMMERCIAL | - | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | Socket | 55mOhm | - | - | - | - | - | - | SOLDER | - | - | 1500VAC V | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | PREASSEM CONN | 20 AWG | 20 AWG | - | - | - | FLASH inch | - | - | - | No SVHC | Non-RoHS Compliant | - |