- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Shell Finish | Number of Conductors | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Note | Flange Feature | Body/Shell Style | Termination Type | Connector Support Type | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Shell Finish Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13-000220 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DDMA78SA197F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Steel, Tin-Lead Plated | - | - | - | - | -55°C~125°C | Bulk | - | D*MA | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 78 | - | 4 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | 200 | 5 DD D High Density | - | - | - | RoHS Compliant | ||
![]() DDUF50PF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | D-Sub | 50 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() 3003W3PXX99A50X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | NOT SPECIFIED | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 3 (Power) | Green | 1 | - | - | - | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 3 | - | - | TIN | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | - | YES | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | SOLDER | - | D-Sub, Combo | 500 | 2 DA A - 3W3 | Grounding Indents | - | - | ROHS3 Compliant | ||
![]() 3005W5PXX99G20X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | 2011 | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | - | 3 DB B - 5W5 | Grounding Indents | - | - | ROHS3 Compliant | ||
![]() 3003W3PXX99G20X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | - | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 3 (Power) | Green | 1 | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 500 | 2 DA A - 3W3 | Grounding Indents, Mounting Brackets | - | - | ROHS3 Compliant | ||
![]() 3005W5SXX99E20X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | NOT SPECIFIED | - | - | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female Contacts | 5 (Power) | Green | 1 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 5 | - | IP20 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE-MALE | - | YES | - | Board Side (4-40) | SOCKET | SOLDER | - | D-Sub, Combo | 500 | 3 DB B - 5W5 | - | 315μin 8.00μm | - | ROHS3 Compliant | ||
![]() 3005W5SXX99N40X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | - | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 5 (Power) | Green | 1 | - | - | - | - | - | - | - | Power | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 500 | 3 DB B - 5W5 | Mounting Brackets | 315μin 8.00μm | - | ROHS3 Compliant | ||
![]() 3008W8SXX99E60X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | NOT SPECIFIED | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female Contacts | 8 (Power) | Green | 1 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Power | NO | GENERAL PURPOSE | 8 | - | IP20 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE-MALE | - | YES | - | Board Side (4-40) | SOCKET | SOLDER | - | D-Sub, Combo | 500 | 4 DC C - 8W8 | - | 315μin 8.00μm | - | ROHS3 Compliant | ||
![]() 3008W8SXX99P20X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin-Nickel Plated | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 8 (Power) | Green | 1 | - | - | - | - | - | - | - | Power | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub, Combo | 500 | 4 DC C - 8W8 | Mounting Brackets | 315μin 8.00μm | - | ROHS3 Compliant | ||
![]() DSS1XSXXB01X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | yes | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DAMAM-15S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Polychlorinated | Steel | Steel, Yellow Chromate Plated Zinc | - | COPPER ALLOY | - | - | -55°C~150°C | Bulk | - | 24308-Style, D*MAM | no | Active | - | Crimp | - | Receptacle for Female Contacts | 15 | - | 3 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | - | 15 | Straight | - | - | ONE | 1.541 inch | - | 0.494 inch | - | - | YES | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | 500 | 1 DE E High Density | - | - | No SVHC | Non-RoHS Compliant | ||
![]() 3009W4SXK99A30X Conec | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | 2002 | - | - | Active | - | Through Hole | - | Receptacle for Female Contacts | 9 (5 + 4 Coax or Power) | Black | 2 | Female | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | D-Sub, Combo | - | 3 DB B - 9W4 | - | 320μin 8.13μm | - | ROHS3 Compliant | ||
![]() DBMA25PNMK52F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Brass | Brass, Gold Plated | - | - | - | - | -55°C~125°C | Bulk | 2011 | D*MA | - | Active | - | - | - | Plug for Male Contacts | 25 | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 200 | 3 DB B | - | 50μin 1.27μm | No SVHC | RoHS Compliant | ||
![]() DDMA78PK87F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | Active | - | - | EAR99 | Plug for Male Contacts | 78 | - | 4 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | 200 | 5 DD D High Density | Grounding Indents | - | No SVHC | RoHS Compliant | ||
![]() DCMAM62SNM-F225F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Stainless Steel | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 62 | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | 4 DC C High Density | - | - | - | RoHS Compliant | ||
![]() DBMA25PFO Cinch Connectivity Solutions | 181 | - | - | 12 Weeks | - | - | CABLE | Metal | - | STEEL | - | - | - | - | NOT SPECIFIED | BRASS | GLASS FILLED DIALLYL PHTHALATE | 3/B | - | - | 2002 | - | no | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | - | ZINC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMA-25S-C-NM-2-F0 JAE Electronics | In Stock | - | - | 12 Weeks | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMAME25PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | Active | - | - | - | Plug for Male Contacts | 25 | - | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | - | 25 | - | - | - | - | - | - | - | - | - | YES | Contacts Not Included | Cable Side (4-40) | - | - | - | D-Sub | 500 | 3 DB B | - | - | No SVHC | RoHS Compliant | ||
![]() DCMAMF37SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | - | -55°C~150°C | Bulk | 2000 | 24308-Style, D*MAM | - | Active | - | - | - | Receptacle for Female Contacts | 37 | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | 500 | 4 DC C | - | - | No SVHC | Non-RoHS Compliant |