- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Note | Flange Feature | Body/Shell Style | Termination Type | Max Current Rating | Plating | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Mating Cycles | Shell Size, Connector Layout | Features | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDSM-15SC-Z24-VS1 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | Steel | Steel, Tin-Nickel Plated | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | - | -55°C~125°C | - | 2017 | MDSM | e3 | yes | Active | - | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Female | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | NO | NO | NO | NO | Signal | NO | - | 15 | Straight | - | - | - | - | 94V-0 | - | YES | Contacts Not Included | Mating Side (2-56) | - | CRIMP | 2.5A | - | D-Type, Micro-D | 28 AWG | 26 AWG | Tin (Sn) | 500 | 0.050 Pitch x 0.100 Row to Row | Shielded | - | 23.7mm | - | RoHS Compliant | - | ||
![]() DAM3W3PA176 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | SOD | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | 3 | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | 2 DA A - 3W3 | Shielded | - | - | - | Non-RoHS Compliant | - | ||
![]() 121661-1086 ITT Cannon, LLC | 620 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAMA15SFO Cinch Connectivity Solutions | 31 | - | - | 12 Weeks | - | - | - | Metal | STEEL | - | Polychlorinated | - | - | PHOSPHOR BRONZE | 2/A | - | - | 2015 | - | - | no | Active | 1 (Unlimited) | - | D-Sub | - | 125°C | -55°C | - | - | Female | - | NO | NO | NO | NO | - | NO | - | 15 | - | - | ZINC | - | - | - | Black | NO | - | - | SOCKET | CRIMP AND POKE | 7.5A | - | - | 28 AWG | 20 AWG | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() M24308/2-282Z Cinch Connectivity Solutions | 31 | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 15 | - | - | - | 2 | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | - | - | CRIMP | - | - | D-Sub | - | - | - | - | 2 DA A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 170-050-172-000 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin/Zinc Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | Crimp | Plug for Male Contacts | 50 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | 50 | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 5 DD D | - | 15.3mm | 67mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-026-172-000 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | Crimp | Plug for Male Contacts | 26 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | 2A | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | Tin | D-Sub, High Density | - | - | - | - | 2 DA A High Density | Shielded | 12.6mm | 39.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-015-271-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | Receptacle for Female Contacts | 15 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 15 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | 2 DA A | - | 12.6mm | 39.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-009-171-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 9 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 9 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | 12.6mm | 30.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-025-171-020 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 25 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 25 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | 3 DB B | - | 12.6mm | 53mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-015-172-000 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin/Zinc Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | Crimp | Plug for Male Contacts | 15 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | 15 | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 2 DA A | - | 12.6mm | 39.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-037-271-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | Receptacle for Female Contacts | 37 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 37 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | 4 DC C | - | 12.6mm | 69.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-062-172-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 62 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 62 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | 4 DC C High Density | Shielded | 12.6mm | 69.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-062-272-030 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Receptacle for Female Contacts | 62 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 62 | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | 4 DC C High Density | Shielded | 15.4mm | 69.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-015-172-030 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 15 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 15 | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | 1 DE E High Density | Shielded | 12.6mm | 30.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-025-271-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | Receptacle for Female Contacts | 25 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 25 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | 3 DB B | - | 12.6mm | 53mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-044-272-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Receptacle for Female Contacts | 44 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 44 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | 3 DB B High Density | Shielded | 12.6mm | 53mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-015-172-020 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 15 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 15 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | 1 DE E High Density | Shielded | 12.6mm | 30.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 170-009-172-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin/Zinc Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | - | - | Obsolete | Not Applicable | - | Plug for Male Contacts | 9 | 100°C | -50°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 9 | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | 12.6mm | 30.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 180-026-272-030 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | - | - | Obsolete | Not Applicable | - | Receptacle for Female Contacts | 26 | 100°C | -50°C | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 26 | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | 2 DA A High Density | Shielded | 12.6mm | 39.2mm | - | Non-RoHS Compliant | Contains Lead |