- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Sealable | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Number of Power Positions | Hole Diameter | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Length | Plating Thickness | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L777-RR-B-25-P Amphenol ICC (Commercial Products) | 387 |
| Datasheet | 5 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | LOCKING | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | -55°C~125°C | Bulk | - | RR | - | yes | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 25 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | - | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 0.161 inch | 5A | - | 30mOhm | 1000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | - | - | CRIMP | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | Grounding Indents | - | - | 100μin 2.54μm | - | - | RoHS Compliant | - | ||
![]() L777-RR-E-09-P Amphenol ICC (Commercial Products) | 415 | - | Datasheet | 6 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | LOCKING | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | -55°C~125°C | Bulk | 2006 | RR | - | yes | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | - | UL | COMMERCIAL | - | - | - | - | - | NO | 0.161 inch | 5A | - | 30mOhm | 1000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | CRIMP | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | Grounding Indents | - | - | 100μin 2.54μm | - | - | RoHS Compliant | - | ||
![]() L777-RR-C-37-P Amphenol ICC (Commercial Products) | 603 |
| Datasheet | 5 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | LOCKING | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | -55°C~125°C | Bulk | - | RR | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 37 | - | - | Black | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 0.161 inch | 5A | - | 30mOhm | 1000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | - | - | CRIMP | - | - | - | D-Sub | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | Grounding Indents | - | - | 100μin 2.54μm | - | - | RoHS Compliant | - | ||
![]() 0685031602 Molex | 816 | - | Datasheet | 12 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | - | - | - | - | - | - | - | OBD 68503 | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 16 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCMY8W8S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | - | COPPER ALLOY | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | e4 | - | Active | - | - | Solder | - | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 8 | Straight | - | 7.5A | TIN | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | Socket | 55mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | 50 | 4 DC C - 8W8 | 8 | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | FLASH inch | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 206502-1 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | - | - | Brass, Gold Plated | - | Brass | POLYPHENYLENE SULFIDE | - | Bulk | 2012 | AMPLIMITE 90 | - | - | Active | - | - | - | EAR99 | Plug for Male Contacts | 62 | 125°C | -55°C | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 62 | Straight | 16.36mm | 5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Gold | - | D-Sub, High Density | - | - | - | No | - | - | 4 DC C High Density | - | 3.9116 mm | PREASSEM CONN | - | - | - | 69.32mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DBMY5W5S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | NOT SPECIFIED | POLYESTER | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | - | - | TIN | - | UL | COMMERCIAL | 2.087 inch | 5 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | Socket | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | FLASH inch | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DBME5W5S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | NOT SPECIFIED | POLYESTER | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | - | - | TIN | - | UL | COMMERCIAL | 2.087 inch | 5 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | Socket | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | FLASH inch | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DCM8W8P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging, Panel | Panel Mount | SOD | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | COPPER ALLOY | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | 1 (Unlimited) | 37 | Solder | EAR99 | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 8 | Straight | - | 7.5A | TIN | ONE | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 0.39 inch | 5A | Pin | 55mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | 50 | 4 DC C - 8W8 | 8 | - | - | - | - | Shielded | 53.04mm | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() DAU-15S-A197-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | Thermoplastic | Steel | - | Steel, Tin-Nickel Plated | GOLD OVER NICKEL | COPPER ALLOY | - | -55°C~125°C | Bulk | 2000 | D*U | e4 | - | Active | - | - | - | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | 5A | TIN | - | UL, CSA | COMMERCIAL | 1.539 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | YES | 0.375 inch | 5A | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 0.109 inch | SOCKET | - | CRIMP | 5A | - | 1000VAC V | D-Sub | 30 AWG | 18 AWG | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2 DA A | - | - | MACH OR STAMPED | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 206499-1 TE Connectivity Aerospace, Defense and Marine | 49 |
| - | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Brass | - | Polyester | - | - | Brass, Gold Plated | - | - | - | - | Bulk | 1997 | AMPLIMITE 90 | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 15 | 125°C | -55°C | Black | 3 | Female | COMPATABLE CONTACTS: 206071-1; 206496-1; 91067-1 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 15 | Straight | 16.84mm | 5A | - | - | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Gold | - | D-Sub, High Density | - | - | - | No | - | - | 1 DE E High Density | - | 3.9116 mm | PREASSEM CONN | - | - | - | 31.19mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 211677-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | - | Brass, Gold Plated | - | - | - | - | Bulk | 2005 | AMPLIMITE 90 | - | - | Active | - | - | - | EAR99 | Plug for Male Contacts | 78 | - | - | - | 4 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | 5A | - | - | - | COMMERCIAL | - | - | - | 0.605 inch | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Copper, Gold | - | D-Sub, High Density | - | - | - | No | - | - | 5 DD D High Density | - | 3.048 mm | PREASSEM CONN | - | - | Non-Magnetic | 39.14mm | - | 50μin 1.27μm | - | - | RoHS Compliant | Not Applicable | ||
![]() DAM3W3PNM ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Brass | - | Brass, Yellow Chromate Plated Cadmium | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | - | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | YES | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | - | 500 | 2 DA A - 3W3 | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAM3W3P ITT Cannon, LLC | 79 | - | Datasheet | 12 Weeks | - | - | Free Hanging | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | 2016 | Combo D®, D*M | - | yes | Active | - | - | Solder | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | - | - | TIN | ONE | UL | COMMERCIAL | - | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | Pin | 55mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | 7.5A | - | - | D-Sub, Combo | 26 AWG | 8 AWG | - | - | 7.5A | - | 2 DA A - 3W3 | - | - | - | - | - | Shielded | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DBM5W5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | - | - | Steel, Yellow Chromate Plated Zinc | AU ON NI | COPPER ALLOY | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | EAR99 | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | YES | - | - | - | Straight | - | - | TIN | ONE | UL | COMMERCIAL | 2.088 inch | 5 | - | 0.494 inch | - | - | 0.39 inch | 5A | Pin | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | SOLDER | 7.5A | - | - | D-Sub, Combo | 26 AWG | 8 AWG | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | - | - | - | Shielded | - | 30μin | - | - | - | Non-RoHS Compliant | - | ||
![]() DAM3WK3S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Panel Mount | SOD | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | - | - | TIN | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | SOLDER | 7.5A | - | - | D-Sub, Combo | 26 AWG | 8 AWG | - | - | - | - | 2 DA A - 3WK3 | - | - | - | - | - | Shielded | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() DBME5W5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | NOT SPECIFIED | POLYESTER | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | - | - | - | TIN | - | UL | COMMERCIAL | 2.087 inch | 5 | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | Pin | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | SOLDER | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | FLASH inch | - | - | No SVHC | RoHS Compliant | - | ||
![]() DBMME5W5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | Not Applicable | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | - | - | CADMIUM | - | UL | - | 2.088 inch | 5 | - | 0.494 inch | 94V-0 | YES | - | - | Pin | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | SOLDER | 7.5A | - | 2800VAC V | D-Sub, Combo | 26 AWG | 8 AWG | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | PREASSEM CONN | - | - | Shielded | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DCMY8W8P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | AU ON NI | COPPER ALLOY | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | e4 | - | Active | - | - | Solder | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | 8 | Straight | - | 7.5A | TIN | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | Pin | 55mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | 50 | 4 DC C - 8W8 | 8 | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | FLASH inch | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 1731070164 Molex | 169 |
| - | 12 Weeks | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | -55°C~130°C | Bulk | - | FM, FCT | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Green | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |