- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Number of Power Positions | Hole Diameter | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Shell Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMAM9ST-FO Cinch Connectivity Solutions | 57 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DEMA9SF0 Cinch Connectivity Solutions | 57 | - | - | 12 Weeks | - | Gold | Free Hanging | - | - | Thermoplastic | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 9 | Crimp | - | D-Sub, Receptacle, Signal | - | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DDU50PFO Cinch Connectivity Solutions | 46 | - | - | 12 Weeks | - | - | - | CABLE | STEEL | - | - | - | HOLE .112-.124 | - | NON-THREADED | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | 125°C | -65°C | 5/D | - | - | - | 2002 | - | - | no | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | - | - | ZINC | UL | MIL-C-24308 | 2.635 inch | 50 | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | 94V-0 | YES | 0.375 inch | 5A | RND PIN-SKT | 2.7mOhm | - | - | 0.109 inch | PLUG | - | CRIMP | - | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | - | - | 0.112 inch | - | - | BLACK | - | - | STRIP OR LOOSE | 24 AWG | 20 AWG | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DBMA44SNMK52F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | Brass, Gold Plated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | D*MA | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 44 | - | - | - | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 200 | 3 DB B High Density | - | - | - | - | - | - | - | - | - | 50μin 1.27μm | - | RoHS Compliant | - | ||
![]() DAMZ3WK3SNA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Female | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 3WK3 | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731070307 Molex | 6 |
| - | 12 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | -55°C~115°C | Bulk | - | FL, FCT | - | - | Active | - | - | - | - | Plug for Male Contacts | 7 (5 + 2 Coax or Power) | - | - | Black | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | ||
![]() DBMAM25SF225F0 ITT Cannon, LLC | 114 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | - | 24308-Style, D*MAM | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 25 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 500 | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DAMM3WK3S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | Polychlorinated | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Solder | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | - | Straight | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 3WK3 | - | 3 | - | - | - | - | Shielded | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M24308/4-457F Cinch Connectivity Solutions | 51 |
| - | 12 Weeks | - | - | - | PANEL | STEEL | - | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 1/E | - | - | - | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | CADMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | PLUG | - | CRIMP | - | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/2-486F Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | PANEL | STEEL | - | - | - | - | - | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | - | 5/D | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | - | - | - | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | CADMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOCKET | - | CRIMP | - | - | - | - | GOLD (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAO3W3SA00LF Amphenol ICC (FCI) | 29700 |
| - | 18 Weeks | - | - | Free Hanging, Through Hole | Free Hanging (In-Line) | Steel | Thermoplastic | Steel | - | - | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | 1.2kV | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | - | Through Hole | - | Receptacle for Female Contacts | 3 (Power) | 125°C | -55°C | - | 1 | Female | - | - | - | - | - | - | Power | - | - | - | - | Straight | 12.2mm | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | 12.55mm | 38.76mm | - | - | RoHS Compliant | - | ||
![]() L177RRD50SVF Amphenol ICC (Commercial Products) | 120 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L177HRAG26S Amphenol ICC (Commercial Products) | 140 |
| Datasheet | 5 Weeks | - | - | - | PANEL | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED THREMOPLASTIC | - | - | 2/A | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 3 | Female | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.29mm | - | Straight | - | unknown | - | - | - | - | - | 26 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DBMMP5W5SJ ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | Not Applicable | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DDMAM50SA101F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 50 | - | - | Black | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DAMD3W3PK87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | - | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Pin | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 7.5A | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DBM5W5SS ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | Shielded | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DAMC3W3SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | Combo D®, D*M | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Socket | - | Contacts Not Included | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 7.5A | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DCMM8W8PNK87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Pin | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 7.5A | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 5-446405-1 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging | - | Steel | Polyester | - | - | - | - | - | Power | - | - | - | - | - | 4/C | - | - | Bulk | - | - | - | yes | - | - | - | - | - | Pin, Plug | - | - | - | Blue | 1 | - | AMPLIMITE | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | - | - | - | 32A | - | UL, CSA | COMMERCIAL | 2.729 inch | 8 | - | 0.494 inch | MALE | - | YES | 0.339 inch | - | COAX | - | - | - | - | - | Compliant | - | Chromate, Zinc | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 3.048 mm | PREASSEM CONN | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |