- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAUE15STFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | - | STEEL | - | - | - | #4-40 | - | CLINCH NUT | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED POLYAMIDE | 125°C | -65°C | 2/A | - | - | - | - | Active | 1 (Unlimited) | EAR99 | D-Sub | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1953-000; 030-1953-030; BCL-1963-20S; D110238-035, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | TIN | UL | MIL-C-24308 | 1.541 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | YES | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | SOCKET | - | CRIMP | - | 1000VAC V | - | - | - | STAGGERED | 3.336 N | .1946 N | - | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | - | - | Non-RoHS Compliant | ||
![]() 09692415072 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2102995-1 TE Connectivity Aerospace, Defense and Marine | 2506 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DDMAY50SA183F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | Active | - | - | Plug for Male Contacts | 50 | - | - | - | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAMK25PF0 ITT Cannon, LLC | In Stock | - | - | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | Active | - | EAR99 | Plug for Male Contacts | 25 | - | - | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 500 | 3 DB B | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() DAMA15SA197F16F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | D*MA | Active | - | - | Receptacle for Female Contacts | 15 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 200 | 1 DE E High Density | - | - | - | - | Dust Cap | - | No SVHC | RoHS Compliant | ||
![]() DAMAME26SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | EAR99 | D-Sub | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | ||
![]() DBMA25SA183F0 ITT Cannon, LLC | 440 |
| - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | Active | - | - | Receptacle for Female Contacts | 25 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 200 | 3 DB B | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() DBMC5W5SNA197 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | Active | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Female | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Socket | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | Board Lock, Mounting Bracket | - | - | RoHS Compliant | ||
![]() DCMZ8W8PNK87 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | Active | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | - | 4 DC C - 8W8 | - | - | - | - | Board Lock, Grounding Indents | - | - | RoHS Compliant | ||
![]() DAU15SA183F0 ITT Cannon, LLC | 8449 |
| - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | D*U | Active | - | - | Receptacle for Female Contacts | 15 | 125°C | -65°C | Black | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() L177RRB25SVF Amphenol ICC (Commercial Products) | 49500 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() L777RRBH25P Amphenol ICC (Commercial Products) | 49500 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 2.77mm | - | Straight | 16.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 5A | - | - | 28 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 53.04mm | - | RoHS Compliant | ||
![]() 053514-2483 ITT Cannon, LLC | 5172 |
| - | 12 Weeks | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M24308/2-286F Amphenol PCD | 221 | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | - | - | Receptacle for Female Contacts | 15 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMMF5W5PA183 ITT Cannon, LLC | 453 |
| - | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | Steel | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | Active | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Shielded | - | No SVHC | Non-RoHS Compliant | ||
![]() DAMM3WK3PA101 ITT Cannon, LLC | 77 |
| - | 12 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | SOD | - | - | Thermoplastic | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | Active | - | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 2 DA A - 3WK3 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMA25SA197F16F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin-Nickel Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | Active | - | - | Receptacle for Female Contacts | 25 | - | - | White | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | Dust Cap | - | - | RoHS Compliant | ||
![]() DBMA25SK126F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Steel | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | Active | - | - | Receptacle for Female Contacts | 25 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 200 | 3 DB B | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() DCMZ8W8SNA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | Active | - | EAR99 | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | Female | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Socket | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | 50 | 4 DC C - 8W8 | - | - | - | - | Board Lock, Shielded | - | - | RoHS Compliant |