- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Contact Type | Orientation | Depth | Current Rating | Number of Contacts | Housing Color | Contact Style | Note | Flange Feature | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Contact Current Rating | Shell Size, Connector Layout | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAMAF26P ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | - | - | 26 | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DCMZ8W8PN ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Bulk | 2015 | Combo D®, D*M | Active | - | - | - | EAR99 | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | Male | - | Coax or Power | - | - | - | 8 | - | Pin | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, Combo | - | 7.5A | 4 DC C - 8W8 | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DCMAE37SA197F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin-Nickel Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | 2015 | D*MA | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 37 | - | - | - | 2 | Receptacle | 8536.69.40.30 | Signal | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | - | 4 DC C | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DAUY15PHF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C~125°C | Bulk | 2000 | D*U | Active | - | - | - | - | Plug for Male Contacts | 15 | - | - | Black | 2 | Male | - | Signal | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | 2 DA A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DB5W5SA00LF Amphenol ICC (FCI) | 23760 |
| - | 11 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Steel | Thermoplastic | - | Metal | Steel, Tin Plated | - | Bronze | 300V | -55°C~125°C | Tray | - | DW | Active | 1 (Unlimited) | 5 | Crimp | - | Receptacle for Female Contacts | 5 (Power) | 125°C | -55°C | - | 1 | Receptacle | - | Power | Straight | 11.6mm | 7.5A | 5 | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 1kV | - | D-Sub, Combo | 1 | - | 3 DB B - 5W5 | 1kV | - | - | 52.65mm | 12.55mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 180-062-272-000 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | Obsolete | Not Applicable | - | Crimp | - | Receptacle for Female Contacts | 62 | 100°C | -50°C | Black | 3 | Female | - | Signal | - | - | 2A | 62 | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Tin | D-Sub, High Density | - | - | 4 DC C High Density | - | Shielded | 15.4mm | 69.4mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 180-078-272-000 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 180 | Obsolete | Not Applicable | - | Crimp | - | Receptacle for Female Contacts | 78 | 100°C | -50°C | Black | 4 | Female | - | Signal | - | - | 2A | 78 | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Tin | D-Sub, High Density | - | - | 5 DD D High Density | - | Shielded | 15.4mm | 67mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 170-037-171-020 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | Obsolete | Not Applicable | - | - | - | Plug for Male Contacts | 37 | 100°C | -50°C | Black | 2 | - | - | Signal | - | - | - | 37 | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | - | 4 DC C | - | - | 12.6mm | 69.4mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 170-015-272-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Tin/Zinc Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | Obsolete | Not Applicable | - | - | - | Receptacle for Female Contacts | 15 | 100°C | -50°C | Black | 2 | - | - | Signal | - | - | - | 15 | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | - | 2 DA A | - | - | 12.6mm | 39.1mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 170-015-172-010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Tin/Zinc Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | Obsolete | Not Applicable | - | - | - | Plug for Male Contacts | 15 | 100°C | -50°C | Black | 2 | - | - | Signal | - | - | - | 15 | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | - | 2 DA A | - | - | 12.6mm | 39.1mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 6828W8202001 NorComp Inc. | In Stock | - | Datasheet | - | Brass, Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | Plastic | - | Steel, Tin/Zinc Plated | - | Brass | - | -55°C~125°C | Bulk | 2002 | 682 | Obsolete | Not Applicable | - | - | - | Receptacle for Female Contacts | 8 (Coax) | 125°C | -55°C | - | 1 | Female | - | Coax | - | - | - | - | Black | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6823W3202001 NorComp Inc. | In Stock | - | Datasheet | - | Brass, Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | Plastic | - | Steel, Tin/Zinc Plated | - | Brass | - | -55°C~125°C | Bulk | 2002 | 682 | Obsolete | Not Applicable | - | - | - | Receptacle for Female Contacts | 3 (Coax) | 125°C | -55°C | - | 1 | Female | - | Coax | - | - | - | - | Black | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6825W520001 NorComp Inc. | In Stock | - | Datasheet | - | Brass, Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | Plastic | - | Steel, Tin/Zinc Plated | - | Brass | - | -55°C~125°C | Bulk | 2002 | 682 | Obsolete | Not Applicable | - | - | - | Receptacle for Female Contacts | 5 (Coax) | 125°C | -55°C | - | 1 | Female | - | Coax | - | - | - | - | Black | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 170-037-271-020 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2002 | 170 | Obsolete | Not Applicable | - | - | - | Receptacle for Female Contacts | 37 | 100°C | -50°C | Black | 2 | - | - | Signal | - | - | - | 37 | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | - | 4 DC C | - | - | 12.6mm | 69.4mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 180-026-271L010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2013 | 180 | Obsolete | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 26 | 100°C | -50°C | Black | 3 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | 2 DA A High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 180-044-171L010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2016 | 180 | Obsolete | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 44 | 100°C | -50°C | Black | 3 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | 3 DB B High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 180-062-171L020 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2016 | 180 | Obsolete | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 62 | 100°C | -50°C | - | 3 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | 4 DC C High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 180-015-171L000 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2012 | 180 | Obsolete | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 15 | 100°C | -50°C | Black | 3 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | 1 DE E High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 180-062-171L030 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2016 | 180 | Obsolete | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 62 | 100°C | -50°C | - | 3 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | D-Sub, High Density | - | - | 4 DC C High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 180-062-271L010 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~100°C | Bulk | 2013 | 180 | Obsolete | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 62 | 100°C | -50°C | Black | 3 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | 4 DC C High Density | - | - | - | - | - | - | - | RoHS Compliant | - | - |