- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBMA-25P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | 2012 | D*MA | - | yes | Active | - | - | EAR99 | Plug for Male Contacts | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 200 | 3 DB B | - | - | - | - | Grounding Indents | - | - | - | RoHS Compliant | ||
![]() DDMA-50P-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Yellow Chromate Plated Zinc | LOCKING | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~125°C | Bulk | - | D*MA | e4 | no | Active | - | - | - | Plug for Male Contacts | 50 | - | - | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | - | 50 | - | - | UL | COMMERCIAL | - | - | - | 0.605 inch | - | YES | 0.157 inch | 5A | - | 10mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | CRIMP | 1000VAC V | D-Sub | Gold (Au) - with Nickel (Ni) barrier | - | 200 | 5 DD D | PREASSEM CONN | - | 18 AWG | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCMAE-37S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~125°C | Bulk | 2012 | D*MA | - | no | Active | - | - | - | Receptacle for Female Contacts | 37 | - | - | - | 2 | - | COMPATIBLE CONTACTS: 031-1007-000; 031-1007-001; 031-1007-004 | - | NO | NO | NO | NO | Signal | NO | - | 37 | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | D-Sub | - | - | 200 | 4 DC C | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 2DCF79S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | -55°C~85°C | Bulk | - | Micro, 2D | - | - | Active | - | - | - | Receptacle for Female Contacts | 79 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Double Density | - | - | - | 4 DC C Double Density | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCM8W8PNM ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Panel Mount | SOD | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Brass, Yellow Chromate Plated Cadmium | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | - | Active | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: DM53745-28; DM53745-27; DM53745-25; DM53745-72; DM53745-77 | - | YES | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | - | - | - | 4 DC C - 8W8 | - | - | - | - | Shielded | - | - | - | Non-RoHS Compliant | ||
![]() 112049-0025 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAMMF3W3P ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | - | - | SOD | - | - | Steel | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() DBMMV5W5PK87 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyester | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Pin | - | Contacts Not Included | Cable Side (4-40) | - | - | - | D-Sub, Combo | - | 7.5A | - | 3 DB B - 5W5 | - | - | - | - | Grounding Indents, Shielded | - | - | - | Non-RoHS Compliant | ||
![]() DEUE-9P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin-Lead Plated | CLINCH NUT | - | - | GLASS FILLED THERMOPLASTIC | - | -55°C~125°C | Bulk | - | D*U | - | - | Active | - | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 9 | - | TIN | UL, CSA | COMMERCIAL | - | - | - | - | - | - | 0.375 inch | 5A | - | 15mOhm | Contacts Not Included | Cable Side (4-40) | RECEPTACLE | CRIMP | 1000VAC V | D-Sub | - | - | - | 1 DE E | MACH OR STAMPED | - | 18 AWG | - | Grounding Indents | - | - | - | RoHS Compliant | ||
![]() DEUE-9S-A197-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Tin-Lead Plated | CLINCH NUT | - | - | GLASS FILLED THERMOPLASTIC | - | -55°C~125°C | Bulk | - | D*U | - | - | Active | - | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 9 | - | TIN | UL, CSA | COMMERCIAL | - | - | - | - | - | - | 0.375 inch | 5A | - | 15mOhm | Contacts Not Included | Cable Side (4-40) | PLUG | CRIMP | 1000VAC V | D-Sub | - | - | - | 1 DE E | MACH OR STAMPED | - | 18 AWG | - | - | - | - | - | RoHS Compliant | ||
![]() DCME-8W8S-K126 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin Plated | CLINCH NUT | AU ON NI | COPPER ALLOY | POLYESTER | - | -55°C~125°C | Bulk | - | Combo D®, D*M | e4 | yes | Active | - | - | - | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | - | 8 | - | TIN | UL | COMMERCIAL | 2.728 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | - | 55mOhm | Contacts Not Included | Cable Side (4-40) | - | SOLDER | - | D-Sub, Combo | Gold (Au) | - | - | 4 DC C - 8W8 | PREASSEM CONN | 20 AWG | 20 AWG | S0C8 | Shielded | 30μin | - | - | RoHS Compliant | ||
![]() DCMY-8W8P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | #4-40 | Steel, Tin Plated | FLOAT BUSHING | AU ON NI | COPPER ALLOY | POLYESTER | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | e4 | - | Active | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Black | 1 | - | EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | - | TIN | UL | COMMERCIAL | 2.728 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | - | 55mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | Gold (Au) | - | 50 | 4 DC C - 8W8 | PREASSEM CONN | 20 AWG | 20 AWG | S0C8 | Grounding Indents, Shielded | FLASH inch | - | - | RoHS Compliant | ||
![]() DEMA-9P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Bulk | - | D*MA | - | - | Active | - | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 200 | 1 DE E | - | - | - | - | Grounding Indents | - | - | - | RoHS Compliant | ||
![]() DCMAM37S-FO Cinch Connectivity Solutions | 18 | - | - | 12 Weeks | - | Cable | - | - | STEEL | - | - | - | - | - | - | - | DIALLYL PHTHALATE | 4/C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | Crimp | - | D-Sub | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | - | - | Straight | ZINC | - | - | - | 37 | - | - | - | NO | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() 702-03-37-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | -65°C~125°C | Bulk | 2009 | D*U | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 500 | 4 DC C | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DACE15PFO Cinch Connectivity Solutions | 84 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCCR37SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAM25PF225F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Stainless Steel | - | - | - | - | - | -55°C~150°C | Bulk | - | 24308-Style, D*MAM | - | - | Active | - | - | - | Plug for Male Contacts | 25 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 500 | 3 DB B | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMA44SF225F0 ITT Cannon, LLC | 162 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Stainless Steel | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | D*MA | - | - | Active | - | - | - | Receptacle for Female Contacts | 44 | - | - | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | 200 | 3 DB B High Density | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DEM2V2SN Amphenol ICC (FCI) | 17640 |
| - | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | -55°C~125°C | Tray | - | DMW HE507 | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 2 (Power) | 125°C | -55°C | - | 1 | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | 1 DE E - 2V2 2W2C | - | - | - | - | - | - | - | - | Non-RoHS Compliant |