- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | Termination Type | Connector Style | Number of Ports | Contact Pattern | Insertion Force-Max | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAM3W3P1A5NA190K87 ITT Cannon, LLC | In Stock | - | - | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | Active | - | - | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | 500 | 2 DA A - 3W3 | - | - | - | - | Grounding Indents, Mounting Brackets | - | RoHS Compliant | ||
![]() DBC25SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 702-13-15-005 Cinch Connectivity Solutions | 450 | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | -65°C~125°C | Bulk | - | D*U | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | 2 DA A | - | - | - | - | - | - | RoHS Compliant | ||
![]() DEMAE15PK87F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Nickel Plated | - | - | - | -55°C~125°C | Bulk | - | D*MA | - | Active | - | - | - | Plug for Male Contacts | 15 | - | - | White | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub, High Density | - | - | - | - | 1 DE E High Density | - | - | - | - | Grounding Indents | - | RoHS Compliant | ||
![]() DEMAM15PF225F0 ITT Cannon, LLC | 90 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMAM44SF225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMAM44PF225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBUE25SFO Cinch Connectivity Solutions | 157 | - | - | 12 Weeks | Gold | Cable | - | Metal | 25 | STEEL | - | Thermoplastic | - | - | - | 3/B | - | - | - | - | no | Active | 1 (Unlimited) | Crimp | - | D-Sub | - | 125°C | -55°C | - | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | Straight | 5A | ZINC | UL | MIL-C-24308 | 2.088 inch | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | YES | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | SOCKET | - | - | 1 | STAGGERED | 3.336 N | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | No | Non-RoHS Compliant | ||
![]() DBUR25PF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C~125°C | Bulk | - | D*U | - | Active | - | - | - | Plug for Male Contacts | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | 3 DB B | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEMAR9SF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | Active | - | - | - | Receptacle for Female Contacts | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAM44SF0F225 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMA44SF0F225 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2DD100P-F172-F0 ITT Cannon, LLC | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMAM44SNM-F225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DDMAE50PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | - | Metal | 50 | STEEL | - | - | - | BRASS | GLASS FILLED DIALLYL PHTHALATE | 5/D | - | - | - | - | no | Active | 1 (Unlimited) | Crimp | - | D-Sub | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/64-369 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | Straight | - | ZINC | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DBUR25SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DDMAMY78SA101F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBC25PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEU9PTIFO1 Cinch Connectivity Solutions | 202 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMA15STFO Cinch Connectivity Solutions | 31 | - | - | 12 Weeks | - | - | CABLE | Metal | - | STEEL | - | - | - | - | GLASS FILLED DIALLYL PHTHALATE | 2/A | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | COMPATIBLE CONTACT: M39029/63-368 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |