- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Termination Type | Connector Style | Contact Finish Termination | Contact Pattern | Mating Cycles | Shell Size, Connector Layout | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D02-50S-N-F0R JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D02S-50P-N-F0R JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D02E-75SF-TN-1BR JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D02-50ST-N-SR JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211637-1 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | Free Hanging | - | BRASS | Polyester | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 5/D | - | Bulk | 2012 | - | - | - | Active | - | EAR99 | D-Sub, Receptacle, Signal | 50 | - | 3 | AMPLIMITE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | GOLD | - | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | FEMALE | - | NO | 0.414 inch | - | RND PIN-SKT | - | - | - | CRIMP | - | - | STAGGERED | - | - | PREASSEM CONN | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DBMAM-25P-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | Steel, Yellow Chromate Plated Zinc | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | 2012 | 24308-Style, D*MAM | e4 | yes | Active | - | - | Plug for Male Contacts | 25 | - | 2 | - | - | YES | NO | NO | NO | Signal | NO | - | 25 | - | ONE | - | - | - | - | 0.494 inch | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | Gold (Au) - with Nickel (Ni) barrier | - | 500 | 3 DB B | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DDMA-50P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | D*MA | - | yes | Active | - | EAR99 | Plug for Male Contacts | 50 | - | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 200 | 5 DD D | - | - | - | - | Grounding Indents | - | RoHS Compliant | - | ||
![]() DDMAME-78P-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | Steel, Yellow Chromate Plated Zinc | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | 2017 | 24308-Style, D*MAM | - | no | Active | - | - | Plug for Male Contacts | 78 | - | 4 | - | - | YES | NO | NO | NO | Signal | NO | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | D-Sub, High Density | - | - | 500 | 5 DD D High Density | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2335890-5 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 4 Weeks | - | Free Hanging (In-Line) | - | - | Stainless Steel, Passivated | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 109 | - | - | Active | Not Applicable | - | Receptacle for Female Contacts | 50 | - | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 5 DD D | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2335889-3 TE Connectivity Aerospace, Defense and Marine | 69 |
| - | 4 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Stainless Steel, Passivated | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 109 | - | - | Active | Not Applicable | - | Plug for Male Contacts | 25 | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 3 DB B | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2335890-3 TE Connectivity Aerospace, Defense and Marine | 601 |
| - | 4 Weeks | - | Free Hanging (In-Line) | - | - | Stainless Steel, Passivated | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 109 | - | - | Active | Not Applicable | - | Receptacle for Female Contacts | 25 | - | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 3 DB B | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2335890-2 TE Connectivity Aerospace, Defense and Marine | 365 | - | - | 17 Weeks | - | Free Hanging (In-Line) | - | - | Stainless Steel, Passivated | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 109 | - | - | Active | Not Applicable | - | Receptacle for Female Contacts | 15 | - | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 2 DA A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DBMM-5W5P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polyester | Steel, Tin Plated | - | - | - | - | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | - | - | Active | 1 (Unlimited) | EAR99 | Plug for Male Contacts | 5 (Coax or Power) | Black | 1 | - | 8536.69.40.30 | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | - | - | Grounding Indents, Shielded | - | RoHS Compliant | - | ||
![]() DBMM-5W5S-A197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polyester | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | - | yes | Active | - | EAR99 | Receptacle for Female Contacts | 5 (Coax or Power) | Black | 1 | - | 8536.69.40.30 | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | - | - | Shielded | - | RoHS Compliant | - | ||
![]() DCM-8W8P-K127 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | GOLD (30) | COPPER ALLOY | POLYESTER | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | no | Active | - | - | Plug for Male Contacts | 8 (Coax or Power) | Black | 1 | - | - | NO | NO | NO | NO | Coax or Power | NO | - | 8 | TIN | ONE | UL | COMMERCIAL | 2.729 inch | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | 0.39 inch | 5A | - | 55mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | SOLDER | D-Sub, Combo | - | - | - | 4 DC C - 8W8 | - | - | - | S0C8 | Grounding Indents, Shielded | 30μin | Non-RoHS Compliant | - | ||
![]() DAME-3W3P-K127 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | CLINCH NUT | AU ON NI | COPPER ALLOY | POLYESTER | - | -55°C~125°C | Bulk | - | Combo D®, D*M | e4 | no | Active | - | - | Plug for Male Contacts | 3 (Coax or Power) | Black | 1 | - | - | NO | NO | NO | NO | Coax or Power | NO | - | 3 | TIN | - | UL | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | - | 55mOhm | Contacts Not Included | Cable Side (4-40) | SOLDER | D-Sub, Combo | Gold (Au) | - | - | 2 DA A - 3W3 | PREASSEM CONN | 20 AWG | 20 AWG | S0C3 | Grounding Indents, Shielded | 30μin | Non-RoHS Compliant | - | ||
![]() DEMAM-9S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | Steel, Yellow Chromate Plated Zinc | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | 2017 | 24308-Style, D*MAM | - | no | Active | Not Applicable | - | Receptacle for Female Contacts | 9 | - | 2 | - | - | YES | NO | NO | NO | Signal | NO | - | 9 | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | 500 | 1 DE E | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/4-326F Amphenol PCD | 49 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M24308/2-491F Amphenol PCD | 63 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731070691 Molex | 20 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |