- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Pattern | Mating Contact Row Spacing | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCA21WA4SF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDB44SF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMA50P-WS-F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDA50SA197F0 ITT Cannon, LLC | In Stock | - | - | - | CABLE | STEEL | - | HOLE .112-.124 | - | NON-THREADED | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED POLYETHYLENE | 105°C | -55°C | 5/D | - | - | 2003 | - | - | Active | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 3 | EMI/RFI SHIELDED, COMPATIBLE CONTACTS: 980-2000-926; 980-2000-944; 980-2000-923; 980-2000-943; ZD110238-1010, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | TIN | UL, CSA | COMMERCIAL | 2.634 inch | 0.605 inch | FEMALE | 94V-0 | YES | 0.43 inch | 5A | RND PIN-SKT | 15mOhm | - | - | - | 0.109 inch | RECEPTACLE | CRIMP | 1000VAC V | - | STAGGERED | 0.112 inch | - | BLACK | STRIP OR LOOSE | 28 AWG | 20 AWG | - | - | RoHS Compliant | ||
![]() GDC62PF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDE9SF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDB26SF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1731090433 Molex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731090526 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731090527 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731070393 Molex | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | Polyetherimide (PEI) | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FU, FCT | - | Active | - | - | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Green | 2 | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | 3 DB B - 13C3 13W3 | - | - | - | - | - | Grounding Indents | - | ||
![]() 1731070394 Molex | 31 |
| - | 12 Weeks | Free Hanging (In-Line) | - | Polyetherimide (PEI) | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FU, FCT | - | Active | - | - | Plug for Male Contacts | 21 (20 + 1 Coax or Power) | Green | 2 | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | 3 DB B - 21W1 | - | - | - | - | - | Grounding Indents | - | ||
![]() 1731070395 Molex | 31 |
| - | 12 Weeks | Free Hanging (In-Line) | - | Polyetherimide (PEI) | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FU, FCT | - | Active | - | - | Receptacle for Female Contacts | 21 (20 + 1 Coax or Power) | Green | 2 | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | 3 DB B - 21W1 | - | - | - | - | - | - | - | ||
![]() 1731070270 Molex | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | Polyetherimide (PEI) | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FU, FCT | - | Active | - | - | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Green | 2 | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | 4 DC C - 21WA4 | - | - | - | - | - | - | - | ||
![]() 1731090606 Molex | 31 |
| - | 11 Weeks | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~115°C | Bulk | - | FL, FCT | - | Active | 1 (Unlimited) | - | Plug for Male Contacts | 9 | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (M3) | - | - | - | - | D-Sub | - | - | 1 DE E | - | - | - | - | - | Grounding Indents | - | ||
![]() 1731140229 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731130183 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCV8W8PA00LF Amphenol ICC (FCI) | 60 |
| - | 18 Weeks | CABLE | STEEL | - | #4-40 | - | SCREW | NOT SPECIFIED | - | POLYETHYLENE | - | - | 4/C | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 8 | compliant | COPPER NICKEL TIN | UL | COMMERCIAL | 2.714 inch | - | MALE | 94V-0 | YES | - | - | RND PIN-SKT | - | 5000000000Ohm | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | S0P8 | - | - | ||
![]() ZDDA78PF0 ITT Cannon, LLC | In Stock | - | - | - | CABLE AND PANEL | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | 5/D | - | - | - | - | yes | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | EMI/RFI SHIELDED, COMPATIBLE CONTACTS: 980-2000-925; 980-2000-946; 980-2000-924; 980-2000-945; ZD110238-1009, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 78 | - | - | - | - | - | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DDMA50PF225F0 ITT Cannon, LLC | 31 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |