- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Series | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Mating Information | Body Breadth | Contact Gender | Empty Shell | Contact Style | Note | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Mating Cycles | Shell Size, Connector Layout | Contact Arrangement | Features | Terminal Length | Connector Shell Size | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD25S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD25S | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 25 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | - | ||
![]() RD37M00000 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD37M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 37 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | - | ||
![]() CBC43W2M00ANT2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | CBC43W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | 43 (41 + 2 Coax or Power) | Blue | 3 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, Combo | - | 1000 | 5 (DD, D) - 43W2 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD9M000E3X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD9M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 9 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | - | - | - | ||
![]() RD25S0S50V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD25S | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 25 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | - | ||
![]() CBC13W3S00ANES Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD25S0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD25S | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 25 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | - | ||
![]() RD37S0S50T2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD37S | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 37 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | - | ||
![]() RD37M0F00Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD37M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 37 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | - | ||
![]() RD9S00000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD9S | - | - | - | Positronic RD Series Female Contacts | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | D Sub | 9 | Green | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | - | DE | - | ||
![]() RD50M00H00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD50M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 50 | Green | 3 | - | - | - | - | - | - | - | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC25W3S0S50T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | CBC25W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, Combo | - | 1000 | 4 (DC, C) - 25W3 | - | - | - | - | - | ||
![]() CBC11W1M0S50V5Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | CBC11W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | CABLE | - | - | #4-40 | - | THREADED | - | 2.088 inch | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | DBM5W5P-NMB-K47 | - | - | RIGHT ANGLE | ONE | 150 °C | -65 °C | - | Active | - | 5.78 | No | 3/B | - | - | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | APPLICABLE CABLES:RG-196/U; RG-1788/U; RG-187/U | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | 5 | - | compliant | - | UL | COMMERCIAL | - | 0.494 inch | MALE | NO | COAX | - | - | PLUG | CRIMP | 1700VAC V | - | - | - | - | S0C5 | - | 0.131 inch | - | - | ||
![]() DAMA26SF0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | DAMA26SF0 | - | - | - | - | - | - | - | Active | - | 1.83 | No | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM3W3PA176 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEUF9PF0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | BOARD | BRASS | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | DCM8W8SNMBK52 | DCM8 | - | - | - | - | - | - | Active | - | 1.47 | No | 4/C | - | - | No | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | 8 | - | unknown | GOLD | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | RECEPTACLE | SOLDER | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | ||
![]() DBM5W5PNMB77 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |